Xoxide Zalman CNPS9500-AT CPU Cooler for Intel Processor 13933

Description
Zalman's newest heatsink, the CNPS9500 AT, is just what you're looking for. It combines great looks, relatively light weight, excellent thermal resistance, and noiseless operation in an affordable package. Compatible with all Intel Pentium dual core, Pentium 4, and Celeron D LGA775 (Socket T) processors, this heat sink will cool your CPU better than stock and be quieter doing it! The CNPS9500 AT is built from solid copper, and utilizes a patented heat pipe design to give three pipes the thermal capacity of six. The low-noise 92mm fan is PWM controlled, and the heat sink design places emphasis on low weight, maximum surface area, and minimal airflow restriction. With so many great features at an affordable price, how can you pass this heatsink up? Features: Compatible with all Intel LGA775 (Socket T) processors Low-noise 92mm PWM-controlled fan automatically adjusts speed depending on CPU temperature Copper construction Innovative patented heat pipe design maximizes thermal transfer Ultra-slim 0.2mm fins reduce air restriction, maximize surface area, and reduce weight Designed for silence at startup as well as normal operation Specifications: Model: CNPS9500 AT Material: Copper Weigh: 530 grams Thermal Resistance (°C/W): 0.12~0.16 Dimensions: 85mm x 112mm x 125mm Surface Area: 3,698 cm2 Input Voltage: 12V Fan: Speed: 1300 rpm (+ or - 30%) to 2650 rpm (+ or - 10%) Noise: 18 to 27.5 dBA (+ or - 10%) Bearing Type: Dual Ball Controlled By: PWM Compatability: Intel LGA775 (Socket T)
Description
Zalman's newest heatsink, the CNPS9500 AT, is just what you're looking for. It combines great looks, relatively light weight, excellent thermal resistance, and noiseless operation in an affordable package. Compatible with all Intel Pentium dual core, Pentium 4, and Celeron D LGA775 (Socket T) processors, this heat sink will cool your CPU better than stock and be quieter doing it! The CNPS9500 AT is built from solid copper, and utilizes a patented heat pipe design to give three pipes the thermal capacity of six. The low-noise 92mm fan is PWM controlled, and the heat sink design places emphasis on low weight, maximum surface area, and minimal airflow restriction. With so many great features at an affordable price, how can you pass this heatsink up? Features: Compatible with all Intel LGA775 (Socket T) processors Low-noise 92mm PWM-controlled fan automatically adjusts speed depending on CPU temperature Copper construction Innovative patented heat pipe design maximizes thermal transfer Ultra-slim 0.2mm fins reduce air restriction, maximize surface area, and reduce weight Designed for silence at startup as well as normal operation Specifications: Model: CNPS9500 AT Material: Copper Weigh: 530 grams Thermal Resistance (°C/W): 0.12~0.16 Dimensions: 85mm x 112mm x 125mm Surface Area: 3,698 cm2 Input Voltage: 12V Fan: Speed: 1300 rpm (+ or - 30%) to 2650 rpm (+ or - 10%) Noise: 18 to 27.5 dBA (+ or - 10%) Bearing Type: Dual Ball Controlled By: PWM Compatability: Intel LGA775 (Socket T)

Suppliers

Company
Product
Description
Supplier Links
Zalman CNPS9500-AT CPU Cooler for Intel Processor - 13933 - Xoxide
Malvern, PA, USA
Zalman CNPS9500-AT CPU Cooler for Intel Processor
13933
Zalman CNPS9500-AT CPU Cooler for Intel Processor 13933
Zalman's newest heatsink, the CNPS9500 AT, is just what you're looking for. It combines great looks, relatively light weight, excellent thermal resistance, and noiseless operation in an affordable package. Compatible with all Intel Pentium dual core, Pentium 4, and Celeron D LGA775 (Socket T) processors, this heat sink will cool your CPU better than stock and be quieter doing it! The CNPS9500 AT is built from solid copper, and utilizes a patented heat pipe design to give three pipes the thermal capacity of six. The low-noise 92mm fan is PWM controlled, and the heat sink design places emphasis on low weight, maximum surface area, and minimal airflow restriction. With so many great features at an affordable price, how can you pass this heatsink up? Features: Compatible with all Intel LGA775 (Socket T) processors Low-noise 92mm PWM-controlled fan automatically adjusts speed depending on CPU temperature Copper construction Innovative patented heat pipe design maximizes thermal transfer Ultra-slim 0.2mm fins reduce air restriction, maximize surface area, and reduce weight Designed for silence at startup as well as normal operation Specifications: Model: CNPS9500 AT Material: Copper Weigh: 530 grams Thermal Resistance (°C/W): 0.12~0.16 Dimensions: 85mm x 112mm x 125mm Surface Area: 3,698 cm2 Input Voltage: 12V Fan: Speed: 1300 rpm (+ or - 30%) to 2650 rpm (+ or - 10%) Noise: 18 to 27.5 dBA (+ or - 10%) Bearing Type: Dual Ball Controlled By: PWM Compatability: Intel LGA775 (Socket T)

Zalman's newest heatsink, the CNPS9500 AT, is just what you're looking for. It combines great looks, relatively light weight, excellent thermal resistance, and noiseless operation in an affordable package. Compatible with all Intel Pentium dual core, Pentium 4, and Celeron D LGA775 (Socket T) processors, this heat sink will cool your CPU better than stock and be quieter doing it!
The CNPS9500 AT is built from solid copper, and utilizes a patented heat pipe design to give three pipes the thermal capacity of six. The low-noise 92mm fan is PWM controlled, and the heat sink design places emphasis on low weight, maximum surface area, and minimal airflow restriction. With so many great features at an affordable price, how can you pass this heatsink up?
Features:

  • Compatible with all Intel LGA775 (Socket T) processors
  • Low-noise 92mm PWM-controlled fan automatically adjusts speed depending on CPU temperature
  • Copper construction
  • Innovative patented heat pipe design maximizes thermal transfer
  • Ultra-slim 0.2mm fins reduce air restriction, maximize surface area, and reduce weight
  • Designed for silence at startup as well as normal operation

Specifications:

  • Model: CNPS9500 AT
  • Material: Copper
  • Weigh: 530 grams
  • Thermal Resistance (°C/W): 0.12~0.16
  • Dimensions: 85mm x 112mm x 125mm
  • Surface Area: 3,698 cm2
  • Input Voltage: 12V
  • Fan:
    • Speed: 1300 rpm (+ or - 30%) to 2650 rpm (+ or - 10%)
    • Noise: 18 to 27.5 dBA (+ or - 10%)
    • Bearing Type: Dual Ball
    • Controlled By: PWM
  • Compatability: Intel LGA775 (Socket T)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 13933
Product Name Zalman CNPS9500-AT CPU Cooler for Intel Processor
Unlock Full Specs
to access all available technical data

Similar Products

Heat Pipe Die-cast Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details
Heatsinks - 1846735 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 62 mm (2.44 inch)
W 40 mm (1.57 inch)
H 13 mm (0.5118 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details