Xoxide Evercool Sonic Hard Drive Cooler 12724

Description
If you need to cool your hard drives fancy schmancy bullet train style, then you need the super ridiculously duper fancy schmancy bullet train styled Evercool Sonic Hard Drive Cooler! The Sonic HDD Cooler utilizes an 80mm high flow fan with a silent Everlube bearing to pump air to your hard drive shaving precious degrees away from it and into the surrounding air with dual exhaust! So get to fancy schmancyizing your hard drive bullet train style and cool it down to a much stabler temperature with the Evercool Sonic Hard Drive Cooler! Features: 80mm high-flow fan with super silent Everlube bearing Dual exhaust for extra cooling horsepower Designed with unique and fancy bullet train shape Easy to install Specifications: Dimensions: 130 x 101 x 15mm Fan Dimensions: 80 x 80 x 10mm Bearing Type: Everlube Speed: 2000RPM +/-10% Noise: <18dBA Rated Voltage: 12VDC Weight: 40g
Description
If you need to cool your hard drives fancy schmancy bullet train style, then you need the super ridiculously duper fancy schmancy bullet train styled Evercool Sonic Hard Drive Cooler! The Sonic HDD Cooler utilizes an 80mm high flow fan with a silent Everlube bearing to pump air to your hard drive shaving precious degrees away from it and into the surrounding air with dual exhaust! So get to fancy schmancyizing your hard drive bullet train style and cool it down to a much stabler temperature with the Evercool Sonic Hard Drive Cooler! Features: 80mm high-flow fan with super silent Everlube bearing Dual exhaust for extra cooling horsepower Designed with unique and fancy bullet train shape Easy to install Specifications: Dimensions: 130 x 101 x 15mm Fan Dimensions: 80 x 80 x 10mm Bearing Type: Everlube Speed: 2000RPM +/-10% Noise: <18dBA Rated Voltage: 12VDC Weight: 40g

Suppliers

Company
Product
Description
Supplier Links
Evercool Sonic Hard Drive Cooler - 12724 - Xoxide
Malvern, PA, USA
Evercool Sonic Hard Drive Cooler
12724
Evercool Sonic Hard Drive Cooler 12724
If you need to cool your hard drives fancy schmancy bullet train style, then you need the super ridiculously duper fancy schmancy bullet train styled Evercool Sonic Hard Drive Cooler! The Sonic HDD Cooler utilizes an 80mm high flow fan with a silent Everlube bearing to pump air to your hard drive shaving precious degrees away from it and into the surrounding air with dual exhaust! So get to fancy schmancyizing your hard drive bullet train style and cool it down to a much stabler temperature with the Evercool Sonic Hard Drive Cooler! Features: 80mm high-flow fan with super silent Everlube bearing Dual exhaust for extra cooling horsepower Designed with unique and fancy bullet train shape Easy to install Specifications: Dimensions: 130 x 101 x 15mm Fan Dimensions: 80 x 80 x 10mm Bearing Type: Everlube Speed: 2000RPM +/-10% Noise: <18dBA Rated Voltage: 12VDC Weight: 40g

If you need to cool your hard drives fancy schmancy bullet train style, then you need the super ridiculously duper fancy schmancy bullet train styled Evercool Sonic Hard Drive Cooler!
The Sonic HDD Cooler utilizes an 80mm high flow fan with a silent Everlube bearing to pump air to your hard drive shaving precious degrees away from it and into the surrounding air with dual exhaust! So get to fancy schmancyizing your hard drive bullet train style and cool it down to a much stabler temperature with the Evercool Sonic Hard Drive Cooler!
Features:

  • 80mm high-flow fan with super silent Everlube bearing
  • Dual exhaust for extra cooling horsepower
  • Designed with unique and fancy bullet train shape
  • Easy to install

Specifications:

  • Dimensions: 130 x 101 x 15mm
  • Fan Dimensions: 80 x 80 x 10mm
  • Bearing Type: Everlube
  • Speed: 2000RPM +/-10%
  • Noise: <18dBA
  • Rated Voltage: 12VDC
  • Weight: 40g
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 12724
Product Name Evercool Sonic Hard Drive Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Aluminum Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
Heat Sink; Thermal Resistance Te Connectivity - 72J5050 - Newark, An Avnet Company
Specs
L 57 mm (2.26 inch)
W 18 mm (0.7087 inch)
H 13.49 mm (0.5311 inch)
View Details
Heatsinks - 264686 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 250 mm (9.84 inch)
W 200 mm (7.87 inch)
H 25 mm (0.9843 inch)
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details