Xoxide Cooler Master HAF 922 High Air Flow Case 90373

Description
After the enormous success of the Full Tower 932, Cooler Master is proud to introduce the world to it's energetic little brother, the HAF 922 High Air Flow Case. This buff and beastly mid tower case boasts many of the same great features as it's older sibling, including ruggedly-handsome good looks, smartly-designed interior, and an enormous amount of air flow. The spacious interior of the Cooler Master HAF 922 High Air Flow Case provides enough room for you to include plenty of high-end components, including large-scale graphic cards and full-on liquid cooling systems. The case also includes Cooler Master's patented button design for quick access to the 5.25" drive bays, and a CPU retaining hole has been incorporated for easy installation of your CPU Cooler. For an impressive amount of cooling, the HAF 922 High Air Flow Case comes with two 200mm fans on top and front, with an additional fan 200mm slot for installation on the side panel. For full control over your case lighting, a Front Panel LED ON / OFF Switch is also included. Case Size: Mid Tower Fans: 2 x 200mm Fans, 1 x 120mm Fan Material: SECC, Plastic Dimensions: 10" x 19.7"" x 22" Side Panel: Window Drive Bays: 5 x Ext. 5.25" / 5 x Int. 3.5" / 1 x Ext. 3.5" Expansion Slots: 7 + 1 Slots I/O Ports: 2 x USB 2.0, 1 x Mic, eSATA, Audio Motherboard Support: Micro ATX, ATX Power Supply: Optional Features: Extreme Airflow for Uncompromised Cooling Performance Spacious Interior to Accommodate Radiator & High-End Components Front Panel LED ON / OFF Switch (for 200mm Fan) Patented Button Design for Easy Access to 5.25" Drives Includes Cable Management & CPU Retaining Holes (for Easy Management) Specifications: Color: Black Dimensions: 10" x 19.7"" x 22" (253 x 502 x 563mm) Net Weight: 19.2 lbs (8.7 kg) Material: SECC + Plastic, Mesh Bezel Motherboard Type: ATX, Micro ATX Drive Bays: 5 x External 5.25" 5 x Internal 3.5" 1 x External 3.5" (Converted from 1 x 5.25" Bay) Cooling System: Front: 1 x 200mm Red LED Fan (700 RPM / 19dBA) Top: 1 x 200mm Fan (700 RPM / 19dBA)
Description
After the enormous success of the Full Tower 932, Cooler Master is proud to introduce the world to it's energetic little brother, the HAF 922 High Air Flow Case. This buff and beastly mid tower case boasts many of the same great features as it's older sibling, including ruggedly-handsome good looks, smartly-designed interior, and an enormous amount of air flow. The spacious interior of the Cooler Master HAF 922 High Air Flow Case provides enough room for you to include plenty of high-end components, including large-scale graphic cards and full-on liquid cooling systems. The case also includes Cooler Master's patented button design for quick access to the 5.25" drive bays, and a CPU retaining hole has been incorporated for easy installation of your CPU Cooler. For an impressive amount of cooling, the HAF 922 High Air Flow Case comes with two 200mm fans on top and front, with an additional fan 200mm slot for installation on the side panel. For full control over your case lighting, a Front Panel LED ON / OFF Switch is also included. Case Size: Mid Tower Fans: 2 x 200mm Fans, 1 x 120mm Fan Material: SECC, Plastic Dimensions: 10" x 19.7"" x 22" Side Panel: Window Drive Bays: 5 x Ext. 5.25" / 5 x Int. 3.5" / 1 x Ext. 3.5" Expansion Slots: 7 + 1 Slots I/O Ports: 2 x USB 2.0, 1 x Mic, eSATA, Audio Motherboard Support: Micro ATX, ATX Power Supply: Optional Features: Extreme Airflow for Uncompromised Cooling Performance Spacious Interior to Accommodate Radiator & High-End Components Front Panel LED ON / OFF Switch (for 200mm Fan) Patented Button Design for Easy Access to 5.25" Drives Includes Cable Management & CPU Retaining Holes (for Easy Management) Specifications: Color: Black Dimensions: 10" x 19.7"" x 22" (253 x 502 x 563mm) Net Weight: 19.2 lbs (8.7 kg) Material: SECC + Plastic, Mesh Bezel Motherboard Type: ATX, Micro ATX Drive Bays: 5 x External 5.25" 5 x Internal 3.5" 1 x External 3.5" (Converted from 1 x 5.25" Bay) Cooling System: Front: 1 x 200mm Red LED Fan (700 RPM / 19dBA) Top: 1 x 200mm Fan (700 RPM / 19dBA)

Suppliers

Company
Product
Description
Supplier Links
Cooler Master HAF 922 High Air Flow Case - 90373 - Xoxide
Malvern, PA, USA
Cooler Master HAF 922 High Air Flow Case
90373
Cooler Master HAF 922 High Air Flow Case 90373
After the enormous success of the Full Tower 932, Cooler Master is proud to introduce the world to it's energetic little brother, the HAF 922 High Air Flow Case. This buff and beastly mid tower case boasts many of the same great features as it's older sibling, including ruggedly-handsome good looks, smartly-designed interior, and an enormous amount of air flow. The spacious interior of the Cooler Master HAF 922 High Air Flow Case provides enough room for you to include plenty of high-end components, including large-scale graphic cards and full-on liquid cooling systems. The case also includes Cooler Master's patented button design for quick access to the 5.25" drive bays, and a CPU retaining hole has been incorporated for easy installation of your CPU Cooler. For an impressive amount of cooling, the HAF 922 High Air Flow Case comes with two 200mm fans on top and front, with an additional fan 200mm slot for installation on the side panel. For full control over your case lighting, a Front Panel LED ON / OFF Switch is also included. Case Size: Mid Tower Fans: 2 x 200mm Fans, 1 x 120mm Fan Material: SECC, Plastic Dimensions: 10" x 19.7"" x 22" Side Panel: Window Drive Bays: 5 x Ext. 5.25" / 5 x Int. 3.5" / 1 x Ext. 3.5" Expansion Slots: 7 + 1 Slots I/O Ports: 2 x USB 2.0, 1 x Mic, eSATA, Audio Motherboard Support: Micro ATX, ATX Power Supply: Optional Features: Extreme Airflow for Uncompromised Cooling Performance Spacious Interior to Accommodate Radiator & High-End Components Front Panel LED ON / OFF Switch (for 200mm Fan) Patented Button Design for Easy Access to 5.25" Drives Includes Cable Management & CPU Retaining Holes (for Easy Management) Specifications: Color: Black Dimensions: 10" x 19.7"" x 22" (253 x 502 x 563mm) Net Weight: 19.2 lbs (8.7 kg) Material: SECC + Plastic, Mesh Bezel Motherboard Type: ATX, Micro ATX Drive Bays: 5 x External 5.25" 5 x Internal 3.5" 1 x External 3.5" (Converted from 1 x 5.25" Bay) Cooling System: Front: 1 x 200mm Red LED Fan (700 RPM / 19dBA) Top: 1 x 200mm Fan (700 RPM / 19dBA)

After the enormous success of the Full Tower 932, Cooler Master is proud to introduce the world to it's energetic little brother, the HAF 922 High Air Flow Case. This buff and beastly mid tower case boasts many of the same great features as it's older sibling, including ruggedly-handsome good looks, smartly-designed interior, and an enormous amount of air flow.
The spacious interior of the Cooler Master HAF 922 High Air Flow Case provides enough room for you to include plenty of high-end components, including large-scale graphic cards and full-on liquid cooling systems. The case also includes Cooler Master's patented button design for quick access to the 5.25" drive bays, and a CPU retaining hole has been incorporated for easy installation of your CPU Cooler.
For an impressive amount of cooling, the HAF 922 High Air Flow Case comes with two 200mm fans on top and front, with an additional fan 200mm slot for installation on the side panel. For full control over your case lighting, a Front Panel LED ON / OFF Switch is also included.

Case Size:Mid TowerFans:2 x 200mm Fans, 1 x 120mm Fan
Material:SECC, PlasticDimensions:10" x 19.7"" x 22"
Side Panel:WindowDrive Bays:5 x Ext. 5.25" / 5 x Int. 3.5" / 1 x Ext. 3.5"
Expansion Slots:7 + 1 SlotsI/O Ports:2 x USB 2.0, 1 x Mic, eSATA, Audio
Motherboard Support:Micro ATX, ATXPower Supply:Optional

Features:

  • Extreme Airflow for Uncompromised Cooling Performance
  • Spacious Interior to Accommodate Radiator & High-End Components
  • Front Panel LED ON / OFF Switch (for 200mm Fan)
  • Patented Button Design for Easy Access to 5.25" Drives
  • Includes Cable Management & CPU Retaining Holes (for Easy Management)

Specifications:

  • Color: Black
  • Dimensions: 10" x 19.7"" x 22" (253 x 502 x 563mm)
  • Net Weight: 19.2 lbs (8.7 kg)
  • Material: SECC + Plastic, Mesh Bezel
  • Motherboard Type: ATX, Micro ATX
  • Drive Bays:
    • 5 x External 5.25"
    • 5 x Internal 3.5"
    • 1 x External 3.5" (Converted from 1 x 5.25" Bay)
  • Cooling System:
    • Front: 1 x 200mm Red LED Fan (700 RPM / 19dBA)
    • Top: 1 x 200mm Fan (700 RPM / 19dBA)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 90373
Product Name Cooler Master HAF 922 High Air Flow Case
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink Base -  - USUSTK LIMITED
USUSTK LIMITED
Specs
Material Copper
View Details
Integrated Vapor Chamber Heat Sinks -  - Rego Electronics Inc.
Specs
Device Vapor Cooler
L ? to 400 mm (? to 15.75 inch)
W ? to 400 mm (? to 15.75 inch)
View Details
Heat Sinks - 5-1542007-9 - TE Connectivity
Specs
W 50.8 mm (2 inch)
H 22.65 mm (0.8917 inch)
View Details