Xoxide IBreeze Clear Cooler w/ 2x60mm Fans 17909

Description
The iBreeze is a dual fan-cooled, USB-powered, clear acrylic desk stand for your Apple Powerbook/iBook or PC Notebook. It is powered by the computer's USB port, and provides a passthrough port, so you don't lose the use of that USB port when using the iBreeze. The iBreeze is built to provide quiet cooling, as well as improved ergonomics (by providing a nicely raised angle for using the keyboard). As notebooks have gotten smaller, thinner, and more powerful, they have also gotten hotter. That heat can make the top and bottom panels uncomfortable to touch, and can, over time contribute to deterioration of your notebook's performance and reliability. Also, using a notebook on a standard height desk surface requires lifting your elbows and curling your fingers down to the keyboard... a decidedly unnatural posture. The iBreeze lifts the rear of your notebook just enough to match the natural angle of your arms, and avoid much of this physical stress and discomfort. Specifications: Width= 10.9" (fits 12, 15 & 17" 'Books, but perfectly sized for 14.1" screen) Depth= 9.5" Height= 2.25" (at rear) Voltage= 5.0V Current= 130mA Cooling= typically -5 to -15 Degrees F USB Power with pass-through Stylish acrylic design Dual 60x15mm quiet fans
Description
The iBreeze is a dual fan-cooled, USB-powered, clear acrylic desk stand for your Apple Powerbook/iBook or PC Notebook. It is powered by the computer's USB port, and provides a passthrough port, so you don't lose the use of that USB port when using the iBreeze. The iBreeze is built to provide quiet cooling, as well as improved ergonomics (by providing a nicely raised angle for using the keyboard). As notebooks have gotten smaller, thinner, and more powerful, they have also gotten hotter. That heat can make the top and bottom panels uncomfortable to touch, and can, over time contribute to deterioration of your notebook's performance and reliability. Also, using a notebook on a standard height desk surface requires lifting your elbows and curling your fingers down to the keyboard... a decidedly unnatural posture. The iBreeze lifts the rear of your notebook just enough to match the natural angle of your arms, and avoid much of this physical stress and discomfort. Specifications: Width= 10.9" (fits 12, 15 & 17" 'Books, but perfectly sized for 14.1" screen) Depth= 9.5" Height= 2.25" (at rear) Voltage= 5.0V Current= 130mA Cooling= typically -5 to -15 Degrees F USB Power with pass-through Stylish acrylic design Dual 60x15mm quiet fans

Suppliers

Company
Product
Description
Supplier Links
IBreeze Clear Cooler w/ 2x60mm Fans - 17909 - Xoxide
Malvern, PA, USA
IBreeze Clear Cooler w/ 2x60mm Fans
17909
IBreeze Clear Cooler w/ 2x60mm Fans 17909
The iBreeze is a dual fan-cooled, USB-powered, clear acrylic desk stand for your Apple Powerbook/iBook or PC Notebook. It is powered by the computer's USB port, and provides a passthrough port, so you don't lose the use of that USB port when using the iBreeze. The iBreeze is built to provide quiet cooling, as well as improved ergonomics (by providing a nicely raised angle for using the keyboard). As notebooks have gotten smaller, thinner, and more powerful, they have also gotten hotter. That heat can make the top and bottom panels uncomfortable to touch, and can, over time contribute to deterioration of your notebook's performance and reliability. Also, using a notebook on a standard height desk surface requires lifting your elbows and curling your fingers down to the keyboard... a decidedly unnatural posture. The iBreeze lifts the rear of your notebook just enough to match the natural angle of your arms, and avoid much of this physical stress and discomfort. Specifications: Width= 10.9" (fits 12, 15 & 17" 'Books, but perfectly sized for 14.1" screen) Depth= 9.5" Height= 2.25" (at rear) Voltage= 5.0V Current= 130mA Cooling= typically -5 to -15 Degrees F USB Power with pass-through Stylish acrylic design Dual 60x15mm quiet fans

The iBreeze is a dual fan-cooled, USB-powered, clear acrylic desk stand for your Apple Powerbook/iBook or PC Notebook. It is powered by the computer's USB port, and provides a passthrough port, so you don't lose the use of that USB port when using the iBreeze. The iBreeze is built to provide quiet cooling, as well as improved ergonomics (by providing a nicely raised angle for using the keyboard).
As notebooks have gotten smaller, thinner, and more powerful, they have also gotten hotter. That heat can make the top and bottom panels uncomfortable to touch, and can, over time contribute to deterioration of your notebook's performance and reliability. Also, using a notebook on a standard height desk surface requires lifting your elbows and curling your fingers down to the keyboard... a decidedly unnatural posture. The iBreeze lifts the rear of your notebook just enough to match the natural angle of your arms, and avoid much of this physical stress and discomfort.
Specifications:

  • Width= 10.9" (fits 12, 15 & 17" 'Books, but perfectly sized for 14.1" screen)
  • Depth= 9.5"
  • Height= 2.25" (at rear)
  • Voltage= 5.0V
  • Current= 130mA
  • Cooling= typically -5 to -15 Degrees F
  • USB Power with pass-through
  • Stylish acrylic design
  • Dual 60x15mm quiet fans
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 17909
Product Name IBreeze Clear Cooler w/ 2x60mm Fans
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
HS Series Heat Sinks HS023 - HS023 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.2500 °C / W
View Details
2 suppliers
Mechanical Products / Heat Sink - aluminium-profile-d01-002-28006 - TPS Elektronik GmbH
Specs
W 120 mm (4.72 inch)
H 40 mm (1.57 inch)
Material Aluminum; AL6063-T5
View Details