Xoxide Thermaltake Cyclo Blue LED Slot Cooler 11431

Description
The Thermaltake Cyclo Blue LED Slot Cooler is a quick and easy way to add some additional cooling power to your case. The Cyclo delivers much needed airflow to your PCI slots that sometimes tend to be overlooked as major heat sources of your computer. Constructed of crystal clear acrylic and Blue LED illuminated, the Cyclo also adds some style to your case. So go on and pick up a Thermaltake Cyclo Blue LED Slot Cooler today! Specifications: Fan Dimensions: 80 x 80 x 13mm Starting Voltage: 6VDC Rated Current: 0.16A Power Input: 1.92W Fan Speed: 22CFM Noise: 21dBA Bearing: Sleeve Connector: 4-pin Molex
Description
The Thermaltake Cyclo Blue LED Slot Cooler is a quick and easy way to add some additional cooling power to your case. The Cyclo delivers much needed airflow to your PCI slots that sometimes tend to be overlooked as major heat sources of your computer. Constructed of crystal clear acrylic and Blue LED illuminated, the Cyclo also adds some style to your case. So go on and pick up a Thermaltake Cyclo Blue LED Slot Cooler today! Specifications: Fan Dimensions: 80 x 80 x 13mm Starting Voltage: 6VDC Rated Current: 0.16A Power Input: 1.92W Fan Speed: 22CFM Noise: 21dBA Bearing: Sleeve Connector: 4-pin Molex

Suppliers

Company
Product
Description
Supplier Links
Thermaltake Cyclo Blue LED Slot Cooler - 11431 - Xoxide
Malvern, PA, USA
Thermaltake Cyclo Blue LED Slot Cooler
11431
Thermaltake Cyclo Blue LED Slot Cooler 11431
The Thermaltake Cyclo Blue LED Slot Cooler is a quick and easy way to add some additional cooling power to your case. The Cyclo delivers much needed airflow to your PCI slots that sometimes tend to be overlooked as major heat sources of your computer. Constructed of crystal clear acrylic and Blue LED illuminated, the Cyclo also adds some style to your case. So go on and pick up a Thermaltake Cyclo Blue LED Slot Cooler today! Specifications: Fan Dimensions: 80 x 80 x 13mm Starting Voltage: 6VDC Rated Current: 0.16A Power Input: 1.92W Fan Speed: 22CFM Noise: 21dBA Bearing: Sleeve Connector: 4-pin Molex

The Thermaltake Cyclo Blue LED Slot Cooler is a quick and easy way to add some additional cooling power to your case. The Cyclo delivers much needed airflow to your PCI slots that sometimes tend to be overlooked as major heat sources of your computer.
Constructed of crystal clear acrylic and Blue LED illuminated, the Cyclo also adds some style to your case. So go on and pick up a Thermaltake Cyclo Blue LED Slot Cooler today!
Specifications:

  • Fan Dimensions: 80 x 80 x 13mm
  • Starting Voltage: 6VDC
  • Rated Current: 0.16A
  • Power Input: 1.92W
  • Fan Speed: 22CFM
  • Noise: 21dBA
  • Bearing: Sleeve
  • Connector: 4-pin Molex
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 11431
Product Name Thermaltake Cyclo Blue LED Slot Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Molybdenum copper series - 80800930 - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
L 90 mm (3.52 inch)
W 89.5 mm (3.52 inch)
H 69 mm (2.72 inch)
View Details
Heatsinks - 9033179 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 200 mm (7.87 inch)
W 250 mm (9.84 inch)
H 30 mm (1.18 inch)
View Details