Xoxide Cooler Master MegaFlow 200 Red LED Case Fan 90388

Description
Cooler Master's MegaFlow 200 series case fans are the perfect fans for replacing or adding to their cases. Featuring compatibility with HAF 230mm fan mounts, these versatile fans push twice the CFM of traditional 140mm fans! Specifications: Fan Size: 200mm x 30mm RPM: 700 Noise level: 19 dBA Airflow: 110 CFM Bearing Type: Sleeve Power Connector: 3-pin with included pass-through 4-pin adapter Recommended for the following cases: HAF X, HAF 932, HAF 922, COSMOS S, ATCS 840, CM Storm Sniper. Reported to work with other 200mm fan mounts, such as the Antec 900 case, with some modification. Results may vary.
Description
Cooler Master's MegaFlow 200 series case fans are the perfect fans for replacing or adding to their cases. Featuring compatibility with HAF 230mm fan mounts, these versatile fans push twice the CFM of traditional 140mm fans! Specifications: Fan Size: 200mm x 30mm RPM: 700 Noise level: 19 dBA Airflow: 110 CFM Bearing Type: Sleeve Power Connector: 3-pin with included pass-through 4-pin adapter Recommended for the following cases: HAF X, HAF 932, HAF 922, COSMOS S, ATCS 840, CM Storm Sniper. Reported to work with other 200mm fan mounts, such as the Antec 900 case, with some modification. Results may vary.

Suppliers

Company
Product
Description
Supplier Links
Cooler Master MegaFlow 200 Red LED Case Fan - 90388 - Xoxide
Malvern, PA, USA
Cooler Master MegaFlow 200 Red LED Case Fan
90388
Cooler Master MegaFlow 200 Red LED Case Fan 90388
Cooler Master's MegaFlow 200 series case fans are the perfect fans for replacing or adding to their cases. Featuring compatibility with HAF 230mm fan mounts, these versatile fans push twice the CFM of traditional 140mm fans! Specifications: Fan Size: 200mm x 30mm RPM: 700 Noise level: 19 dBA Airflow: 110 CFM Bearing Type: Sleeve Power Connector: 3-pin with included pass-through 4-pin adapter Recommended for the following cases: HAF X, HAF 932, HAF 922, COSMOS S, ATCS 840, CM Storm Sniper. Reported to work with other 200mm fan mounts, such as the Antec 900 case, with some modification. Results may vary.

Cooler Master's MegaFlow 200 series case fans are the perfect fans for replacing or adding to their cases. Featuring compatibility with HAF 230mm fan mounts, these versatile fans push twice the CFM of traditional 140mm fans!
Specifications:

  • Fan Size: 200mm x 30mm
  • RPM: 700
  • Noise level: 19 dBA
  • Airflow: 110 CFM
  • Bearing Type: Sleeve
  • Power Connector: 3-pin with included pass-through 4-pin adapter
  • Recommended for the following cases: HAF X, HAF 932, HAF 922, COSMOS S, ATCS 840, CM Storm Sniper.
  • Reported to work with other 200mm fan mounts, such as the Antec 900 case, with some modification. Results may vary.
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 90388
Product Name Cooler Master MegaFlow 200 Red LED Case Fan
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 1846732 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 62 mm (2.44 inch)
W 40 mm (1.57 inch)
H 22 mm (0.8661 inch)
View Details
HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers
Forged Heat Sinks - WPL Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 to 70 mm (1.57 to 2.76 inch)
W 40 to 70 mm (1.57 to 2.76 inch)
H 10 to 25 mm (0.3937 to 0.9843 inch)
View Details