Noctua's new NH-C12P SE14 represents the next step up from the wildly popular NH-C12P. Featuring the NF-P14 140mm fan and Noctua's SecuFirm2 mounting system, as well as the usual low-noise and ultra-low noise adapters, this impressive cooler provides excellent performance with minimal impact to your eardrums! Specifications:
Compatibility: Intel sockets: 775, 1156, 1366 AMD sockets: AM2, AM2+, AM3 (backplate required)
Dimensions: 114mm (h) x 140mm (w) x 152mm (l)
Weight: 730 g
Material: Copper base and heatpipes, aluminium cooling fins, soldered joints & nickel plating
Fan Speed: 1200 RPM
Airflow: 110.3 m³/h
Noise level: 19.6 dBA
Bearing type: SSO
Noctua's new NH-C12P SE14 represents the next step up from the wildly popular NH-C12P. Featuring the NF-P14 140mm fan and Noctua's SecuFirm2 mounting system, as well as the usual low-noise and ultra-low noise adapters, this impressive cooler provides excellent performance with minimal impact to your eardrums!
Specifications:
- Compatibility:
Intel sockets: 775, 1156, 1366
AMD sockets: AM2, AM2+, AM3 (backplate required)
- Dimensions: 114mm (h) x 140mm (w) x 152mm (l)
- Weight: 730 g
- Material: Copper base and heatpipes, aluminium cooling fins, soldered joints & nickel plating
- Fan Speed: 1200 RPM
- Airflow: 110.3 m³/h
- Noise level: 19.6 dBA
- Bearing type: SSO