Xoxide Neon Crab Memory Cooler 12432

Description
Memory heat problems got you down in the dumps? This innovative memory cooler not only cools your RAM modules and the surrounding components, but it looks darn cool too. A unique crab inspired design constructed of clear acrylic, and illuminated with blue LEDs sets this cooler in a league of its own from the rest of the other boring old memory coolers. So the next time someone tells you to cheer up, tell them you’d rather be crabby with the Neon Crab Memory Cooler! Dimensions: 160 x 45 x 50mm Bearing Type: Ever Lubricate Bearing Speed: 4500 RPM +/- 10% Noise: <20 dBA Material: Plastic Rated Voltage: 12V DC Features: Fantastic design to decorate your PC Cools RAM modules and surrounding components Easy installation Unique “Ever Lubricate Bearing” Long life design Specifications: Dimensions: 160 x 45 x 50mm Fan Size: 40 x 40 x 10mm x2 Base Material: Plastic Speed: 4500RPM +/- 10% Noise Level: < 20dBA Rated Voltage: 12VDC Give the gift of crabs! Neon Crab Memory Coolers make a great gift for your special case modder! NOTE: Contains crazy blinky flashy tripping psychedelic eyes. Think Hypnotoad!
Description
Memory heat problems got you down in the dumps? This innovative memory cooler not only cools your RAM modules and the surrounding components, but it looks darn cool too. A unique crab inspired design constructed of clear acrylic, and illuminated with blue LEDs sets this cooler in a league of its own from the rest of the other boring old memory coolers. So the next time someone tells you to cheer up, tell them you’d rather be crabby with the Neon Crab Memory Cooler! Dimensions: 160 x 45 x 50mm Bearing Type: Ever Lubricate Bearing Speed: 4500 RPM +/- 10% Noise: <20 dBA Material: Plastic Rated Voltage: 12V DC Features: Fantastic design to decorate your PC Cools RAM modules and surrounding components Easy installation Unique “Ever Lubricate Bearing” Long life design Specifications: Dimensions: 160 x 45 x 50mm Fan Size: 40 x 40 x 10mm x2 Base Material: Plastic Speed: 4500RPM +/- 10% Noise Level: < 20dBA Rated Voltage: 12VDC Give the gift of crabs! Neon Crab Memory Coolers make a great gift for your special case modder! NOTE: Contains crazy blinky flashy tripping psychedelic eyes. Think Hypnotoad!

Suppliers

Company
Product
Description
Supplier Links
Neon Crab Memory Cooler - 12432 - Xoxide
Malvern, PA, USA
Neon Crab Memory Cooler
12432
Neon Crab Memory Cooler 12432
Memory heat problems got you down in the dumps? This innovative memory cooler not only cools your RAM modules and the surrounding components, but it looks darn cool too. A unique crab inspired design constructed of clear acrylic, and illuminated with blue LEDs sets this cooler in a league of its own from the rest of the other boring old memory coolers. So the next time someone tells you to cheer up, tell them you’d rather be crabby with the Neon Crab Memory Cooler! Dimensions: 160 x 45 x 50mm Bearing Type: Ever Lubricate Bearing Speed: 4500 RPM +/- 10% Noise: <20 dBA Material: Plastic Rated Voltage: 12V DC Features: Fantastic design to decorate your PC Cools RAM modules and surrounding components Easy installation Unique “Ever Lubricate Bearing” Long life design Specifications: Dimensions: 160 x 45 x 50mm Fan Size: 40 x 40 x 10mm x2 Base Material: Plastic Speed: 4500RPM +/- 10% Noise Level: < 20dBA Rated Voltage: 12VDC Give the gift of crabs! Neon Crab Memory Coolers make a great gift for your special case modder! NOTE: Contains crazy blinky flashy tripping psychedelic eyes. Think Hypnotoad!

Memory heat problems got you down in the dumps? This innovative memory cooler not only cools your RAM modules and the surrounding components, but it looks darn cool too. A unique crab inspired design constructed of clear acrylic, and illuminated with blue LEDs sets this cooler in a league of its own from the rest of the other boring old memory coolers. So the next time someone tells you to cheer up, tell them you’d rather be crabby with the Neon Crab Memory Cooler!

Dimensions:160 x 45 x 50mmBearing Type:Ever Lubricate Bearing
Speed:4500 RPM +/- 10%Noise:<20 dBA
Material:PlasticRated Voltage:12V DC

Features:

  • Fantastic design to decorate your PC
  • Cools RAM modules and surrounding components
  • Easy installation
  • Unique “Ever Lubricate Bearing”
  • Long life design

Specifications:

  • Dimensions: 160 x 45 x 50mm
  • Fan Size: 40 x 40 x 10mm x2
  • Base Material: Plastic
  • Speed: 4500RPM +/- 10%
  • Noise Level: < 20dBA
  • Rated Voltage: 12VDC

Give the gift of crabs! Neon Crab Memory Coolers make a great gift for your special case modder!
NOTE: Contains crazy blinky flashy tripping psychedelic eyes. Think Hypnotoad!

Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 12432
Product Name Neon Crab Memory Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Aluminum Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
Heatsinks - 9033153 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 150 mm (5.91 inch)
W 150 mm (5.91 inch)
H 25 mm (0.9843 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details