Xoxide Cooler Master 4 in 3 HDD Module Device 70449

Description
Features: Convert the three 5.25" drive bays into a four 3.5” HDD module with 12cm sleeve bearing cooling fan Compatible with ATX case with three 5.25" drive bays Ideal for CM Stacker series and other cases Specifications: Model STB-3T4-E3-GP Dimension (W)153 x (H)129 x (D)184 mm Material Body: Aluminum / Bezel : ABS Cooling System One 120x120x25 mm Blue LED fan, 1200 rpm, 22 dBA Application COSMOS / CM Stacker 83X / Centurion 534 / CM690
Description
Features: Convert the three 5.25" drive bays into a four 3.5” HDD module with 12cm sleeve bearing cooling fan Compatible with ATX case with three 5.25" drive bays Ideal for CM Stacker series and other cases Specifications: Model STB-3T4-E3-GP Dimension (W)153 x (H)129 x (D)184 mm Material Body: Aluminum / Bezel : ABS Cooling System One 120x120x25 mm Blue LED fan, 1200 rpm, 22 dBA Application COSMOS / CM Stacker 83X / Centurion 534 / CM690

Suppliers

Company
Product
Description
Supplier Links
Cooler Master 4 in 3 HDD Module Device - 70449 - Xoxide
Malvern, PA, USA
Cooler Master 4 in 3 HDD Module Device
70449
Cooler Master 4 in 3 HDD Module Device 70449
Features: Convert the three 5.25" drive bays into a four 3.5” HDD module with 12cm sleeve bearing cooling fan Compatible with ATX case with three 5.25" drive bays Ideal for CM Stacker series and other cases Specifications: Model STB-3T4-E3-GP Dimension (W)153 x (H)129 x (D)184 mm Material Body: Aluminum / Bezel : ABS Cooling System One 120x120x25 mm Blue LED fan, 1200 rpm, 22 dBA Application COSMOS / CM Stacker 83X / Centurion 534 / CM690

Features:

  • Convert the three 5.25" drive bays into a four 3.5” HDD module with 12cm sleeve bearing cooling fan
  • Compatible with ATX case with three 5.25" drive bays
  • Ideal for CM Stacker series and other cases

Specifications:

ModelSTB-3T4-E3-GP
Dimension(W)153 x (H)129 x (D)184 mm
MaterialBody: Aluminum / Bezel : ABS
Cooling SystemOne 120x120x25 mm Blue LED fan, 1200 rpm, 22 dBA
ApplicationCOSMOS / CM Stacker 83X / Centurion 534 / CM690
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70449
Product Name Cooler Master 4 in 3 HDD Module Device
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details
Heatsinks - 1235617 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 12 mm (0.4862 inch)
W 12.35 mm (0.4862 inch)
H 10 mm (0.3937 inch)
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details