Offering a tool-free design, a transparent side window, and an insanely high amount of cooling, you can count on the Cooler Master HAF 932 High Air Flow Case to make your fellow gamers stop, drop, and drool. Boasting a stunning outer design, the case is highlighted by a grid-shape transparent acrylic side window that offers a fantastic view of the advanced system's roomy interior. While it's unique design is more than enough to suck you in, it's the incredible performance that harbors inside that will really make you take notice. The case comes with removable HDD racks which feature anti-vibration pads for easy assembly and reduced noise. For enhanced ease-of-use, the Cooler Master HAF 932 also comes with tool-free clips (for add-on card installation) and retaining holes for simple insertion of CPU coolers. For water cooling enthusiasts, the retaining holes are located in the rear of the system, providing perfect placement for your liquid cooling kit. The top panel features an upper fill port that will easily allow you to insert your liquid coolant. The top panel also includes a recessed platform that provides simple storage for your additional flash drives and computer accessories.
Case Size:
Full Tower
Fans:
3 x 230mm Fans, 1 x 140mm Fan
Material:
SECC, Plastic
Dimensions:
9.0" x 21.5" x 22.7"
Side Panel:
Window
Drive Bays:
6 x External 5.25" / 5 x Internal 3.5"
Expansion Slots:
7 + 1
I/O Ports:
4 x USB, 1 x Firewire, eSATA, Mic, Audio
Motherboard Support:
Micro-ATX, ATX, E-ATX
Power Supply:
Optional Features:
Grid-shape Transparent Acrylic Side Window
Patented Button Design for Easy Maintenance
Easy Access to Liquid Coolant Fill Port
Meshed Back Slot for Providing Passive Cooling
Tough & Durable Casing for Outstanding Protection
Removable HDD Racks & Cable Management System
Top Platform for Storage of Smaller Flash Drives & Accessories
Independent Air Intake Designed for Bottom-Mounted PSU Specifications:
Model: RC-932-KKN1-GP
Color: Black
Dimensions: 9.0" X (H)21.5" X (D)22.7"
Weight: 29.1 lbs
Motherboards: Micro - ATX / ATX / E-ATX (does not support Dual Xeon Nocona)
5.25" Drive Bay: 6 (without the use of
Offering a tool-free design, a transparent side window, and an insanely high amount of cooling, you can count on the Cooler Master HAF 932 High Air Flow Case to make your fellow gamers stop, drop, and drool. Boasting a stunning outer design, the case is highlighted by a grid-shape transparent acrylic side window that offers a fantastic view of the advanced system's roomy interior.
While it's unique design is more than enough to suck you in, it's the incredible performance that harbors inside that will really make you take notice. The case comes with removable HDD racks which feature anti-vibration pads for easy assembly and reduced noise. For enhanced ease-of-use, the Cooler Master HAF 932 also comes with tool-free clips (for add-on card installation) and retaining holes for simple insertion of CPU coolers.
For water cooling enthusiasts, the retaining holes are located in the rear of the system, providing perfect placement for your liquid cooling kit. The top panel features an upper fill port that will easily allow you to insert your liquid coolant. The top panel also includes a recessed platform that provides simple storage for your additional flash drives and computer accessories.
| Case Size: | Full Tower | Fans: | 3 x 230mm Fans, 1 x 140mm Fan |
| Material: | SECC, Plastic | Dimensions: | 9.0" x 21.5" x 22.7" |
| Side Panel: | Window | Drive Bays: | 6 x External 5.25" / 5 x Internal 3.5" |
| Expansion Slots: | 7 + 1 | I/O Ports: | 4 x USB, 1 x Firewire, eSATA, Mic, Audio |
| Motherboard Support: | Micro-ATX, ATX, E-ATX | Power Supply: | Optional |
Features:
- Grid-shape Transparent Acrylic Side Window
- Patented Button Design for Easy Maintenance
- Easy Access to Liquid Coolant Fill Port
- Meshed Back Slot for Providing Passive Cooling
- Tough & Durable Casing for Outstanding Protection
- Removable HDD Racks & Cable Management System
- Top Platform for Storage of Smaller Flash Drives & Accessories
- Independent Air Intake Designed for Bottom-Mounted PSU
Specifications:
- Model: RC-932-KKN1-GP
- Color: Black
- Dimensions: 9.0" X (H)21.5" X (D)22.7"
- Weight: 29.1 lbs
- Motherboards: Micro - ATX / ATX / E-ATX (does not support Dual Xeon Nocona)
- 5.25" Drive Bay: 6 (without the use of