The Mine 2 high-end CPU cooler is equipped with eight heat pipes, which are arranged in a double-tower design. Intake airflows as well as exhale airflows are optimized to provide the maximum performance at overclocking the CPU. New back-plate F.M.S.B.3 is attached for a stable and save mounting on the motherboard. The Slip Stream 140 PWM & V.R. fan allows the users to choose the PWM function or V.R. (manual fan controller) mode to fulfill from the silent peration to high performance operation. Up to 3 fans can be mounted onto this heatsink.
Features:
Mid Ship Layout & Multi Fan Mount Structure
By placing the fan in between the 2 heatsink tower, intake airflows as well as exhale airflows are optimized to provide the maximum performance. Furthermore, the lower part of the installed fan is designed to cool the devices around the CPU socket, such as VRM. By purchasing the separately sold fan clips, up to 3 fans can be mounted onto this heatsink.
F.M.S.B.3 Backplate-System
Improved Scythe original back-plate names F.M.S.B.3 (Flip Mount Super Back-plate 3), the compatibility has been maximized as well as achieving the solid mounting of the cooler onto the motherboard.
Slip Stream 140 PWM & V.R.
Users can select to choose the PWM function or V.R. (manual fan controller) mode to fulfill from the silent peration to high performance operation. By turning the build-in controller knob towards low or high position, users can adjust the PWM speed operation range or the manual fan controller speed range as mentioned on the specifications.
Specifications:
Model Name:
Mine 2 CPU Cooler
Model No.:
SCMN-2000
Manufacturer:
Scythe Co., Ltd. Japan
Compatibility:
Intel®:
Sockel T / LGA775
Sockel LGA1155
Sockel LGA1156
Sockel LGA1366
AMD®:
Sockel AM2
Sockel AM2+
Sockel AM3
Dimensions:
130x 143 x 160 mm / 5.12 x 5.63 x 6.30 in
Weight Included Fan:
1,150 g / 40.57 oz.
Accessory:
Back-Plate, Mounting Screws, Metal Assembly Clips, Pair of Fan Clips, Thermal Grease, Rubber, Installation Guide
Material of Base Plate:
Nickel-plated copper (more information)
Fan-Specifications:
Model Name
Slip Stream 140 PWM & V.R.
Model No.
SM1425SL12HPVS
Fan Dimensions
140 x 140 x 25 mm / 5.51 x 5.51 x 0.98 in
Fan Speed
PWM Max. Band 650 (±250) ~ 1,700 rpm (±10%)
PWM Min. Band 500 (±250) ~ 1,200 rpm (±10%)
V.R. Band 500
| Xoxide | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | 70499 |
| Product Name | Scythe Mine 2 CPU Cooler |