Xoxide Cooler Master NV690 nVIDIA Case 90375

Description
It's not easy being green, unless of course, you're the Cooler Master NV690 nVIDIA Case. With impressive looks, functionality, and performance that's sure to make your fellow LAN-goers shake and drool, it's easy to see why this gorgeous Cooler Master case has been highlighted with the color of envy. This nVIDIA SLI certified chassis is built to accommodate up to six 120mm fans, allowing a huge helping of high-efficiency ventilation. Allowing easy assembly, the NV690 provides a host of removable HDD racks (with anti-vibration pads) and a cable management design for better cable routing and a cleaner appearance. This ease-of-use functionality is highlighted by a tool-free, user-friendly design for quick maintenance and upgrade of your interior components. Case Size: Mid Tower Fans: 2 x 120mm Fans (1 x Green LED) Material: SECC Steel Dimensions: 20.6" x 19" x 8.4" Side Panel: Window Drive Bays: 5 x External 5.25" / 1 x External 3.5" 5 x HDD Support Expansion Slots: 7 I/O Ports: 2 x USB2.0, 1 x Firewire, MIC, eSATA, SPK Motherboard Support: ATX, Micro-ATX Power Supply: Optional Features: nVIDIA SLI Certified Chassis Can Accommodate Up to Six 120mm Fans High Efficiency Ventilation Easy-to-Open Side Panel w/ Thumb Screws Cable Management Design for Better Routing & Appearance Tool-Free Design & Removeable HDD Racks for Quick Maintenance & Upgrade Specifications: Model NV-690C-KWN1-GP Color Black Dimensions: 524.5 x 213 x 482mm Material: Chassis: SECC, Bezel: Metal mesh+ABS Motherboards: ATX, Micro-ATX 5.25" Drive Bay 5 Exposed (without the use of exposed 3.5” drive bay) 3.5" Drive Bay 1 Exposed (converted from one 5.25” drive bay) 5 x HDD Support Cooling System: Front: 120mm green LED fan, 1200 rpm, 21 dBA Rear: 120mm standard fan, 1200 rpm, 21 dBA Top : 2 x 120mm or 140mm fans (optional) Bottom: 1 x 120mm fan (optional) Side : 120mm standard fan / 1 x 80mm fan (optional) I/O Panel: 2 x USB2.0, 1 x Firewire, MIC, 1 x eSATA, 1 x SPK (Intel HD /AC’ 97 Audio) 7 x Expansion Slots
Description
It's not easy being green, unless of course, you're the Cooler Master NV690 nVIDIA Case. With impressive looks, functionality, and performance that's sure to make your fellow LAN-goers shake and drool, it's easy to see why this gorgeous Cooler Master case has been highlighted with the color of envy. This nVIDIA SLI certified chassis is built to accommodate up to six 120mm fans, allowing a huge helping of high-efficiency ventilation. Allowing easy assembly, the NV690 provides a host of removable HDD racks (with anti-vibration pads) and a cable management design for better cable routing and a cleaner appearance. This ease-of-use functionality is highlighted by a tool-free, user-friendly design for quick maintenance and upgrade of your interior components. Case Size: Mid Tower Fans: 2 x 120mm Fans (1 x Green LED) Material: SECC Steel Dimensions: 20.6" x 19" x 8.4" Side Panel: Window Drive Bays: 5 x External 5.25" / 1 x External 3.5" 5 x HDD Support Expansion Slots: 7 I/O Ports: 2 x USB2.0, 1 x Firewire, MIC, eSATA, SPK Motherboard Support: ATX, Micro-ATX Power Supply: Optional Features: nVIDIA SLI Certified Chassis Can Accommodate Up to Six 120mm Fans High Efficiency Ventilation Easy-to-Open Side Panel w/ Thumb Screws Cable Management Design for Better Routing & Appearance Tool-Free Design & Removeable HDD Racks for Quick Maintenance & Upgrade Specifications: Model NV-690C-KWN1-GP Color Black Dimensions: 524.5 x 213 x 482mm Material: Chassis: SECC, Bezel: Metal mesh+ABS Motherboards: ATX, Micro-ATX 5.25" Drive Bay 5 Exposed (without the use of exposed 3.5” drive bay) 3.5" Drive Bay 1 Exposed (converted from one 5.25” drive bay) 5 x HDD Support Cooling System: Front: 120mm green LED fan, 1200 rpm, 21 dBA Rear: 120mm standard fan, 1200 rpm, 21 dBA Top : 2 x 120mm or 140mm fans (optional) Bottom: 1 x 120mm fan (optional) Side : 120mm standard fan / 1 x 80mm fan (optional) I/O Panel: 2 x USB2.0, 1 x Firewire, MIC, 1 x eSATA, 1 x SPK (Intel HD /AC’ 97 Audio) 7 x Expansion Slots

Suppliers

Company
Product
Description
Supplier Links
Cooler Master NV690 nVIDIA Case - 90375 - Xoxide
Malvern, PA, USA
Cooler Master NV690 nVIDIA Case
90375
Cooler Master NV690 nVIDIA Case 90375
It's not easy being green, unless of course, you're the Cooler Master NV690 nVIDIA Case. With impressive looks, functionality, and performance that's sure to make your fellow LAN-goers shake and drool, it's easy to see why this gorgeous Cooler Master case has been highlighted with the color of envy. This nVIDIA SLI certified chassis is built to accommodate up to six 120mm fans, allowing a huge helping of high-efficiency ventilation. Allowing easy assembly, the NV690 provides a host of removable HDD racks (with anti-vibration pads) and a cable management design for better cable routing and a cleaner appearance. This ease-of-use functionality is highlighted by a tool-free, user-friendly design for quick maintenance and upgrade of your interior components. Case Size: Mid Tower Fans: 2 x 120mm Fans (1 x Green LED) Material: SECC Steel Dimensions: 20.6" x 19" x 8.4" Side Panel: Window Drive Bays: 5 x External 5.25" / 1 x External 3.5" 5 x HDD Support Expansion Slots: 7 I/O Ports: 2 x USB2.0, 1 x Firewire, MIC, eSATA, SPK Motherboard Support: ATX, Micro-ATX Power Supply: Optional Features: nVIDIA SLI Certified Chassis Can Accommodate Up to Six 120mm Fans High Efficiency Ventilation Easy-to-Open Side Panel w/ Thumb Screws Cable Management Design for Better Routing & Appearance Tool-Free Design & Removeable HDD Racks for Quick Maintenance & Upgrade Specifications: Model NV-690C-KWN1-GP Color Black Dimensions: 524.5 x 213 x 482mm Material: Chassis: SECC, Bezel: Metal mesh+ABS Motherboards: ATX, Micro-ATX 5.25" Drive Bay 5 Exposed (without the use of exposed 3.5” drive bay) 3.5" Drive Bay 1 Exposed (converted from one 5.25” drive bay) 5 x HDD Support Cooling System: Front: 120mm green LED fan, 1200 rpm, 21 dBA Rear: 120mm standard fan, 1200 rpm, 21 dBA Top : 2 x 120mm or 140mm fans (optional) Bottom: 1 x 120mm fan (optional) Side : 120mm standard fan / 1 x 80mm fan (optional) I/O Panel: 2 x USB2.0, 1 x Firewire, MIC, 1 x eSATA, 1 x SPK (Intel HD /AC’ 97 Audio) 7 x Expansion Slots

It's not easy being green, unless of course, you're the Cooler Master NV690 nVIDIA Case. With impressive looks, functionality, and performance that's sure to make your fellow LAN-goers shake and drool, it's easy to see why this gorgeous Cooler Master case has been highlighted with the color of envy.
This nVIDIA SLI certified chassis is built to accommodate up to six 120mm fans, allowing a huge helping of high-efficiency ventilation. Allowing easy assembly, the NV690 provides a host of removable HDD racks (with anti-vibration pads) and a cable management design for better cable routing and a cleaner appearance. This ease-of-use functionality is highlighted by a tool-free, user-friendly design for quick maintenance and upgrade of your interior components.

Case Size:Mid TowerFans:2 x 120mm Fans (1 x Green LED)
Material:SECC SteelDimensions:20.6" x 19" x 8.4"
Side Panel:WindowDrive Bays:
  • 5 x External 5.25" / 1 x External 3.5"
  • 5 x HDD Support
Expansion Slots:7I/O Ports:2 x USB2.0, 1 x Firewire, MIC, eSATA, SPK
Motherboard Support:ATX, Micro-ATXPower Supply:Optional

Features:

  • nVIDIA SLI Certified Chassis
  • Can Accommodate Up to Six 120mm Fans
  • High Efficiency Ventilation
  • Easy-to-Open Side Panel w/ Thumb Screws
  • Cable Management Design for Better Routing & Appearance
  • Tool-Free Design & Removeable HDD Racks for Quick Maintenance & Upgrade

Specifications:

  • Model NV-690C-KWN1-GP
  • Color Black
  • Dimensions: 524.5 x 213 x 482mm
  • Material: Chassis: SECC, Bezel: Metal mesh+ABS
  • Motherboards: ATX, Micro-ATX
  • 5.25" Drive Bay 5 Exposed (without the use of exposed 3.5” drive bay)
  • 3.5" Drive Bay 1 Exposed (converted from one 5.25” drive bay)
  • 5 x HDD Support
  • Cooling System:
    • Front: 120mm green LED fan, 1200 rpm, 21 dBA
    • Rear: 120mm standard fan, 1200 rpm, 21 dBA
    • Top : 2 x 120mm or 140mm fans (optional)
    • Bottom: 1 x 120mm fan (optional)
    • Side : 120mm standard fan / 1 x 80mm fan (optional)
  • I/O Panel: 2 x USB2.0, 1 x Firewire, MIC, 1 x eSATA, 1 x SPK (Intel HD /AC’ 97 Audio)
  • 7 x Expansion Slots
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 90375
Product Name Cooler Master NV690 nVIDIA Case
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details
Passive Telecom Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details