Xoxide Datasheets for Industrial Greases
Industrial greases are thickened gels that consist of natural, synthetic, or semi-synthetic substances. They do not run off surfaces and are used in a variety of lubrication, sealing, and exclusion applications.
Industrial Greases: Learn more
| Product Name | Notes |
|---|---|
| Best Performance Maximizes heat transfer by eliminating any minute air gaps between the heat source and the heat sink caused by their irregular surfaces. High-performance thermal grease with excellent heat... | |
| PTI-G3606 is Silicon-base thermal grease with excellent heat-conductive filler and effective thermal grease for any heat sink device where efficient cooling is required, such as CPU power transistor, and SCRs... | |
| Introducing the EVGA Frostbite Thermal Grease, the world's first thermal paste validated for extreme overclockers as well as everyday users. The high conductivity ensures maximum thermal transfer for the absolute... |