Xoxide Kingwin XT-964 CPU Cooler 14192

Description
Infused with Heat Pipe Touch Chip Technology, the Kingwin XT-964 CPU Cooler is one easy-to-install component that is made to help cool the interior of your case and up the ante of your PC's current performance. This Kingwin CPU Cooler comes with a 4 Copper High Performance U Type Heatpipes Touch, an aluminum fin, and a 92mm NDB fan. Extremely lightweight, the Kingwin XT-1264 is incredibly simple to install into your current case through the use of its Universal Application, which includes a 1366 / LGA775 push-pin & a AM2 / K8 Tool-Less Clip. Features: 4-Piece High Performance U Type Heat-pipe Touch w/ CPU Chip Lightweight & Easy to Install H.T.C. (Heat-pipe Touch Chip) Technology 4 Copper Heatpipes & Aluminum Fin 92mm NDB Fan Tool-Free Clip Universal Application: 1366 / LGA775 push-pin & AM2 / K8 Tool-Less Clip Compatibility: Intel: Socket 1366 / 775 / Core i7 / Core 2 Extreme / Quad / Duo / Pentium Extreme Edition / Celeron D AMD: Socket AM2 / 754 / 939 / 940 / Athlon 64 / FX / X2 / Opteron / Sempron Specifications: Model: XT-964 Fan: Fan Speed: XT-964 Dimension: 92mm x 74mm x 113mm Heat Sink: Material: Aluminum Alloy Base: Copper (Heat-pipe Touch Chip) Heat-Pipe: Φ 6 x 4 Dimension (W) x (H) x (D) mm: 92 x 92 x 25 PWM fan Voltage Rating (V): 12V Speed (R.P.M.): 700 ~2700 RPM Bearing Type: N.D.B. Bearing Air Flow (CFM): 48.5~58.69 CFM Static Pressure (mmAQ): 2.60~3.15 mmAQ Life Expectance (hrs): 60,000 Hrs. Noise Level (dBA): 32.62~35.89 dBA Connector: 4 Pin with PWM Weight(g): 420g (w/fan)
Description
Infused with Heat Pipe Touch Chip Technology, the Kingwin XT-964 CPU Cooler is one easy-to-install component that is made to help cool the interior of your case and up the ante of your PC's current performance. This Kingwin CPU Cooler comes with a 4 Copper High Performance U Type Heatpipes Touch, an aluminum fin, and a 92mm NDB fan. Extremely lightweight, the Kingwin XT-1264 is incredibly simple to install into your current case through the use of its Universal Application, which includes a 1366 / LGA775 push-pin & a AM2 / K8 Tool-Less Clip. Features: 4-Piece High Performance U Type Heat-pipe Touch w/ CPU Chip Lightweight & Easy to Install H.T.C. (Heat-pipe Touch Chip) Technology 4 Copper Heatpipes & Aluminum Fin 92mm NDB Fan Tool-Free Clip Universal Application: 1366 / LGA775 push-pin & AM2 / K8 Tool-Less Clip Compatibility: Intel: Socket 1366 / 775 / Core i7 / Core 2 Extreme / Quad / Duo / Pentium Extreme Edition / Celeron D AMD: Socket AM2 / 754 / 939 / 940 / Athlon 64 / FX / X2 / Opteron / Sempron Specifications: Model: XT-964 Fan: Fan Speed: XT-964 Dimension: 92mm x 74mm x 113mm Heat Sink: Material: Aluminum Alloy Base: Copper (Heat-pipe Touch Chip) Heat-Pipe: Φ 6 x 4 Dimension (W) x (H) x (D) mm: 92 x 92 x 25 PWM fan Voltage Rating (V): 12V Speed (R.P.M.): 700 ~2700 RPM Bearing Type: N.D.B. Bearing Air Flow (CFM): 48.5~58.69 CFM Static Pressure (mmAQ): 2.60~3.15 mmAQ Life Expectance (hrs): 60,000 Hrs. Noise Level (dBA): 32.62~35.89 dBA Connector: 4 Pin with PWM Weight(g): 420g (w/fan)

Suppliers

Company
Product
Description
Supplier Links
Kingwin XT-964 CPU Cooler - 14192 - Xoxide
Malvern, PA, USA
Kingwin XT-964 CPU Cooler
14192
Kingwin XT-964 CPU Cooler 14192
Infused with Heat Pipe Touch Chip Technology, the Kingwin XT-964 CPU Cooler is one easy-to-install component that is made to help cool the interior of your case and up the ante of your PC's current performance. This Kingwin CPU Cooler comes with a 4 Copper High Performance U Type Heatpipes Touch, an aluminum fin, and a 92mm NDB fan. Extremely lightweight, the Kingwin XT-1264 is incredibly simple to install into your current case through the use of its Universal Application, which includes a 1366 / LGA775 push-pin & a AM2 / K8 Tool-Less Clip. Features: 4-Piece High Performance U Type Heat-pipe Touch w/ CPU Chip Lightweight & Easy to Install H.T.C. (Heat-pipe Touch Chip) Technology 4 Copper Heatpipes & Aluminum Fin 92mm NDB Fan Tool-Free Clip Universal Application: 1366 / LGA775 push-pin & AM2 / K8 Tool-Less Clip Compatibility: Intel: Socket 1366 / 775 / Core i7 / Core 2 Extreme / Quad / Duo / Pentium Extreme Edition / Celeron D AMD: Socket AM2 / 754 / 939 / 940 / Athlon 64 / FX / X2 / Opteron / Sempron Specifications: Model: XT-964 Fan: Fan Speed: XT-964 Dimension: 92mm x 74mm x 113mm Heat Sink: Material: Aluminum Alloy Base: Copper (Heat-pipe Touch Chip) Heat-Pipe: Φ 6 x 4 Dimension (W) x (H) x (D) mm: 92 x 92 x 25 PWM fan Voltage Rating (V): 12V Speed (R.P.M.): 700 ~2700 RPM Bearing Type: N.D.B. Bearing Air Flow (CFM): 48.5~58.69 CFM Static Pressure (mmAQ): 2.60~3.15 mmAQ Life Expectance (hrs): 60,000 Hrs. Noise Level (dBA): 32.62~35.89 dBA Connector: 4 Pin with PWM Weight(g): 420g (w/fan)

Infused with Heat Pipe Touch Chip Technology, the Kingwin XT-964 CPU Cooler is one easy-to-install component that is made to help cool the interior of your case and up the ante of your PC's current performance. This Kingwin CPU Cooler comes with a 4 Copper High Performance U Type Heatpipes Touch, an aluminum fin, and a 92mm NDB fan. Extremely lightweight, the Kingwin XT-1264 is incredibly simple to install into your current case through the use of its Universal Application, which includes a 1366 / LGA775 push-pin & a AM2 / K8 Tool-Less Clip.
Features:

  • 4-Piece High Performance U Type Heat-pipe Touch w/ CPU Chip
  • Lightweight & Easy to Install
  • H.T.C. (Heat-pipe Touch Chip) Technology
  • 4 Copper Heatpipes & Aluminum Fin
  • 92mm NDB Fan
  • Tool-Free Clip
  • Universal Application: 1366 / LGA775 push-pin & AM2 / K8 Tool-Less Clip

Compatibility:

  • Intel: Socket 1366 / 775 / Core i7 / Core 2 Extreme / Quad / Duo / Pentium Extreme Edition / Celeron D
  • AMD: Socket AM2 / 754 / 939 / 940 / Athlon 64 / FX / X2 / Opteron / Sempron

Specifications:

  • Model: XT-964
  • Fan:
    • Fan Speed: XT-964
    • Dimension: 92mm x 74mm x 113mm
  • Heat Sink:
    • Material: Aluminum Alloy
    • Base: Copper (Heat-pipe Touch Chip)
    • Heat-Pipe: Φ 6 x 4
    • Dimension (W) x (H) x (D) mm: 92 x 92 x 25 PWM fan
  • Voltage Rating (V): 12V
  • Speed (R.P.M.): 700 ~2700 RPM
  • Bearing Type: N.D.B. Bearing
  • Air Flow (CFM): 48.5~58.69 CFM
  • Static Pressure (mmAQ): 2.60~3.15 mmAQ
  • Life Expectance (hrs): 60,000 Hrs.
  • Noise Level (dBA): 32.62~35.89 dBA
  • Connector: 4 Pin with PWM
  • Weight(g): 420g (w/fan)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 14192
Product Name Kingwin XT-964 CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Cooling Heat Sink Base -  - USUSTK LIMITED
Specs
Device Liquid Cooler
Material Copper
View Details
Heatsinks - 7500885 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 21 mm (0.8268 inch)
W 21 mm (0.8268 inch)
H 9 mm (0.3543 inch)
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details