Xoxide Thermaltake Frio CPU Cooler 12075

Description
Brrrrrr! Thermaltake's Frio CPU cooler keeps it frosty! As the first CPU cooler from Thermaltake that's specifically designed for overclockers, the Frio was made with performance in the spotlight. Equipped with a nickel-plated flat contact surface and five heat pipes, this cooler is as stylish as it is effective. There's also room to stick a second 120mm fan (included) on to increase the cooling capacity beyond the already phenomenal 220W! Specifications: Dimensions: 139(L) x 98(W) x 165(H) mm Material: Aluminum Fins, Aluminum & Copper Base Heatpipe: Ø 8mm x 5 Fan Dimension: 120 x 120 x 25 mm Fan Speed: 1,200 ~ 2,500 RPM Noise Level: 20 ~ 43 dBA Max. Air Flow: 101.6 CFM Max. Air Pressure: 4.2 mmH2O Power Connector: 3 Pin Rated Current: 0.5 A Power Input: 6 W MTBF: 50,000 Hrs @ 40? Weight: 1,042 g Compatibility: Intel sockets 775, 1156, 1366 / AMD sockets AM2, AM2+, AM3
Description
Brrrrrr! Thermaltake's Frio CPU cooler keeps it frosty! As the first CPU cooler from Thermaltake that's specifically designed for overclockers, the Frio was made with performance in the spotlight. Equipped with a nickel-plated flat contact surface and five heat pipes, this cooler is as stylish as it is effective. There's also room to stick a second 120mm fan (included) on to increase the cooling capacity beyond the already phenomenal 220W! Specifications: Dimensions: 139(L) x 98(W) x 165(H) mm Material: Aluminum Fins, Aluminum & Copper Base Heatpipe: Ø 8mm x 5 Fan Dimension: 120 x 120 x 25 mm Fan Speed: 1,200 ~ 2,500 RPM Noise Level: 20 ~ 43 dBA Max. Air Flow: 101.6 CFM Max. Air Pressure: 4.2 mmH2O Power Connector: 3 Pin Rated Current: 0.5 A Power Input: 6 W MTBF: 50,000 Hrs @ 40? Weight: 1,042 g Compatibility: Intel sockets 775, 1156, 1366 / AMD sockets AM2, AM2+, AM3

Suppliers

Company
Product
Description
Supplier Links
Thermaltake Frio CPU Cooler - 12075 - Xoxide
Malvern, PA, USA
Thermaltake Frio CPU Cooler
12075
Thermaltake Frio CPU Cooler 12075
Brrrrrr! Thermaltake's Frio CPU cooler keeps it frosty! As the first CPU cooler from Thermaltake that's specifically designed for overclockers, the Frio was made with performance in the spotlight. Equipped with a nickel-plated flat contact surface and five heat pipes, this cooler is as stylish as it is effective. There's also room to stick a second 120mm fan (included) on to increase the cooling capacity beyond the already phenomenal 220W! Specifications: Dimensions: 139(L) x 98(W) x 165(H) mm Material: Aluminum Fins, Aluminum & Copper Base Heatpipe: Ø 8mm x 5 Fan Dimension: 120 x 120 x 25 mm Fan Speed: 1,200 ~ 2,500 RPM Noise Level: 20 ~ 43 dBA Max. Air Flow: 101.6 CFM Max. Air Pressure: 4.2 mmH2O Power Connector: 3 Pin Rated Current: 0.5 A Power Input: 6 W MTBF: 50,000 Hrs @ 40? Weight: 1,042 g Compatibility: Intel sockets 775, 1156, 1366 / AMD sockets AM2, AM2+, AM3

Brrrrrr! Thermaltake's Frio CPU cooler keeps it frosty! As the first CPU cooler from Thermaltake that's specifically designed for overclockers, the Frio was made with performance in the spotlight. Equipped with a nickel-plated flat contact surface and five heat pipes, this cooler is as stylish as it is effective. There's also room to stick a second 120mm fan (included) on to increase the cooling capacity beyond the already phenomenal 220W!
Specifications:

  • Dimensions: 139(L) x 98(W) x 165(H) mm
  • Material: Aluminum Fins, Aluminum & Copper Base
  • Heatpipe: Ø 8mm x 5
  • Fan Dimension: 120 x 120 x 25 mm
  • Fan Speed: 1,200 ~ 2,500 RPM
  • Noise Level: 20 ~ 43 dBA
  • Max. Air Flow: 101.6 CFM
  • Max. Air Pressure: 4.2 mmH2O
  • Power Connector: 3 Pin
  • Rated Current: 0.5 A
  • Power Input: 6 W
  • MTBF: 50,000 Hrs @ 40?
  • Weight: 1,042 g Compatibility: Intel sockets 775, 1156, 1366 / AMD sockets AM2, AM2+, AM3
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 12075
Product Name Thermaltake Frio CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Cooling Heat Sink Base -  - USUSTK LIMITED
Specs
Device Liquid Cooler
Material Copper
View Details
Relay Heatsinks - 9032958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Panel mount
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details