Xoxide Gelid Solutions LGA-1366 Mounting Bracket for CPU Cooler 100020

Description
The future of PC modding is here. If you ain't ready yet, well, you best get prepared. An ideal accessory for your upgraded PC, this Gelid Solutions LGA-1366 Mounting Clip enables the Silent Spirit CPU Cooler to fit perfectly with Intel’s LGA-1366 socket (also known as Socket B). Specifications: Applications: Intel Socket 1366 Dimensions (mm): 96 x 36 x 38mm Weight (g): 28
Description
The future of PC modding is here. If you ain't ready yet, well, you best get prepared. An ideal accessory for your upgraded PC, this Gelid Solutions LGA-1366 Mounting Clip enables the Silent Spirit CPU Cooler to fit perfectly with Intel’s LGA-1366 socket (also known as Socket B). Specifications: Applications: Intel Socket 1366 Dimensions (mm): 96 x 36 x 38mm Weight (g): 28

Suppliers

Company
Product
Description
Supplier Links
Gelid Solutions LGA-1366 Mounting Bracket for CPU Cooler - 100020 - Xoxide
Malvern, PA, USA
Gelid Solutions LGA-1366 Mounting Bracket for CPU Cooler
100020
Gelid Solutions LGA-1366 Mounting Bracket for CPU Cooler 100020
The future of PC modding is here. If you ain't ready yet, well, you best get prepared. An ideal accessory for your upgraded PC, this Gelid Solutions LGA-1366 Mounting Clip enables the Silent Spirit CPU Cooler to fit perfectly with Intel’s LGA-1366 socket (also known as Socket B). Specifications: Applications: Intel Socket 1366 Dimensions (mm): 96 x 36 x 38mm Weight (g): 28

The future of PC modding is here. If you ain't ready yet, well, you best get prepared. An ideal accessory for your upgraded PC, this Gelid Solutions LGA-1366 Mounting Clip enables the Silent Spirit CPU Cooler to fit perfectly with Intel’s LGA-1366 socket (also known as Socket B).
Specifications:

  • Applications: Intel Socket 1366
  • Dimensions (mm): 96 x 36 x 38mm
  • Weight (g): 28
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 100020
Product Name Gelid Solutions LGA-1366 Mounting Bracket for CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 1235639 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 50 mm (1.97 inch)
W 50 mm (1.97 inch)
H 12 mm (0.4724 inch)
View Details
HS Series Heat Sinks HS073 - HS073 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.7000 °C / W
View Details
2 suppliers
Die Casting Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details