We'd call this "the new hotness," but the word "hot" doesn't belong anywhere NEAR this thing! Noctua's beastly new NH-D14 has already won several awards (including TheBestCaseScenario.
com's coveted Editor's Choice Award) and for good reason! The NH-D14 outperforms virtually every other air cooler on the market, even besting Corsair's H50 water cooling system at idle! This enormous nickel-plated copper cooler features two pre-installed fans to whisk heat away from the aluminum fins, and Noctua even includes mounting screws and rubber fan mounts in case you'd like to use them as case fans instead! They also include the requisite Low Noise and Ultra-Low Noise adapters to scale down the RPMs for even quieter operation. Since silence is a major goal in all of Noctua's products, it's not surprising to learn that there are strips of silicone embedded in the cooler fins to minimize vibration from the pre-installed fans. They also cram a tube of NT-H1 thermal compound and an installation tool into the box, so you'll have everything you need to install this bad boy as soon as you open it. The NH-D14 is compatible with all modern CPU sockets, including LGA 1366 and 1156 on the Intel front and AM3 on AMD's side, and includes separate instruction booklets for each brand. Specifications:
Dimensions: 160mm x 140mm x 158mm
Weight: 1240g
Material: Nickel-plated copper base & heatpipes, aluminum cooling fins
Included Fans: 120mm (NF-12P) & 140mm (NF-14P)
Noise level: 12.6 dBA - 19.8 dBA
RPM: 900 - 1200 (NF-14P) / 1300 (NF-12P)
Airflow: 37.34 CFM (NF-P12) / 49.29 CFM (NF-14P) - 54.36 CFM (NF-12P) / 64.96 CFM (NF-14P)
Compatibility:
Intel: LGA 1366, 1156, 775
AMD: AM2, AM2+, AM3
Includes: NT-H1 Thermal Compound, fan mounting hardware, rubber fan mounts, installation tool, 3-pin splitter, Low and Ultra-Low Noise Adapters, backplate and mounting hardware, Noctua case badge, instructions.
We'd call this "the new hotness," but the word "hot" doesn't belong anywhere NEAR this thing! Noctua's beastly new NH-D14 has already won several awards (including TheBestCaseScenario.com's coveted Editor's Choice Award) and for good reason! The NH-D14 outperforms virtually every other air cooler on the market, even besting Corsair's H50 water cooling system at idle! This enormous nickel-plated copper cooler features two pre-installed fans to whisk heat away from the aluminum fins, and Noctua even includes mounting screws and rubber fan mounts in case you'd like to use them as case fans instead! They also include the requisite Low Noise and Ultra-Low Noise adapters to scale down the RPMs for even quieter operation. Since silence is a major goal in all of Noctua's products, it's not surprising to learn that there are strips of silicone embedded in the cooler fins to minimize vibration from the pre-installed fans. They also cram a tube of NT-H1 thermal compound and an installation tool into the box, so you'll have everything you need to install this bad boy as soon as you open it. The NH-D14 is compatible with all modern CPU sockets, including LGA 1366 and 1156 on the Intel front and AM3 on AMD's side, and includes separate instruction booklets for each brand.
Specifications:
- Dimensions: 160mm x 140mm x 158mm
- Weight: 1240g
- Material: Nickel-plated copper base & heatpipes, aluminum cooling fins
- Included Fans: 120mm (NF-12P) & 140mm (NF-14P)
- Noise level: 12.6 dBA - 19.8 dBA
- RPM: 900 - 1200 (NF-14P) / 1300 (NF-12P)
- Airflow: 37.34 CFM (NF-P12) / 49.29 CFM (NF-14P) - 54.36 CFM (NF-12P) / 64.96 CFM (NF-14P)
- Compatibility:
- Intel: LGA 1366, 1156, 775
- AMD: AM2, AM2+, AM3
- Includes: NT-H1 Thermal Compound, fan mounting hardware, rubber fan mounts, installation tool, 3-pin splitter, Low and Ultra-Low Noise Adapters, backplate and mounting hardware, Noctua case badge, instructions.