Xoxide Gelid Slim Silence iPlus CPU Cooler 70709

Description
Features: 1U Cooler Height (28mm) High Performance Heatpipe Premium Copper Plate Silent PWM Fan with Ball Bearing High Airflow 5 Years Warranty INCLUDED: Pre-applied high performance GC-2 thermal compound Air Flow (CFM): 25.8 Bearing: Ball Bearing Cable Length (mm): 250 Current (A): 0.20 DC Voltage (V): 12 Fan Dimensions (mm): 75 (dia) x 15 (h) Fan Speed (RPM): 1200 - 2600 Heat Sink Dimensions (mm): 95 (l) x 93.5 (w) x 28 (h) Life Time MTTF at 40C (h) 50'000 Noise Level (dBA): 15 - 27.8 Static Pressure (mmAq): 1.68 Warranty (years): 5 Weight (g): 246 Applications Intel Socket: 775/1155/1156 CPU: Conroe-L (TDP 35W), E series Celeron (TDP 65W max), Dual-Core (TDP 65W max), Core 2 Duo (TDP 65W max), Core i3/i5 (TDP 82W max) with good case ventilation Supports motherboard types: Mini ITX, Micro ATX, ATX* *Please check installation manual and size restriction drawing. All brands and trademarks are the property of their respective owners. Compact Heatsink Design for Mini ITX, Micro ATX, ATX, HTPC, Panel PC, Car PC & 1U server Maximum heatsink height of 28mm only to fit most of the slim low profile case without any conflict to the chassis Optimized Fan Design with Intelligent PWM Function Integrated 75mm frameless fan with ball bearing and PWM control to minimize noise level while providing sufficient air flow for CPU cooling during loading & to provide long life service under high temperature environment. High-Quality Sintered Heatpipe & Premium Copper Base Enables more efficient & quicker heat transfer from core to aluminium fins
Description
Features: 1U Cooler Height (28mm) High Performance Heatpipe Premium Copper Plate Silent PWM Fan with Ball Bearing High Airflow 5 Years Warranty INCLUDED: Pre-applied high performance GC-2 thermal compound Air Flow (CFM): 25.8 Bearing: Ball Bearing Cable Length (mm): 250 Current (A): 0.20 DC Voltage (V): 12 Fan Dimensions (mm): 75 (dia) x 15 (h) Fan Speed (RPM): 1200 - 2600 Heat Sink Dimensions (mm): 95 (l) x 93.5 (w) x 28 (h) Life Time MTTF at 40C (h) 50'000 Noise Level (dBA): 15 - 27.8 Static Pressure (mmAq): 1.68 Warranty (years): 5 Weight (g): 246 Applications Intel Socket: 775/1155/1156 CPU: Conroe-L (TDP 35W), E series Celeron (TDP 65W max), Dual-Core (TDP 65W max), Core 2 Duo (TDP 65W max), Core i3/i5 (TDP 82W max) with good case ventilation Supports motherboard types: Mini ITX, Micro ATX, ATX* *Please check installation manual and size restriction drawing. All brands and trademarks are the property of their respective owners. Compact Heatsink Design for Mini ITX, Micro ATX, ATX, HTPC, Panel PC, Car PC & 1U server Maximum heatsink height of 28mm only to fit most of the slim low profile case without any conflict to the chassis Optimized Fan Design with Intelligent PWM Function Integrated 75mm frameless fan with ball bearing and PWM control to minimize noise level while providing sufficient air flow for CPU cooling during loading & to provide long life service under high temperature environment. High-Quality Sintered Heatpipe & Premium Copper Base Enables more efficient & quicker heat transfer from core to aluminium fins

Suppliers

Company
Product
Description
Supplier Links
Gelid Slim Silence iPlus CPU Cooler - 70709 - Xoxide
Malvern, PA, USA
Gelid Slim Silence iPlus CPU Cooler
70709
Gelid Slim Silence iPlus CPU Cooler 70709
Features: 1U Cooler Height (28mm) High Performance Heatpipe Premium Copper Plate Silent PWM Fan with Ball Bearing High Airflow 5 Years Warranty INCLUDED: Pre-applied high performance GC-2 thermal compound Air Flow (CFM): 25.8 Bearing: Ball Bearing Cable Length (mm): 250 Current (A): 0.20 DC Voltage (V): 12 Fan Dimensions (mm): 75 (dia) x 15 (h) Fan Speed (RPM): 1200 - 2600 Heat Sink Dimensions (mm): 95 (l) x 93.5 (w) x 28 (h) Life Time MTTF at 40C (h) 50'000 Noise Level (dBA): 15 - 27.8 Static Pressure (mmAq): 1.68 Warranty (years): 5 Weight (g): 246 Applications Intel Socket: 775/1155/1156 CPU: Conroe-L (TDP 35W), E series Celeron (TDP 65W max), Dual-Core (TDP 65W max), Core 2 Duo (TDP 65W max), Core i3/i5 (TDP 82W max) with good case ventilation Supports motherboard types: Mini ITX, Micro ATX, ATX* *Please check installation manual and size restriction drawing. All brands and trademarks are the property of their respective owners. Compact Heatsink Design for Mini ITX, Micro ATX, ATX, HTPC, Panel PC, Car PC & 1U server Maximum heatsink height of 28mm only to fit most of the slim low profile case without any conflict to the chassis Optimized Fan Design with Intelligent PWM Function Integrated 75mm frameless fan with ball bearing and PWM control to minimize noise level while providing sufficient air flow for CPU cooling during loading & to provide long life service under high temperature environment. High-Quality Sintered Heatpipe & Premium Copper Base Enables more efficient & quicker heat transfer from core to aluminium fins

Features:

  • 1U Cooler Height (28mm)
  • High Performance Heatpipe
  • Premium Copper Plate
  • Silent PWM Fan with Ball Bearing
  • High Airflow
  • 5 Years Warranty

INCLUDED:

  • Pre-applied high performance GC-2 thermal compound
  • Air Flow (CFM): 25.8
  • Bearing: Ball Bearing
  • Cable Length (mm): 250
  • Current (A): 0.20
  • DC Voltage (V): 12
  • Fan Dimensions (mm): 75 (dia) x 15 (h)
  • Fan Speed (RPM): 1200 - 2600
  • Heat Sink Dimensions (mm): 95 (l) x 93.5 (w) x 28 (h)
  • Life Time MTTF at 40C (h) 50'000
  • Noise Level (dBA): 15 - 27.8
  • Static Pressure (mmAq): 1.68
  • Warranty (years): 5
  • Weight (g): 246

Applications
Intel Socket: 775/1155/1156
CPU: Conroe-L (TDP 35W), E series Celeron (TDP 65W max),
Dual-Core (TDP 65W max), Core 2 Duo (TDP 65W max), Core i3/i5
(TDP 82W max) with good case ventilation
Supports motherboard types: Mini ITX, Micro ATX, ATX*
*Please check installation manual and size restriction drawing.
All brands and trademarks are the property of their respective owners.
Compact Heatsink Design for Mini ITX, Micro ATX, ATX, HTPC, Panel PC, Car PC & 1U server
Maximum heatsink height of 28mm only to fit most of the slim low profile case without any conflict to the chassis
Optimized Fan Design with Intelligent PWM Function
Integrated 75mm frameless fan with ball bearing and PWM control to minimize noise level while providing sufficient air flow for CPU cooling during loading & to provide long life service under high temperature environment.
High-Quality Sintered Heatpipe & Premium Copper Base
Enables more efficient & quicker heat transfer from core to aluminium fins

Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70709
Product Name Gelid Slim Silence iPlus CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Skived Fin + Extruded Aluminum Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details
HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers
Molybdenum copper series - 80800930 - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
L 90 mm (3.52 inch)
W 89.5 mm (3.52 inch)
H 69 mm (2.72 inch)
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details