The Vantec LapCool TX Ultra is a unique notebook stand with built-in fan for notebook of all sizes. The built-in silent fan leaves you undistracted by noise but also reduces the temperature on your notebook. Designed with an adjustable stand and fully rotating base, you can share the information on the screen with others during a meeting or presentation. Add a keyboard and mouse and turn it into a more comfortable workspace. Light, thin and easy to carry, the Vantec LapCool TX Ultra is a terrific accessory for any notebook user.
Features:
Specifications:
Model: LPC-460TX
Dimension: 328 x 298 x 31 mm
Fan Speed: 2300 RPM
Fan Noise: 20dBA
Material: Plastic
Weight: 585g
System Requirements:
Package Contents:
LapCool TX Ultra Notebook Stand, User Manual
| Xoxide | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | 70263 |
| Product Name | Vantec LapCool TX Ultra Laptop Stand & Cooler |