With it's unique design and gorgeous, dual-color LED lights, there's no doubt that the Thermaltake DuOrb CPU Cooler will immediately catch your eyes. Then, once you get beyond the aesthetics, you'll realize there's some awe-inspiring quality here in addition to it's swoon-worthy good looks. The DuOrb CPU Cooler features an all copper cooling system with an eye-catching Dual-Orb design, which comes courtesy of a patented design which consists of two separate fin configurations. Each Orb of the cooler utilizes a heat pipe to connect the base to its copper fins and an 80x15mm Scurve blade fan to drive the air. Offering a design concept that expands upon the successful features of the VGA Cooler, the DuOrb's Dual-Flow Design further utilizes system air flow to cool down surrounding temperatures, dissipating the heat of CPU, RAM, VRM, North Bridge, and the back of the VGA card. It's Red-Light Orb cools the RAM area, while the Blue-Light Orb cools the CPU surrounding area. The utter hotness of the DuOrb achieved through 6 X Red & Blue LED illumination, truly setting this Thermaltake CPU Cooler even further away from the pack. Specifications:
Heatsink Material:
Copper/Aluminum Fins
Copper Base
Heatpipe: 6 x Copper Pipe - 6 mm
Fan Dimension: 80 x 20 mm
Compatibility:
Intel (Socket LGA 775):
Core 2 - Extreme, Quad, Duo
Pentium (Including D & 4)
Celeron & Celeron D
AMD (Socket AM2/AM2+)
Athlon 64 FX
Athlon 64 X2
Athlon 64
Sempron
Dimension: 202 x 106 x 86 mm
Rated Voltage: 12V
Started Voltage: 5V
Power Input: 5.04W (2 Fans)
Fan Speed: 2000 RPM
Max. Air Flow: 37.67CFM
Max. Air Pressure: 1.27 mmH2O
Noise: 21dBA
Life Expectation: 50,000hrs
Connector: 3 Pin
Weight: 598g
With it's unique design and gorgeous, dual-color LED lights, there's no doubt that the Thermaltake DuOrb CPU Cooler will immediately catch your eyes. Then, once you get beyond the aesthetics, you'll realize there's some awe-inspiring quality here in addition to it's swoon-worthy good looks.
The DuOrb CPU Cooler features an all copper cooling system with an eye-catching Dual-Orb design, which comes courtesy of a patented design which consists of two separate fin configurations. Each Orb of the cooler utilizes a heat pipe to connect the base to its copper fins and an 80x15mm Scurve blade fan to drive the air.
Offering a design concept that expands upon the successful features of the VGA Cooler, the DuOrb's Dual-Flow Design further utilizes system air flow to cool down surrounding temperatures, dissipating the heat of CPU, RAM, VRM, North Bridge, and the back of the VGA card. It's Red-Light Orb cools the RAM area, while the Blue-Light Orb cools the CPU surrounding area.
The utter hotness of the DuOrb achieved through 6 X Red & Blue LED illumination, truly setting this Thermaltake CPU Cooler even further away from the pack.
Specifications:
- Heatsink Material:
- Copper/Aluminum Fins
- Copper Base
- Heatpipe: 6 x Copper Pipe - 6 mm
- Fan Dimension: 80 x 20 mm
- Compatibility:
- Intel (Socket LGA 775):
- Core 2 - Extreme, Quad, Duo
- Pentium (Including D & 4)
- Celeron & Celeron D
- AMD (Socket AM2/AM2+)
- Athlon 64 FX
- Athlon 64 X2
- Athlon 64
- Sempron
- Dimension: 202 x 106 x 86 mm
- Rated Voltage: 12V
- Started Voltage: 5V
- Power Input: 5.04W (2 Fans)
- Fan Speed: 2000 RPM
- Max. Air Flow: 37.67CFM
- Max. Air Pressure: 1.27 mmH2O
- Noise: 21dBA
- Life Expectation: 50,000hrs
- Connector: 3 Pin
- Weight: 598g