Xoxide Xigmatek - LOKI SD963 CPU Cooler 70793

Description
Outstanding performance and quiet, LOKI SD963 outmatches other air coolers. 3pcs F6 mm heat-pipe design and light material fins, it provides outstanding heat dissipating efficiency and cooling performance. With anti-vibration rubber , it is much more quiet and reliable. Universal retention module for Intel and AMD, it is easy to install. Features: H.D.T. (Heat-pipe direct touch) technology. Support for Intel LGA775/1156/1366; AMD Socket K8/AM2/AM2+/AM3. Dual fan installed option and Anti-vibration rubbers attached. PWM fan to adjust the power of the fan efficiently. Light weight. High performance & easy installation. 3pcs F6mm high performance heat-pipes. SPECIFICATIONS: Product Name LOKI SD963 Product Number CAC-S9HH3-U06 Dimension 92(W) x 50(H) x 134(D) mm Heat Sink Base Material H.D.T. (Heat-pipes Direct Touch) Fin Material Aluminum Alloy Heat-pipe SPEC F6mm Q´ty 3 pcs. Fan Dimension 92(W) x 92(H) x 25(D) mm Voltage Rating 12V Starting Voltage =7V Speed 1200~2800 R.P.M. Bearing Type HYPRO Bearing Air Flow 52 CFM Air Pressure 3.7 mmH²O Life Expectance 40,000 hrs Noise Level 20~28 dBA Connector 4 Pin with PWM Weight 330g (w/o fan) Thermal Resistance 0.18 'C/W
Description
Outstanding performance and quiet, LOKI SD963 outmatches other air coolers. 3pcs F6 mm heat-pipe design and light material fins, it provides outstanding heat dissipating efficiency and cooling performance. With anti-vibration rubber , it is much more quiet and reliable. Universal retention module for Intel and AMD, it is easy to install. Features: H.D.T. (Heat-pipe direct touch) technology. Support for Intel LGA775/1156/1366; AMD Socket K8/AM2/AM2+/AM3. Dual fan installed option and Anti-vibration rubbers attached. PWM fan to adjust the power of the fan efficiently. Light weight. High performance & easy installation. 3pcs F6mm high performance heat-pipes. SPECIFICATIONS: Product Name LOKI SD963 Product Number CAC-S9HH3-U06 Dimension 92(W) x 50(H) x 134(D) mm Heat Sink Base Material H.D.T. (Heat-pipes Direct Touch) Fin Material Aluminum Alloy Heat-pipe SPEC F6mm Q´ty 3 pcs. Fan Dimension 92(W) x 92(H) x 25(D) mm Voltage Rating 12V Starting Voltage =7V Speed 1200~2800 R.P.M. Bearing Type HYPRO Bearing Air Flow 52 CFM Air Pressure 3.7 mmH²O Life Expectance 40,000 hrs Noise Level 20~28 dBA Connector 4 Pin with PWM Weight 330g (w/o fan) Thermal Resistance 0.18 'C/W

Suppliers

Company
Product
Description
Supplier Links
Xigmatek - LOKI SD963 CPU Cooler - 70793 - Xoxide
Malvern, PA, USA
Xigmatek - LOKI SD963 CPU Cooler
70793
Xigmatek - LOKI SD963 CPU Cooler 70793
Outstanding performance and quiet, LOKI SD963 outmatches other air coolers. 3pcs F6 mm heat-pipe design and light material fins, it provides outstanding heat dissipating efficiency and cooling performance. With anti-vibration rubber , it is much more quiet and reliable. Universal retention module for Intel and AMD, it is easy to install. Features: H.D.T. (Heat-pipe direct touch) technology. Support for Intel LGA775/1156/1366; AMD Socket K8/AM2/AM2+/AM3. Dual fan installed option and Anti-vibration rubbers attached. PWM fan to adjust the power of the fan efficiently. Light weight. High performance & easy installation. 3pcs F6mm high performance heat-pipes. SPECIFICATIONS: Product Name LOKI SD963 Product Number CAC-S9HH3-U06 Dimension 92(W) x 50(H) x 134(D) mm Heat Sink Base Material H.D.T. (Heat-pipes Direct Touch) Fin Material Aluminum Alloy Heat-pipe SPEC F6mm Q´ty 3 pcs. Fan Dimension 92(W) x 92(H) x 25(D) mm Voltage Rating 12V Starting Voltage =7V Speed 1200~2800 R.P.M. Bearing Type HYPRO Bearing Air Flow 52 CFM Air Pressure 3.7 mmH²O Life Expectance 40,000 hrs Noise Level 20~28 dBA Connector 4 Pin with PWM Weight 330g (w/o fan) Thermal Resistance 0.18 'C/W

Outstanding performance and quiet, LOKI SD963 outmatches other air coolers. 3pcs F6 mm heat-pipe design and light material fins, it provides outstanding heat dissipating efficiency and cooling performance. With anti-vibration rubber , it is much more quiet and reliable. Universal retention module for Intel and AMD, it is easy to install.
Features:

  • H.D.T. (Heat-pipe direct touch) technology.
  • Support for Intel LGA775/1156/1366; AMD Socket K8/AM2/AM2+/AM3.
  • Dual fan installed option and Anti-vibration rubbers attached.
  • PWM fan to adjust the power of the fan efficiently.
  • Light weight.
  • High performance & easy installation.
  • 3pcs F6mm high performance heat-pipes.

SPECIFICATIONS:

Product NameLOKI SD963
Product NumberCAC-S9HH3-U06
Dimension92(W) x 50(H) x 134(D) mm
Heat SinkBase MaterialH.D.T. (Heat-pipes Direct Touch)
Fin MaterialAluminum Alloy
Heat-pipeSPECF6mm
Q´ty3 pcs.
FanDimension92(W) x 92(H) x 25(D) mm
Voltage Rating12V
Starting Voltage=7V
Speed1200~2800 R.P.M.
Bearing TypeHYPRO Bearing
Air Flow52 CFM
Air Pressure3.7 mmH²O
Life Expectance40,000 hrs
Noise Level20~28 dBA
Connector4 Pin with PWM
Weight330g (w/o fan)
Thermal Resistance0.18 'C/W
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70793
Product Name Xigmatek - LOKI SD963 CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Skived-Fin Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
Heatsinks - 1235635 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 31 mm (1.22 inch)
W 31 mm (1.22 inch)
H 10 mm (0.3937 inch)
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details