This is one tough little cooler. The 92mm fan sits on top of a heatsink with 4-line of heatpipes and more than 2,360cm² of cooling area. The all-copper construction maximizes thermal efficiency. This gives you 130W of cooling power, enough to let you crank your game! Features:
4 lines of heat pipe
More than 2,360 cm² heat dissipation area
Automatic fan speed control by temp. sensor (800-2300 rpm; normally under 1500 rpm)
Optimized air flow design
Polished copper base
High performance thermal grease
Award-winning design
Easy mount hardware
Compatibility: Intel LGA775 (QuadCore/Core 2 Extreme/2 Duo/Pentium Extreme Edition/D/4/Celeron D)
Heatsink Materials: all copper
Cooling capacity: up to 120W
Fan Dimension: 92 x 25mm
Noise: under 18dBA
Fan connector: 4 pin
Rated Voltage: 12V DC
Weight: 562 g
This is one tough little cooler. The 92mm fan sits on top of a heatsink with 4-line of heatpipes and more than 2,360cm² of cooling area. The all-copper construction maximizes thermal efficiency. This gives you 130W of cooling power, enough to let you crank your game!
Features:
- 4 lines of heat pipe
- More than 2,360 cm² heat dissipation area
- Automatic fan speed control by temp. sensor (800-2300 rpm; normally under 1500 rpm)
- Optimized air flow design
- Polished copper base
- High performance thermal grease
- Award-winning design
- Easy mount hardware
- Compatibility: Intel LGA775 (QuadCore/Core 2 Extreme/2 Duo/Pentium Extreme Edition/D/4/Celeron D)
- Heatsink Materials: all copper
- Cooling capacity: up to 120W
- Fan Dimension: 92 x 25mm
- Noise: under 18dBA
- Fan connector: 4 pin
- Rated Voltage: 12V DC
- Weight: 562 g