Dragoon-N422, HDT family cooler for RAM module, is designed for the demand of high efficiency cooler to satisfy cooling high temperature RAM module, high clock speeds and raised voltage. The revolutionary thermodynamic design lowers the temperature as well as extends your overclocking potential. Features:
H.D.T. (Heat-pipe direct touch) technology
Vast compatibility across multiple types of memories
Outstanding cooling efficiency
Designed for professional gamer
Supports Dual Channel Memory setup
Increases overclocking potential
Optimized for natural convection
Adhesive thermal tape attached
Light weight
Easy installatio
SPECIFICATIONS:
Product Name
Dragoon-N422
Product Number
CAM-D4EA2-U02
Base Material
Al. Extrusion
Base Color
Black
Fin Material
Aluminum alloy
Heat-pipe
2pcs F4mm
Weight
122g (Heatsink Only)
Dimension
131.1(L) x 76.5(W) x 9.6(H) mm
Thermal conductive silicone rubber
L37-5 (120 x 20 x 0.3t mm)
Dragoon-N422, HDT family cooler for RAM module, is designed for the demand of high efficiency cooler to satisfy cooling high temperature RAM module, high clock speeds and raised voltage. The revolutionary thermodynamic design lowers the temperature as well as extends your overclocking potential.
Features:
- H.D.T. (Heat-pipe direct touch) technology
- Vast compatibility across multiple types of memories
- Outstanding cooling efficiency
- Designed for professional gamer
- Supports Dual Channel Memory setup
- Increases overclocking potential
- Optimized for natural convection
- Adhesive thermal tape attached
- Light weight
- Easy installatio
SPECIFICATIONS:
| Product Name | Dragoon-N422 |
| Product Number | CAM-D4EA2-U02 |
| Base Material | Al. Extrusion |
| Base Color | Black |
| Fin Material | Aluminum alloy |
| Heat-pipe | 2pcs F4mm |
| Weight | 122g (Heatsink Only) |
| Dimension | 131.1(L) x 76.5(W) x 9.6(H) mm |
| Thermal conductive silicone rubber | L37-5 (120 x 20 x 0.3t mm) |