Xoxide Evercool Zodiac II Notebook Cooler 12744

Description
Equipped with a 120mm fan and some striking aesthetics, the next iteration of Evercool's Zodiac line of notebook coolers certainly aims to please. The Zodiac II is compatible with notebooks 11"-14" and features two USB ports and an aluminum frame for added heat dissipation. Specifications: Dimensions: 290 x 240 x 38.5 mm Bearing Type: Sleeve bearing RPM: 800±15% RPM Noise: <25 dBA
Description
Equipped with a 120mm fan and some striking aesthetics, the next iteration of Evercool's Zodiac line of notebook coolers certainly aims to please. The Zodiac II is compatible with notebooks 11"-14" and features two USB ports and an aluminum frame for added heat dissipation. Specifications: Dimensions: 290 x 240 x 38.5 mm Bearing Type: Sleeve bearing RPM: 800±15% RPM Noise: <25 dBA

Suppliers

Company
Product
Description
Supplier Links
Evercool Zodiac II Notebook Cooler - 12744 - Xoxide
Malvern, PA, USA
Evercool Zodiac II Notebook Cooler
12744
Evercool Zodiac II Notebook Cooler 12744
Equipped with a 120mm fan and some striking aesthetics, the next iteration of Evercool's Zodiac line of notebook coolers certainly aims to please. The Zodiac II is compatible with notebooks 11"-14" and features two USB ports and an aluminum frame for added heat dissipation. Specifications: Dimensions: 290 x 240 x 38.5 mm Bearing Type: Sleeve bearing RPM: 800±15% RPM Noise: <25 dBA

Equipped with a 120mm fan and some striking aesthetics, the next iteration of Evercool's Zodiac line of notebook coolers certainly aims to please. The Zodiac II is compatible with notebooks 11"-14" and features two USB ports and an aluminum frame for added heat dissipation.
Specifications:

  • Dimensions: 290 x 240 x 38.5 mm
  • Bearing Type: Sleeve bearing
  • RPM: 800±15% RPM
  • Noise: <25 dBA
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 12744
Product Name Evercool Zodiac II Notebook Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 1235638 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 45 mm (1.77 inch)
W 45 mm (1.77 inch)
H 12 mm (0.4724 inch)
View Details
HS Series Heat Sinks HS023 - HS023 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.2500 °C / W
View Details
2 suppliers
Forged Heat Sinks - LF Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 40 mm (0.7480 to 1.57 inch)
W 19 to 40 mm (0.7480 to 1.57 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details