Xoxide Noctua NH-U12DX High Performance Cooler 80322

Description
How's this for a maximum cooling package? Tailor-made for a Dual Xeon set-up, the Noctua NH-U12DX High Performance Cooler boasts a dynamic fin shape that has been modified so that the two attached coolers will form an air duct on a Dual Xeon. This beneficial design has the ability to produce exceptional cooling performance at incredibly low noise levels. This Noctua High Performance Cooler features a SecuFirm2™ mounting system for Socket 771 and 604. Completely pre-installed, this new system will ensure maximum convenience and ridiculously short install times. In addition, the NH-U12DX will also work as a simple drop-in replacement for standard Intel coolers, making it fully compatible with your original Intel installation system. The NH-U12DX is included with Noctua's renowned NF-P12 120mm premium fan, an exceptionally quiet cooling component which features psychoacoustic optimizations and Noctua's own premium-grade SSO-bearing. Also included in the package is Noctua's highly acclaimed NT-H1 thermal compound, a pro-grade, easy-to-use TIM solution that provides minimum thermal resistance and welcome reliability. Features: Tailor-made for Dual Xeon Set-Ups SecuFirm2™ Mounting System for Socket 771 & 604 Drop-in Replacement for Standard Intel Coolers NF-P12 120mm premium fan (Included) NT-H1 Thermal Compound (Included) Specifications: Socket Compatibility: Intel LGA 771 & mPGA 604 (10mm mounting-holes only) Dimensions (w/o Fan): 126 x 65 x 155mm Dimensions (w/ Fan): 126 x 90 x 155mm Weight: 600g (w/ Fan) / 770g (w/o Fan) Material: Copper (Base & Heat-Pipes) Aluminum (Cooling Fins) Soldered Joints & Nickel Plating Application: Intel Xeon 5xxx & Xeon 7xxx Fan Compatibility: 120mm / 120mm (2 fans can be installed) Scope of Delivery: 1 x NH-U12DX Heatsink 1 x NF-P12 fan Mounting-clips for 2 fans Ultra-Low-Noise-Adap tor (U.L.N.A.) NT-H1 thermal compound SecuFirm2™ mounting kits for 771/604 Fan Specs: Model: Noctua NF-P12 Bearing: SSO-Bearing Blade Geometry: 9-Blade Design Rotational Speed (+/- 10%): 1300 RPM Rotational Speed with L.N.A. (+/- 10%): 1100 RPM Rotational Speed with U.L.N.A. (+/- 10%): 900 RPM Airflow: 92,3 m³/h Airflow with L.N.A: 78,5 m³/h Airflow with U.L.N.A: 63,4 m³/h Acoustical Noise: 19,8 dB(A) Acoustical N
Description
How's this for a maximum cooling package? Tailor-made for a Dual Xeon set-up, the Noctua NH-U12DX High Performance Cooler boasts a dynamic fin shape that has been modified so that the two attached coolers will form an air duct on a Dual Xeon. This beneficial design has the ability to produce exceptional cooling performance at incredibly low noise levels. This Noctua High Performance Cooler features a SecuFirm2™ mounting system for Socket 771 and 604. Completely pre-installed, this new system will ensure maximum convenience and ridiculously short install times. In addition, the NH-U12DX will also work as a simple drop-in replacement for standard Intel coolers, making it fully compatible with your original Intel installation system. The NH-U12DX is included with Noctua's renowned NF-P12 120mm premium fan, an exceptionally quiet cooling component which features psychoacoustic optimizations and Noctua's own premium-grade SSO-bearing. Also included in the package is Noctua's highly acclaimed NT-H1 thermal compound, a pro-grade, easy-to-use TIM solution that provides minimum thermal resistance and welcome reliability. Features: Tailor-made for Dual Xeon Set-Ups SecuFirm2™ Mounting System for Socket 771 & 604 Drop-in Replacement for Standard Intel Coolers NF-P12 120mm premium fan (Included) NT-H1 Thermal Compound (Included) Specifications: Socket Compatibility: Intel LGA 771 & mPGA 604 (10mm mounting-holes only) Dimensions (w/o Fan): 126 x 65 x 155mm Dimensions (w/ Fan): 126 x 90 x 155mm Weight: 600g (w/ Fan) / 770g (w/o Fan) Material: Copper (Base & Heat-Pipes) Aluminum (Cooling Fins) Soldered Joints & Nickel Plating Application: Intel Xeon 5xxx & Xeon 7xxx Fan Compatibility: 120mm / 120mm (2 fans can be installed) Scope of Delivery: 1 x NH-U12DX Heatsink 1 x NF-P12 fan Mounting-clips for 2 fans Ultra-Low-Noise-Adap tor (U.L.N.A.) NT-H1 thermal compound SecuFirm2™ mounting kits for 771/604 Fan Specs: Model: Noctua NF-P12 Bearing: SSO-Bearing Blade Geometry: 9-Blade Design Rotational Speed (+/- 10%): 1300 RPM Rotational Speed with L.N.A. (+/- 10%): 1100 RPM Rotational Speed with U.L.N.A. (+/- 10%): 900 RPM Airflow: 92,3 m³/h Airflow with L.N.A: 78,5 m³/h Airflow with U.L.N.A: 63,4 m³/h Acoustical Noise: 19,8 dB(A) Acoustical N

Suppliers

Company
Product
Description
Supplier Links
Noctua NH-U12DX High Performance Cooler - 80322 - Xoxide
Malvern, PA, USA
Noctua NH-U12DX High Performance Cooler
80322
Noctua NH-U12DX High Performance Cooler 80322
How's this for a maximum cooling package? Tailor-made for a Dual Xeon set-up, the Noctua NH-U12DX High Performance Cooler boasts a dynamic fin shape that has been modified so that the two attached coolers will form an air duct on a Dual Xeon. This beneficial design has the ability to produce exceptional cooling performance at incredibly low noise levels. This Noctua High Performance Cooler features a SecuFirm2™ mounting system for Socket 771 and 604. Completely pre-installed, this new system will ensure maximum convenience and ridiculously short install times. In addition, the NH-U12DX will also work as a simple drop-in replacement for standard Intel coolers, making it fully compatible with your original Intel installation system. The NH-U12DX is included with Noctua's renowned NF-P12 120mm premium fan, an exceptionally quiet cooling component which features psychoacoustic optimizations and Noctua's own premium-grade SSO-bearing. Also included in the package is Noctua's highly acclaimed NT-H1 thermal compound, a pro-grade, easy-to-use TIM solution that provides minimum thermal resistance and welcome reliability. Features: Tailor-made for Dual Xeon Set-Ups SecuFirm2™ Mounting System for Socket 771 & 604 Drop-in Replacement for Standard Intel Coolers NF-P12 120mm premium fan (Included) NT-H1 Thermal Compound (Included) Specifications: Socket Compatibility: Intel LGA 771 & mPGA 604 (10mm mounting-holes only) Dimensions (w/o Fan): 126 x 65 x 155mm Dimensions (w/ Fan): 126 x 90 x 155mm Weight: 600g (w/ Fan) / 770g (w/o Fan) Material: Copper (Base & Heat-Pipes) Aluminum (Cooling Fins) Soldered Joints & Nickel Plating Application: Intel Xeon 5xxx & Xeon 7xxx Fan Compatibility: 120mm / 120mm (2 fans can be installed) Scope of Delivery: 1 x NH-U12DX Heatsink 1 x NF-P12 fan Mounting-clips for 2 fans Ultra-Low-Noise-Adap tor (U.L.N.A.) NT-H1 thermal compound SecuFirm2™ mounting kits for 771/604 Fan Specs: Model: Noctua NF-P12 Bearing: SSO-Bearing Blade Geometry: 9-Blade Design Rotational Speed (+/- 10%): 1300 RPM Rotational Speed with L.N.A. (+/- 10%): 1100 RPM Rotational Speed with U.L.N.A. (+/- 10%): 900 RPM Airflow: 92,3 m³/h Airflow with L.N.A: 78,5 m³/h Airflow with U.L.N.A: 63,4 m³/h Acoustical Noise: 19,8 dB(A) Acoustical N

How's this for a maximum cooling package? Tailor-made for a Dual Xeon set-up, the Noctua NH-U12DX High Performance Cooler boasts a dynamic fin shape that has been modified so that the two attached coolers will form an air duct on a Dual Xeon. This beneficial design has the ability to produce exceptional cooling performance at incredibly low noise levels.
This Noctua High Performance Cooler features a SecuFirm2™ mounting system for Socket 771 and 604. Completely pre-installed, this new system will ensure maximum convenience and ridiculously short install times. In addition, the NH-U12DX will also work as a simple drop-in replacement for standard Intel coolers, making it fully compatible with your original Intel installation system.
The NH-U12DX is included with Noctua's renowned NF-P12 120mm premium fan, an exceptionally quiet cooling component which features psychoacoustic optimizations and Noctua's own premium-grade SSO-bearing. Also included in the package is Noctua's highly acclaimed NT-H1 thermal compound, a pro-grade, easy-to-use TIM solution that provides minimum thermal resistance and welcome reliability.
Features:

  • Tailor-made for Dual Xeon Set-Ups
  • SecuFirm2™ Mounting System for Socket 771 & 604
  • Drop-in Replacement for Standard Intel Coolers
  • NF-P12 120mm premium fan (Included)
  • NT-H1 Thermal Compound (Included)

Specifications:

  • Socket Compatibility: Intel LGA 771 & mPGA 604 (10mm mounting-holes only)
  • Dimensions (w/o Fan): 126 x 65 x 155mm
  • Dimensions (w/ Fan): 126 x 90 x 155mm
  • Weight: 600g (w/ Fan) / 770g (w/o Fan)
  • Material:
    • Copper (Base & Heat-Pipes)
    • Aluminum (Cooling Fins)
    • Soldered Joints & Nickel Plating
  • Application: Intel Xeon 5xxx & Xeon 7xxx
  • Fan Compatibility: 120mm / 120mm (2 fans can be installed)
  • Scope of Delivery:
    • 1 x NH-U12DX Heatsink
    • 1 x NF-P12 fan
    • Mounting-clips for 2 fans
    • Ultra-Low-Noise-Adaptor (U.L.N.A.)
    • NT-H1 thermal compound
    • SecuFirm2™ mounting kits for 771/604

Fan Specs:

  • Model: Noctua NF-P12
  • Bearing: SSO-Bearing
  • Blade Geometry: 9-Blade Design
  • Rotational Speed (+/- 10%): 1300 RPM
  • Rotational Speed with L.N.A. (+/- 10%): 1100 RPM
  • Rotational Speed with U.L.N.A. (+/- 10%): 900 RPM
  • Airflow: 92,3 m³/h
  • Airflow with L.N.A: 78,5 m³/h
  • Airflow with U.L.N.A: 63,4 m³/h
  • Acoustical Noise: 19,8 dB(A)
  • Acoustical N
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 80322
Product Name Noctua NH-U12DX High Performance Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Custom Computer Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details
HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details
Heat Pipe Die-cast Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details