Xoxide Thermaltake Spirit A100 Chipset Cooler 11338

Description
To achieve the most effective thermal conductivity, the Thermaltake Spirit A100 Aluminum Chipset Cooler is equipped with High density aluminum that provides excellent thermal performance. The Thermaltake Spirit A100 Aluminum Chipset Cooler has High Cooling Performance with 40mm silent LED fan,19dBA, which offers highest surface area. The Thermaltake Spirit A100 Aluminum Chipset Cooler also has Patterned Heatsink Design which allows the user to create the smart airflow and optimize the heat dissipation. With special universal mounting design, the Thermaltake Spirit A100 Aluminum Chipset Cooler can fit on the main stream motherboard. The Thermaltake Spirit A100 Aluminum Chipset Cooler, offering the world's most advanced cooling solutions. What It Is and Why You Need It * Aluminum Forged Processing * High Cooling LED Fan * Patterned Heatsink Design Specifications 4500±10% RPM Fan Speed 19 dBA Noise Level 3.47 CFM Maximum Air Flow Features Good Compatibility & Easy Installation High density aluminum provides excellent thermal performance Create the smart airflow and optimize the heat dissipation
Description
To achieve the most effective thermal conductivity, the Thermaltake Spirit A100 Aluminum Chipset Cooler is equipped with High density aluminum that provides excellent thermal performance. The Thermaltake Spirit A100 Aluminum Chipset Cooler has High Cooling Performance with 40mm silent LED fan,19dBA, which offers highest surface area. The Thermaltake Spirit A100 Aluminum Chipset Cooler also has Patterned Heatsink Design which allows the user to create the smart airflow and optimize the heat dissipation. With special universal mounting design, the Thermaltake Spirit A100 Aluminum Chipset Cooler can fit on the main stream motherboard. The Thermaltake Spirit A100 Aluminum Chipset Cooler, offering the world's most advanced cooling solutions. What It Is and Why You Need It * Aluminum Forged Processing * High Cooling LED Fan * Patterned Heatsink Design Specifications 4500±10% RPM Fan Speed 19 dBA Noise Level 3.47 CFM Maximum Air Flow Features Good Compatibility & Easy Installation High density aluminum provides excellent thermal performance Create the smart airflow and optimize the heat dissipation

Suppliers

Company
Product
Description
Supplier Links
Thermaltake Spirit A100 Chipset Cooler - 11338 - Xoxide
Malvern, PA, USA
Thermaltake Spirit A100 Chipset Cooler
11338
Thermaltake Spirit A100 Chipset Cooler 11338
To achieve the most effective thermal conductivity, the Thermaltake Spirit A100 Aluminum Chipset Cooler is equipped with High density aluminum that provides excellent thermal performance. The Thermaltake Spirit A100 Aluminum Chipset Cooler has High Cooling Performance with 40mm silent LED fan,19dBA, which offers highest surface area. The Thermaltake Spirit A100 Aluminum Chipset Cooler also has Patterned Heatsink Design which allows the user to create the smart airflow and optimize the heat dissipation. With special universal mounting design, the Thermaltake Spirit A100 Aluminum Chipset Cooler can fit on the main stream motherboard. The Thermaltake Spirit A100 Aluminum Chipset Cooler, offering the world's most advanced cooling solutions. What It Is and Why You Need It * Aluminum Forged Processing * High Cooling LED Fan * Patterned Heatsink Design Specifications 4500±10% RPM Fan Speed 19 dBA Noise Level 3.47 CFM Maximum Air Flow Features Good Compatibility & Easy Installation High density aluminum provides excellent thermal performance Create the smart airflow and optimize the heat dissipation

To achieve the most effective thermal conductivity, the Thermaltake Spirit A100 Aluminum Chipset Cooler is equipped with High density aluminum that provides excellent thermal performance. The Thermaltake Spirit A100 Aluminum Chipset Cooler has High Cooling Performance with 40mm silent LED fan,19dBA, which offers highest surface area. The Thermaltake Spirit A100 Aluminum Chipset Cooler also has Patterned Heatsink Design which allows the user to create the smart airflow and optimize the heat dissipation. With special universal mounting design, the Thermaltake Spirit A100 Aluminum Chipset Cooler can fit on the main stream motherboard. The Thermaltake Spirit A100 Aluminum Chipset Cooler, offering the world's most advanced cooling solutions.
What It Is and Why You Need It
* Aluminum Forged Processing
* High Cooling LED Fan
* Patterned Heatsink Design


Specifications

  • 4500±10% RPM Fan Speed
  • 19 dBA Noise Level
  • 3.47 CFM Maximum Air Flow

Features

  • Good Compatibility & Easy Installation
  • High density aluminum provides excellent thermal performance
  • Create the smart airflow and optimize the heat dissipation
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 11338
Product Name Thermaltake Spirit A100 Chipset Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Resistance Te Connectivity - 16AC0536 - Newark, An Avnet Company
Specs
L 57 mm (2.26 inch)
W 18 mm (0.7087 inch)
H 6.5 mm (0.2559 inch)
View Details
Heatsinks - 1235617 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 12 mm (0.4862 inch)
W 12.35 mm (0.4862 inch)
H 10 mm (0.3937 inch)
View Details
HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers
Copper Base Heat Sink -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
View Details