Xoxide Evercool Serpent Northbridge Chip Cooler 12444

Description
This Evercool Serpent Northbridge Chip Cooler is all about silence. You can decide if you would like to run the chipset cooler fanless, or with a silent 60mm fan. This gives you the ability to find the perfect amount of cooling, with the silent environment you enjoy. This VGA chipset cooler also utilizes a U type heat pipe rather than the L type to strengthen heat distribution. Specifications: Cooler Dimension: 60 x 36 x 94 mm Speed: 3200 ±10% RPM DC Fan Size: 60 x 60 x 10mm Noise Level : <25 dBA Rated Voltage : 12V Base Material : Heat Pipe
Description
This Evercool Serpent Northbridge Chip Cooler is all about silence. You can decide if you would like to run the chipset cooler fanless, or with a silent 60mm fan. This gives you the ability to find the perfect amount of cooling, with the silent environment you enjoy. This VGA chipset cooler also utilizes a U type heat pipe rather than the L type to strengthen heat distribution. Specifications: Cooler Dimension: 60 x 36 x 94 mm Speed: 3200 ±10% RPM DC Fan Size: 60 x 60 x 10mm Noise Level : <25 dBA Rated Voltage : 12V Base Material : Heat Pipe

Suppliers

Company
Product
Description
Supplier Links
Evercool Serpent Northbridge Chip Cooler - 12444 - Xoxide
Malvern, PA, USA
Evercool Serpent Northbridge Chip Cooler
12444
Evercool Serpent Northbridge Chip Cooler 12444
This Evercool Serpent Northbridge Chip Cooler is all about silence. You can decide if you would like to run the chipset cooler fanless, or with a silent 60mm fan. This gives you the ability to find the perfect amount of cooling, with the silent environment you enjoy. This VGA chipset cooler also utilizes a U type heat pipe rather than the L type to strengthen heat distribution. Specifications: Cooler Dimension: 60 x 36 x 94 mm Speed: 3200 ±10% RPM DC Fan Size: 60 x 60 x 10mm Noise Level : <25 dBA Rated Voltage : 12V Base Material : Heat Pipe

This Evercool Serpent Northbridge Chip Cooler is all about silence. You can decide if you would like to run the chipset cooler fanless, or with a silent 60mm fan. This gives you the ability to find the perfect amount of cooling, with the silent environment you enjoy. This VGA chipset cooler also utilizes a U type heat pipe rather than the L type to strengthen heat distribution.
Specifications:

  • Cooler Dimension: 60 x 36 x 94 mm
  • Speed: 3200 ±10% RPM
  • DC Fan Size: 60 x 60 x 10mm
  • Noise Level : <25 dBA
  • Rated Voltage : 12V
  • Base Material : Heat Pipe
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 12444
Product Name Evercool Serpent Northbridge Chip Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-002-28006 - TPS Elektronik GmbH
Specs
W 120 mm (4.72 inch)
H 40 mm (1.57 inch)
Material Aluminum; AL6063-T5
View Details
Forged Heat Sinks - LF Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 40 mm (0.7480 to 1.57 inch)
W 19 to 40 mm (0.7480 to 1.57 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details
Heatsinks - 1235617 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 12 mm (0.4862 inch)
W 12.35 mm (0.4862 inch)
H 10 mm (0.3937 inch)
View Details