Xoxide Datasheets for Fans and Blowers (industrial)
Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.
Fans and Blowers (industrial): Learn more
| Product Name | Notes |
|---|---|
| • Patented Circular type LED with up to 15 diodes and up to four times brighter than any other fans • Focus Blades centering the light to increase brightness • | |
| • Patented Circular type LED with up to 15 diodes and up to four times brighter than any other fans • Focus Blades centering the light to increase brightness • | |
| (equipped with LED) XAF series, copper bushing axis, is an optimized and premium quality 140mm fan, waveform for superb quietness and outstanding aerodynamic efficiency. Copper bushing axis can guarantee exceptional... | |
| $10 Mail In Rebate Form for September 2011! XLF-F1704, 170mm LED cooling fan catches not only your eyes, but it also performs adding more airflow in your PC case. It... | |
| WING 12 PL (FN-FW12PL-18) Silent 120mm PWM Fan with LED The WING 12 PL features a unique Nanoflux bearing which ensures a friction-free and silent operation. Thanks to the clever... | |
| Antec's TrueQuiet fans bring proven cooling and Quiet Computing™ to your system. Constructed for versatility, TrueQuiet fans include a convenient 2-speed switch that allows you to easily choose either silent... | |
| Features: Model: CFY-012LB 120 x 120 x 25 mm long life bearing yellow led case fan Special high profile fan blades for maximum air flow Provide excellent ventilation for your... | |
| Features: Unique and Stylish "Shark Fin" Fan Blade design w/ Quad Red LEDs. 15 fan blades generates High Air Pressure and Air Flow - the most fan blades in the... | |
| Features Size: 120 x 120 x 25 mm Current: 0.08-0.30A Input: 0.96-3.6W Speed: 1000-2600RPM +/- 10% Air Flow: 35.8-96 CFM Air Pressure: 0.75-4.8 mm-H2O Noise: 22-36.5 dBA Bearing: Fluid Dynamic... | |
| Rebate Form XLF-F1453, 140mm LED cooling fan catches not only your eyes, but it also performs adding more airflow in your PC case. It comes with max 1000 RPM and... | |
| Rebate Form XLF-F1454, 140mm LED cooling fan catches not only your eyes, but it also performs adding more airflow in your PC case. It comes with max 1000 RPM and... | |
| Rebate Form XLF-F2004, 200mm LED cooling fan catches not only your eyes, but it also performs adding more airflow in your PC case. It comes with max 800 RPM and... | |
| Rebate Form XLF-F2006, 200mm LED cooling fan catches not only your eyes, but it also performs adding more airflow in your PC case. It comes with max 800 RPM and... | |
| The XOF integrates some delicate features to improve the overall airflow and noise control management. Most standard fans are equipped with 7 blades only, but all XOF fan,come with 9... | |
| XLF-F1253, 120mm LED cooling fan catches not only your eyes, but it also performs adding more airflow in your PC case. It comes with max 1500 RPM and 61 CFM... | |
| XLF-F1254, 120mm LED cooling fan catches not only your eyes, but it also performs adding more airflow in your PC case. It comes with max 1500 RPM and 61 CFM... | |
| XLF-F1256, 120mm LED cooling fan catches not only your eyes, but it also performs adding more airflow in your PC case. It comes with max 1500 RPM and 61 CFM... | |
| XLF-F1706, 170mm LED cooling fan catches not only your eyes, but it also performs adding more airflow in your PC case. It comes with max 800 RPM and 65.3 CFM... | |
| Adding a revolutionary new spin (fan? spin? get it?) on the old cooling fan design, the Enermax MAGMA 120mm Twister Bearing Case Fan is here to inject a bit more... | |
| Allowing users optimum performance at a low noise level, the Scythe Gentle Typhoon 120mm Case Fan gracefully achieves the impossible feat that it's name suggest. Featuring a newly designed impeller,... | |
| Designed for discerning Silent enthusiasts GELID Silent TC fans provide additional airflow by changing the fan speed according to your actual temperature needs, giving you no more noise than absolutely... | |
| Engineered for both silent operation and maximum airflow, Spectre will keep your entire system well ventilated without making it sound like an airplane hangar. Spectre LED Fans are designed with... | |
| Evercool aluminum fans deliver the cooling power you need for your performance machine. The aluminum frame not only provides strength, but also acts like a heat sink wherever you mount... | |
| Featuring reduced Center Hub Dimension, an enlarged fan blade, and over 5 different RPM to choose from, this Scythe Slip Stream 120mm Case Fan is super-silent and ready-to-use! Offering an... | |
| Get the power of a 140mm fan with the fit of a 120mm! Features: 14CM fan can fit into12cm case providing higher airflow and high cooling performance. Shock absorption ring... | |
| If you want extreme cooling power, it never hurts to go big. That's why the 250mm Silent LED Case Fan is the perfect component to install on your case side... | |
| If you're a modder who demands the most efficient cooling inside your PC, the Xilence 92mm Red Wing Case Fan w/ PWM Technology is a perfect way to kick your... | |
| If you're running a powerful system, the one thing a PC gaming fanatic is a quality case fan to keep things cool. Oh, and it also doesn't hurt if it's... | |
| If you're running a powerful system, the one thing a PC gaming fanatic is a quality case fan to keep things cool. Oh, and it also doesn't hurt if it... | |
| Improve cooling and airflow to your case/system with this Apevia 120mm blue UV reactive LED fan. The LEDs illuminate the entire fan. With an ultra violet light (black light), it... | |
| Improve cooling and airflow to your case/system with this Apevia 120mm green UV reactive LED fan. The LEDs illuminate the entire fan. With an ultra violet light (black light), it... | |
| Improve cooling and airflow to your case/system with this Apevia 120mm red UV reactive LED fan. The LEDs illuminate the entire fan. With an ultra violet light (black light), it... | |
| Improve cooling and airflow to your case/system with this Apevia LED fan. The LEDs illuminate the entire fan and create a very amazing effect. It offers incredible cooling to increase... | |
| Light up your PC, with our fantastic range of LED cooling fans. The 4 LED's create a visually appealing illumination effect and improve the look of the PC case. Our... | |
| Need some seriously quiet cooling? Logisys has got you covered with their new SF120 rubber case fan! This thing is seriously quiet--almost no mechanical noise level whatsoever! They say you... | |
| Nobody likes distractions, especially in the form of a noisy case fan. With the Xoxide 250mm Silent Case Fan, that noise will be a thing of the past. This monstrous... | |
| Nobody likes distractions, especially when they come in the form of a noisy case fan. With this Green LED 250mm Silent Case Fan from Xoxide, that noise will be a... | |
| Providing over 30,000 hours of sweet, sweet cooling, the Scythe Ulta Kaze 120 x 38mm Case Fan is ready to launch a full-out kamikaze attack on the excessive heat that... | |
| Put the bright lights of Vegas in your case, baby! Patented circular type LED with 24 (up to 2*12) diodes and up to three times brighter than any other LED... | |
| Put the bright lights of Vegas in your case, baby! Patented circular type LED with 54 (up to 3*18) diodes and up to five times brighter than any other fans... | |
| Put the bright lights of Vegas in your case, baby! Patented circular type LED with up to 36 (up to 2*18) diodes and up to five times brighter than any... | |
| Tailor-made for the PC Modder with a tendency towards anarchistic behavior, this 120mm Black & Blue Case Fan is the perfect way to make a powerful expression in your system. | |
| Teaming up eleven stator guide vanes with a specially conceived seven blade impeller, the NF-F12's Focused Flow™ system creates outstanding static pressure and focuses the airflow for superior performance on... | |
| The Aerocool Shark 120mm Red Edition Fan comes with a Voltage reduction cable to allow operation @ 7V without a controller or external device. This allows a range of specs... | |
| The Slip Stream 140 PWM Adjustable VR is a 140mm case fan with 120 mm compatible screw holes. By reducing the dimension of the center hub and enlarging the blade... | |
| The successor to the hugely popular S-Flex series, the new Kama Flow 2 case fans feature the new EX - FDB (Extra Fluid Dynamic Bearing) technology where the oil lubrication... | |
| The Zalman ZM-SF3 120mm Fan is the perfect fan for any 120mm mount. The ZM-SF3 comes with anti-vibration mounting pins for silent operation. The ELQ bearings and Shark Fin Blade... | |
| This Evercool aluminum case fan comes in a retail package with 4 fan screws and a 4 pin pass through power connector. The fins are chrome finished, and the architecture... | |
| This is the Galaxy 60mm ball bearing Case fan. Dimensions: 60 x 60 x 25mm Air Flow: 21CFM Speed: 4550±10% RPM Noise: 28dBa Power: 12V Bearing Type: Ball Bearing Specifications:... | |
| This is the Thermaltake High Speed 90mm Case fan. Outperforms both Sunon & Evercool Case fans. Comes with screws & 3pin to 4pin connector. This case fan also features DUAL-BALL... | |
| This new fan design uses a UV sensitive dual color fan housing with UV LEDs. The UV LEDs illuminate the entire fan, creating a very unique look. Fan Specifications: Dimension:... | |
| Want to experience more efficient cooling inside your PC? Reel it in with the Xilence 80mm Red Wing Case Fan w/ PWM Technology. Sure to deliver optimum performance, this 80mm... | |
| Want to improve your cooling, but can't decide on just one color fan? The Apevia 120mm multicolor fan is the answer! Improve cooling and airflow to your case/system with this... | |
| Want to seriously up the cooling factor of your PC? Then it's time to give your entire side panel an opportunity to bathe in a sea of cool blue. Well,... | |
| Who needs all that flashy stuff? All you need to keep your computer cool is a good fan at a great price, and that's exactly what we've got here! Specifications:... | |
| With it's hot red blades and revolutionary new bearing design, the Enermax MAGMA 80mm Twister Bearing Case Fan is here to inject a bit more style and dynamic cooling into... | |
| XAF series, copper bushing axis, is an optimized and premium quality 140mm fan, waveform for superb quietness and outstanding aerodynamic efficiency. Copper bushing axis can guarantee exceptional running smoothness and... | |
| Yet another case fan of the well known Slip Stream series. The Slip Stream 120 PWM Adjustable VR comes along with a fan controller with PWM to VR switch, providing... | |
| Specifications: Dimensions: 92x92x25 mm Air Flow: 48.5 CFM Speed: 2600 RPM Noise: 27.5 dBA Voltage: 12 VDC Current: 0.17 A Power: 2.5 W This Evercool aluminum case fan comes in... |