Xoxide Thermalright AXP-140 RT Low Profile Perf High Heat Sink 130860

Description
Enhance your cooling performance with the Thermalright AXP-140 Low Profile High Performance Heat Sink. This low profile CPU cooler incorporates a unique down draft style of air cooling that makes it perfectly ideal for an HTPC case. This innovative down draft air flow is built to cool the vital CPU surroundings such as the MOSFET and North Bridge chipset. Thanks to this efficient method of cooling, your PC will experience a substantial reduction in temperature. The Thermalright AXP-140 also boasts six nickel-plated heatpipes that are made to reduce the oxidation effect, which provides top performance for an extended period of time. For definite contact, this low profile CPU cooler also features a unique soldering technology that has each heatsink fins soldered to the heatpipes, which produces a high efficiency rate of heat transfer. In addition, this Thermalright Heatsink now also includes a 140mm 11 fins Large airflow fan (1500RPM). Features: Low Profile CPU cooler w/ Down Draft Air Cooling (Perfect for HTPC) Down Draft Air Flow Helps Cool CPU surroundings (including MOSFET and North Bridge) Large 140mm Cooling Surface Area Optional Mount for 120mm fan or 140mm silent fan (Balances Noise & Performance) 6 x Nickel-plated Heatpipes Reduces Oxidation Effect, Maintains Performance & Long Term Usage All Copper Base & Soldering Technology Heatsink Fins Soldered to Heatpipes (Produces High Efficiency Rate of Heat Transfer Specifications: Dimensions: 145 x 147 x 70.2mm Weight: 550g (Heatsink only) Total Height of Heatsink: 70.2 mm Heat Pipes: 6 x Heat Pipes w/ Nickel-Plating Heatsink Base : Copper Recommended Fans (Optional): 120mm or 140mm Fan Compatibility: CPU Compatibility: Supports Intel Socket 775 Motherboard / Socket 1366 (Optional)
Description
Enhance your cooling performance with the Thermalright AXP-140 Low Profile High Performance Heat Sink. This low profile CPU cooler incorporates a unique down draft style of air cooling that makes it perfectly ideal for an HTPC case. This innovative down draft air flow is built to cool the vital CPU surroundings such as the MOSFET and North Bridge chipset. Thanks to this efficient method of cooling, your PC will experience a substantial reduction in temperature. The Thermalright AXP-140 also boasts six nickel-plated heatpipes that are made to reduce the oxidation effect, which provides top performance for an extended period of time. For definite contact, this low profile CPU cooler also features a unique soldering technology that has each heatsink fins soldered to the heatpipes, which produces a high efficiency rate of heat transfer. In addition, this Thermalright Heatsink now also includes a 140mm 11 fins Large airflow fan (1500RPM). Features: Low Profile CPU cooler w/ Down Draft Air Cooling (Perfect for HTPC) Down Draft Air Flow Helps Cool CPU surroundings (including MOSFET and North Bridge) Large 140mm Cooling Surface Area Optional Mount for 120mm fan or 140mm silent fan (Balances Noise & Performance) 6 x Nickel-plated Heatpipes Reduces Oxidation Effect, Maintains Performance & Long Term Usage All Copper Base & Soldering Technology Heatsink Fins Soldered to Heatpipes (Produces High Efficiency Rate of Heat Transfer Specifications: Dimensions: 145 x 147 x 70.2mm Weight: 550g (Heatsink only) Total Height of Heatsink: 70.2 mm Heat Pipes: 6 x Heat Pipes w/ Nickel-Plating Heatsink Base : Copper Recommended Fans (Optional): 120mm or 140mm Fan Compatibility: CPU Compatibility: Supports Intel Socket 775 Motherboard / Socket 1366 (Optional)

Suppliers

Company
Product
Description
Supplier Links
Thermalright AXP-140 RT Low Profile Perf High Heat Sink - 130860 - Xoxide
Malvern, PA, USA
Thermalright AXP-140 RT Low Profile Perf High Heat Sink
130860
Thermalright AXP-140 RT Low Profile Perf High Heat Sink 130860
Enhance your cooling performance with the Thermalright AXP-140 Low Profile High Performance Heat Sink. This low profile CPU cooler incorporates a unique down draft style of air cooling that makes it perfectly ideal for an HTPC case. This innovative down draft air flow is built to cool the vital CPU surroundings such as the MOSFET and North Bridge chipset. Thanks to this efficient method of cooling, your PC will experience a substantial reduction in temperature. The Thermalright AXP-140 also boasts six nickel-plated heatpipes that are made to reduce the oxidation effect, which provides top performance for an extended period of time. For definite contact, this low profile CPU cooler also features a unique soldering technology that has each heatsink fins soldered to the heatpipes, which produces a high efficiency rate of heat transfer. In addition, this Thermalright Heatsink now also includes a 140mm 11 fins Large airflow fan (1500RPM). Features: Low Profile CPU cooler w/ Down Draft Air Cooling (Perfect for HTPC) Down Draft Air Flow Helps Cool CPU surroundings (including MOSFET and North Bridge) Large 140mm Cooling Surface Area Optional Mount for 120mm fan or 140mm silent fan (Balances Noise & Performance) 6 x Nickel-plated Heatpipes Reduces Oxidation Effect, Maintains Performance & Long Term Usage All Copper Base & Soldering Technology Heatsink Fins Soldered to Heatpipes (Produces High Efficiency Rate of Heat Transfer Specifications: Dimensions: 145 x 147 x 70.2mm Weight: 550g (Heatsink only) Total Height of Heatsink: 70.2 mm Heat Pipes: 6 x Heat Pipes w/ Nickel-Plating Heatsink Base : Copper Recommended Fans (Optional): 120mm or 140mm Fan Compatibility: CPU Compatibility: Supports Intel Socket 775 Motherboard / Socket 1366 (Optional)

Enhance your cooling performance with the Thermalright AXP-140 Low Profile High Performance Heat Sink. This low profile CPU cooler incorporates a unique down draft style of air cooling that makes it perfectly ideal for an HTPC case. This innovative down draft air flow is built to cool the vital CPU surroundings such as the MOSFET and North Bridge chipset. Thanks to this efficient method of cooling, your PC will experience a substantial reduction in temperature.
The Thermalright AXP-140 also boasts six nickel-plated heatpipes that are made to reduce the oxidation effect, which provides top performance for an extended period of time. For definite contact, this low profile CPU cooler also features a unique soldering technology that has each heatsink fins soldered to the heatpipes, which produces a high efficiency rate of heat transfer. In addition, this Thermalright Heatsink now also includes a 140mm 11 fins Large airflow fan (1500RPM).
Features:

  • Low Profile CPU cooler w/ Down Draft Air Cooling (Perfect for HTPC)
  • Down Draft Air Flow Helps Cool CPU surroundings (including MOSFET and North Bridge)
  • Large 140mm Cooling Surface Area
  • Optional Mount for 120mm fan or 140mm silent fan (Balances Noise & Performance)
  • 6 x Nickel-plated Heatpipes
  • Reduces Oxidation Effect, Maintains Performance & Long Term Usage
  • All Copper Base & Soldering Technology
  • Heatsink Fins Soldered to Heatpipes (Produces High Efficiency Rate of Heat Transfer

Specifications:

  • Dimensions: 145 x 147 x 70.2mm
  • Weight: 550g (Heatsink only)
  • Total Height of Heatsink: 70.2 mm
  • Heat Pipes: 6 x Heat Pipes w/ Nickel-Plating
  • Heatsink Base : Copper
  • Recommended Fans (Optional): 120mm or 140mm Fan

Compatibility:

  • CPU Compatibility: Supports Intel Socket 775 Motherboard / Socket 1366 (Optional)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 130860
Product Name Thermalright AXP-140 RT Low Profile Perf High Heat Sink
Unlock Full Specs
to access all available technical data

Similar Products

Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details
Skived Fin Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details