The CM Storm Inferno Gaming Mouse was harnessed within the CM Storm Labs, exclusively crafted with crucial MMO-quality in-game built – Fulfilling the needs of all MMORPGers who demands nothing less than the very best.
The CM Storm Inferno, armed with a 4000 DPI twin laser sensor, 128kb of onboard Sentinel-X memory and the brand new Storm Tactics Multiplayer key will evoke your killer instinct.
Features:
Superior Gaming-grade Precision
The Inferno utilizes a superior laser engine to ensure extreme stability and a point tracking performance. Enhanced to increase your gaming needs, it provides lossless performance at optimized speed ranges boosted to endure all types of tactical movements for sheer accuracy.
Onboard Sentinel-X™ 128KB
The Sentinel-X™ microprocessor safeguards your mouse settings and stores up to 3 different game profiles. The stored profiles can retain macro, scripts, and other customizations, letting you plug and play and triumph on any PC system without the need of additional software.
Advanced Storm MacroPro™ Key
The versatile MacroPro™ Key allows easy access to actuate pre-programmed firmware commands, such as Macros, Scripts, Mouse motion, and actions. Automated repetitive actions can be easily implemented for complex MMO games and/or other Windows applications.
Rapid Fire Tactical™ Key
A pure assault apparatus – built to fire multiple rounds from a tactical mouse and or keyboard command. Conveniently placed next to the left mouse button, this tactical key is one click away from a load of sustaining fire, giving you the utmost edge to frag your opponents and stay alive in all combat situations.
Storm Tactics™ Multiplier Key
Storm Tactics™ Multiplier Key offers unique key combinations built to offer 32 extra button outputs for macros, scripts, rapidfire, and other unique commands. Easy to optimize for the most intensifying MMO sessions, Storm Tactics Multiplier™ Key enhances character reactions with top-notch combo command.
Specifications:
| Model | SGM-4000-KLLN1-GP |
| Memory | 128 kb |
| DPI Display | 4000 DPI Storm Tactical Laser Sensor |
| Buttons | 11 |
| Programmable Buttons | 9 |
| Max Speed | 115 inches per second |
| Lift Off Distance |
| Xoxide | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | 70448 |
| Product Name | Cooler Master Storm Inferno Gaming Mouse |