Xoxide Arctic Cooling Accelero Twin Turbo II VGA Cooler 70901

Description
The Accelero TWIN TURBO II is a dual-fan VGA cooler with enhanced multi-compatibility for present and future models. Designed to optimize performance and the overclocking capability of your system, the Accelero TWIN TURBO II is your ultimate cooler for mid-range to high-end graphic cards. Excellent Cooling Performance Featuring two 92mm PWM fans with a maximum cooling capacity up to 250 Watts, the Accelero TWIN TURBO II manages to transfer heat efficiently away from the GPU. Besides the 35-fin heatsink with 5 copper heatpipes, the pre-applied MX-4 thermal compound accelerates the heat dissipation process to ensure the VGA board is running under optimal temperature. Enhanced RAM and VR Cooling In order to boost the cooling efficiency of RAM and VR, the Accelero TWIN TURBO II comes with the G-1, an electrically non-conductive thermal glue used to affix RAM and VR heatsinks on the VGA board. Unlike generic thermal tapes, the G-1 offers high thermal conductivity with excellent adhesiveness. Moreover, removing the G-1 is extremely easy without leaving any residues. Virtually Silent Thanks to the low noise impeller and patented fan holder, the Accelero TWIN TURBO II runs at the minimum noise level of 0.3 sone, even at full load. Equipped with a PWM controller, the fan always runs at the optimal speed according to the load generated by the GPU. Multi-Compatible The Accelero TWIN TURBO II comes with a versatile mounting mechanism and an extensive RAM and VR cooling set to accommodate a broad range of models. Featuring the CrossFire and SLI compatibility the users benefit from the optimized performance of a multi-VGA setup. SPECIFICATION: Material Aluminum fins x 35 No. of Heatpipes Ø 6 mm x 5 Fan (mm) 92mm x 2 Rated Fan Speed 1000 - 2000 RPM, (PWM controlled) Airflow 54 CFM / 92 m³/h Cooling Capacity (Watts) 250 Noise Level (Sone) 0.3 Bearing Fluid Dynamic Bearing Cable (m) 0.27 Dimensions (Product) 217 L x 122 W x 53 H mm Dimensions (Packaging) 220 L x 125 W x 56 H mm Limited Warranty 6 years Product Net Weight 0.48 kg itemnumber DCACO-V540000-BL UPC 0872767004450 Gross Weight 0.6
Description
The Accelero TWIN TURBO II is a dual-fan VGA cooler with enhanced multi-compatibility for present and future models. Designed to optimize performance and the overclocking capability of your system, the Accelero TWIN TURBO II is your ultimate cooler for mid-range to high-end graphic cards. Excellent Cooling Performance Featuring two 92mm PWM fans with a maximum cooling capacity up to 250 Watts, the Accelero TWIN TURBO II manages to transfer heat efficiently away from the GPU. Besides the 35-fin heatsink with 5 copper heatpipes, the pre-applied MX-4 thermal compound accelerates the heat dissipation process to ensure the VGA board is running under optimal temperature. Enhanced RAM and VR Cooling In order to boost the cooling efficiency of RAM and VR, the Accelero TWIN TURBO II comes with the G-1, an electrically non-conductive thermal glue used to affix RAM and VR heatsinks on the VGA board. Unlike generic thermal tapes, the G-1 offers high thermal conductivity with excellent adhesiveness. Moreover, removing the G-1 is extremely easy without leaving any residues. Virtually Silent Thanks to the low noise impeller and patented fan holder, the Accelero TWIN TURBO II runs at the minimum noise level of 0.3 sone, even at full load. Equipped with a PWM controller, the fan always runs at the optimal speed according to the load generated by the GPU. Multi-Compatible The Accelero TWIN TURBO II comes with a versatile mounting mechanism and an extensive RAM and VR cooling set to accommodate a broad range of models. Featuring the CrossFire and SLI compatibility the users benefit from the optimized performance of a multi-VGA setup. SPECIFICATION: Material Aluminum fins x 35 No. of Heatpipes Ø 6 mm x 5 Fan (mm) 92mm x 2 Rated Fan Speed 1000 - 2000 RPM, (PWM controlled) Airflow 54 CFM / 92 m³/h Cooling Capacity (Watts) 250 Noise Level (Sone) 0.3 Bearing Fluid Dynamic Bearing Cable (m) 0.27 Dimensions (Product) 217 L x 122 W x 53 H mm Dimensions (Packaging) 220 L x 125 W x 56 H mm Limited Warranty 6 years Product Net Weight 0.48 kg itemnumber DCACO-V540000-BL UPC 0872767004450 Gross Weight 0.6

Suppliers

Company
Product
Description
Supplier Links
Arctic Cooling Accelero Twin Turbo II VGA Cooler - 70901 - Xoxide
Malvern, PA, USA
Arctic Cooling Accelero Twin Turbo II VGA Cooler
70901
Arctic Cooling Accelero Twin Turbo II VGA Cooler 70901
The Accelero TWIN TURBO II is a dual-fan VGA cooler with enhanced multi-compatibility for present and future models. Designed to optimize performance and the overclocking capability of your system, the Accelero TWIN TURBO II is your ultimate cooler for mid-range to high-end graphic cards. Excellent Cooling Performance Featuring two 92mm PWM fans with a maximum cooling capacity up to 250 Watts, the Accelero TWIN TURBO II manages to transfer heat efficiently away from the GPU. Besides the 35-fin heatsink with 5 copper heatpipes, the pre-applied MX-4 thermal compound accelerates the heat dissipation process to ensure the VGA board is running under optimal temperature. Enhanced RAM and VR Cooling In order to boost the cooling efficiency of RAM and VR, the Accelero TWIN TURBO II comes with the G-1, an electrically non-conductive thermal glue used to affix RAM and VR heatsinks on the VGA board. Unlike generic thermal tapes, the G-1 offers high thermal conductivity with excellent adhesiveness. Moreover, removing the G-1 is extremely easy without leaving any residues. Virtually Silent Thanks to the low noise impeller and patented fan holder, the Accelero TWIN TURBO II runs at the minimum noise level of 0.3 sone, even at full load. Equipped with a PWM controller, the fan always runs at the optimal speed according to the load generated by the GPU. Multi-Compatible The Accelero TWIN TURBO II comes with a versatile mounting mechanism and an extensive RAM and VR cooling set to accommodate a broad range of models. Featuring the CrossFire and SLI compatibility the users benefit from the optimized performance of a multi-VGA setup. SPECIFICATION: Material Aluminum fins x 35 No. of Heatpipes Ø 6 mm x 5 Fan (mm) 92mm x 2 Rated Fan Speed 1000 - 2000 RPM, (PWM controlled) Airflow 54 CFM / 92 m³/h Cooling Capacity (Watts) 250 Noise Level (Sone) 0.3 Bearing Fluid Dynamic Bearing Cable (m) 0.27 Dimensions (Product) 217 L x 122 W x 53 H mm Dimensions (Packaging) 220 L x 125 W x 56 H mm Limited Warranty 6 years Product Net Weight 0.48 kg itemnumber DCACO-V540000-BL UPC 0872767004450 Gross Weight 0.6

The Accelero TWIN TURBO II is a dual-fan VGA cooler with enhanced multi-compatibility for present and future models. Designed to optimize performance and the overclocking capability of your system, the Accelero TWIN TURBO II is your ultimate cooler for mid-range to high-end graphic cards.

  • Excellent Cooling Performance
    Featuring two 92mm PWM fans with a maximum cooling capacity up to 250 Watts, the Accelero TWIN TURBO II manages to transfer heat efficiently away from the GPU. Besides the 35-fin heatsink with 5 copper heatpipes, the pre-applied MX-4 thermal compound accelerates the heat dissipation process to ensure the VGA board is running under optimal temperature.
  • Enhanced RAM and VR Cooling
    In order to boost the cooling efficiency of RAM and VR, the Accelero TWIN TURBO II comes with the G-1, an electrically non-conductive thermal glue used to affix RAM and VR heatsinks on the VGA board. Unlike generic thermal tapes, the G-1 offers high thermal conductivity with excellent adhesiveness. Moreover, removing the G-1 is extremely easy without leaving any residues.
  • Virtually Silent
    Thanks to the low noise impeller and patented fan holder, the Accelero TWIN TURBO II runs at the minimum noise level of 0.3 sone, even at full load. Equipped with a PWM controller, the fan always runs at the optimal speed according to the load generated by the GPU.
  • Multi-Compatible
    The Accelero TWIN TURBO II comes with a versatile mounting mechanism and an extensive RAM and VR cooling set to accommodate a broad range of models. Featuring the CrossFire and SLI compatibility the users benefit from the optimized performance of a multi-VGA setup.

SPECIFICATION:

MaterialAluminum fins x 35
No. of HeatpipesØ 6 mm x 5
Fan (mm)92mm x 2
Rated Fan Speed1000 - 2000 RPM, (PWM controlled)
Airflow54 CFM / 92 m³/h
Cooling Capacity (Watts)250
Noise Level (Sone)0.3
BearingFluid Dynamic Bearing
Cable (m)0.27
Dimensions (Product)217 L x 122 W x 53 H mm
Dimensions (Packaging)220 L x 125 W x 56 H mm
Limited Warranty6 years
Product Net Weight0.48 kg
itemnumberDCACO-V540000-BL
UPC0872767004450
Gross Weight0.6
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70901
Product Name Arctic Cooling Accelero Twin Turbo II VGA Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-007-28021 - TPS Elektronik GmbH
Specs
W 69.56 mm (2.74 inch)
H 25.5 mm (1 inch)
Material Aluminum; AL6063-T5
View Details
Skived Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Heatsinks - 1846733 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 62 mm (2.44 inch)
W 40 mm (1.57 inch)
H 13 mm (0.5118 inch)
View Details