Xoxide Lian-Li NC-09 Notebook Cooler Pad - Black 70574

Description
Model: NC-09 (Silver / Black) Hugh 220mm 5V silent DC Fan with Blue LED, Large steel mesh allows extra air-flow under the notebook Dual USB power connectors ( standard & mini ) with on/off switch. (User doesn't lost one USB port when they connect to the USB cable between NC-09 and their notebook, the linked dual USB port on NC-09 allows user to plug pen drive or USB device(loss than 300MA) while using the 220mm blue LED fan.) Three level height adjustment and Smooth base panel for user who want to use NC-09 on their laps. Desige for 12.1"/14"/15"/17" High End notebook Dim: 400mm x 337mm x 34 mm (W,D,H)
Description
Model: NC-09 (Silver / Black) Hugh 220mm 5V silent DC Fan with Blue LED, Large steel mesh allows extra air-flow under the notebook Dual USB power connectors ( standard & mini ) with on/off switch. (User doesn't lost one USB port when they connect to the USB cable between NC-09 and their notebook, the linked dual USB port on NC-09 allows user to plug pen drive or USB device(loss than 300MA) while using the 220mm blue LED fan.) Three level height adjustment and Smooth base panel for user who want to use NC-09 on their laps. Desige for 12.1"/14"/15"/17" High End notebook Dim: 400mm x 337mm x 34 mm (W,D,H)

Suppliers

Company
Product
Description
Supplier Links
Lian-Li NC-09 Notebook Cooler Pad - Black - 70574 - Xoxide
Malvern, PA, USA
Lian-Li NC-09 Notebook Cooler Pad - Black
70574
Lian-Li NC-09 Notebook Cooler Pad - Black 70574
Model: NC-09 (Silver / Black) Hugh 220mm 5V silent DC Fan with Blue LED, Large steel mesh allows extra air-flow under the notebook Dual USB power connectors ( standard & mini ) with on/off switch. (User doesn't lost one USB port when they connect to the USB cable between NC-09 and their notebook, the linked dual USB port on NC-09 allows user to plug pen drive or USB device(loss than 300MA) while using the 220mm blue LED fan.) Three level height adjustment and Smooth base panel for user who want to use NC-09 on their laps. Desige for 12.1"/14"/15"/17" High End notebook Dim: 400mm x 337mm x 34 mm (W,D,H)

Model: NC-09 (Silver / Black)

Hugh 220mm 5V silent DC Fan with Blue LED, Large steel mesh allows extra air-flow under the notebook
Dual USB power connectors ( standard & mini ) with on/off switch. (User doesn't lost one USB port when they connect to the USB cable between NC-09 and their notebook, the linked dual USB port on NC-09 allows user to plug pen drive or USB device(loss than 300MA) while using the 220mm blue LED fan.)
Three level height adjustment and Smooth base panel for user who want to use NC-09 on their laps.
Desige for 12.1"/14"/15"/17" High End notebook
Dim: 400mm x 337mm x 34 mm (W,D,H)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70574
Product Name Lian-Li NC-09 Notebook Cooler Pad - Black
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 8670957 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 250 mm (9.84 inch)
W 10 mm (0.3937 inch)
Material Copper; Copper
View Details
HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details
Forged Heat Sinks - SL Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 7 to 17 mm (0.2756 to 0.6693 inch)
W 7 to 17 mm (0.2756 to 0.6693 inch)
H 11 to 32 mm (0.4331 to 1.26 inch)
View Details