Xoxide Evercool 17" Widescreen Cooler - Black 12720

Description
Finding a laptop cooler for your massive widescreen notebook can be a daunting task with overtones of extreme personal danger. Luckily Xoxide has done the work for you and have found a laptop cooler in the deep dark netheregions of space capable of supporting up to a 17” widescreen notebook! Introducing the Space Station Widescreen Notebook Cooler from EverCool! The Space Station is a stylish way to keep your widescreen laptop cool and at a comfortable ergonomic typing angle. It utilizes twin 80x10mm EverLube Bearing Fans to keep a steady stream of airflow directed at the bottom of your computer. With the ability to be powered by your laptop’s USB bus for portability, or from an optional DC adapter for longevity, it is easy to see why the Space Station from Evercool is the ultimate cooling solution for your widescreen laptop computer! Specifications: Laptop Compatibility: Up to 17" Widescreen Fans: 2 x 80x10mm Fan Bearing: EverLube Rated Voltage: 5VDC Speed: 2000RPM +/-10% Dimensions: 382 x 309 x 36mm
Description
Finding a laptop cooler for your massive widescreen notebook can be a daunting task with overtones of extreme personal danger. Luckily Xoxide has done the work for you and have found a laptop cooler in the deep dark netheregions of space capable of supporting up to a 17” widescreen notebook! Introducing the Space Station Widescreen Notebook Cooler from EverCool! The Space Station is a stylish way to keep your widescreen laptop cool and at a comfortable ergonomic typing angle. It utilizes twin 80x10mm EverLube Bearing Fans to keep a steady stream of airflow directed at the bottom of your computer. With the ability to be powered by your laptop’s USB bus for portability, or from an optional DC adapter for longevity, it is easy to see why the Space Station from Evercool is the ultimate cooling solution for your widescreen laptop computer! Specifications: Laptop Compatibility: Up to 17" Widescreen Fans: 2 x 80x10mm Fan Bearing: EverLube Rated Voltage: 5VDC Speed: 2000RPM +/-10% Dimensions: 382 x 309 x 36mm

Suppliers

Company
Product
Description
Supplier Links
Evercool 17
Malvern, PA, USA
Evercool 17" Widescreen Cooler - Black
12720
Evercool 17" Widescreen Cooler - Black 12720
Finding a laptop cooler for your massive widescreen notebook can be a daunting task with overtones of extreme personal danger. Luckily Xoxide has done the work for you and have found a laptop cooler in the deep dark netheregions of space capable of supporting up to a 17” widescreen notebook! Introducing the Space Station Widescreen Notebook Cooler from EverCool! The Space Station is a stylish way to keep your widescreen laptop cool and at a comfortable ergonomic typing angle. It utilizes twin 80x10mm EverLube Bearing Fans to keep a steady stream of airflow directed at the bottom of your computer. With the ability to be powered by your laptop’s USB bus for portability, or from an optional DC adapter for longevity, it is easy to see why the Space Station from Evercool is the ultimate cooling solution for your widescreen laptop computer! Specifications: Laptop Compatibility: Up to 17" Widescreen Fans: 2 x 80x10mm Fan Bearing: EverLube Rated Voltage: 5VDC Speed: 2000RPM +/-10% Dimensions: 382 x 309 x 36mm

Finding a laptop cooler for your massive widescreen notebook can be a daunting task with overtones of extreme personal danger. Luckily Xoxide has done the work for you and have found a laptop cooler in the deep dark netheregions of space capable of supporting up to a 17” widescreen notebook! Introducing the Space Station Widescreen Notebook Cooler from EverCool!
The Space Station is a stylish way to keep your widescreen laptop cool and at a comfortable ergonomic typing angle. It utilizes twin 80x10mm EverLube Bearing Fans to keep a steady stream of airflow directed at the bottom of your computer. With the ability to be powered by your laptop’s USB bus for portability, or from an optional DC adapter for longevity, it is easy to see why the Space Station from Evercool is the ultimate cooling solution for your widescreen laptop computer!
Specifications:

  • Laptop Compatibility: Up to 17" Widescreen
  • Fans: 2 x 80x10mm
  • Fan Bearing: EverLube
  • Rated Voltage: 5VDC
  • Speed: 2000RPM +/-10%
  • Dimensions: 382 x 309 x 36mm
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 12720
Product Name Evercool 17" Widescreen Cooler - Black
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - 1963856-1 - TE Connectivity
View Details
2 suppliers
Heatsinks - 6925081 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 250 mm (9.84 inch)
W 300 mm (11.81 inch)
H 40 mm (1.57 inch)
View Details
Die Casting Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details