Xoxide Evercool ZITHER Widescreen Cooler - Black 12726

Description
The Zither Widescreen Notebook Cooler from EverCool is designed to help keep the temperatures of your 14 to 17 inch widescreen laptop under wraps. Featuring an aesthetically pleasing electroplated look and blue LED lighting, the Zither will zitherize both your eyes and any bystander’s eyes. The Zither features a dual wind gap in the back side drawing cool air in through dual 70mm high flow fans making actual wind come out through the front central ductings. Completely powered through your laptop’s USB port, the Zither requires no batteries or external power source, and also includes two USB ports on its side to connect peripherals. Features: Dual intakes direct airflow to the central cooling area from the back of the unit Specially engineered design with two positions ensures user comfort Aesthetically pleasing electroplated look with blue LEDs USB 2.0 interface allows the cooler to run without batteries or an external power source Compatible with 14" to 17" laptops Specifications: Dimensions: 320 x 160 x 30mm Fan Dimensions: 70 x 70 x 10mm Rated Voltage: 5VDC Speed: 2000RPM +/-10% Noise: 19dBA Weight: 350g
Description
The Zither Widescreen Notebook Cooler from EverCool is designed to help keep the temperatures of your 14 to 17 inch widescreen laptop under wraps. Featuring an aesthetically pleasing electroplated look and blue LED lighting, the Zither will zitherize both your eyes and any bystander’s eyes. The Zither features a dual wind gap in the back side drawing cool air in through dual 70mm high flow fans making actual wind come out through the front central ductings. Completely powered through your laptop’s USB port, the Zither requires no batteries or external power source, and also includes two USB ports on its side to connect peripherals. Features: Dual intakes direct airflow to the central cooling area from the back of the unit Specially engineered design with two positions ensures user comfort Aesthetically pleasing electroplated look with blue LEDs USB 2.0 interface allows the cooler to run without batteries or an external power source Compatible with 14" to 17" laptops Specifications: Dimensions: 320 x 160 x 30mm Fan Dimensions: 70 x 70 x 10mm Rated Voltage: 5VDC Speed: 2000RPM +/-10% Noise: 19dBA Weight: 350g

Suppliers

Company
Product
Description
Supplier Links
Evercool ZITHER Widescreen Cooler - Black - 12726 - Xoxide
Malvern, PA, USA
Evercool ZITHER Widescreen Cooler - Black
12726
Evercool ZITHER Widescreen Cooler - Black 12726
The Zither Widescreen Notebook Cooler from EverCool is designed to help keep the temperatures of your 14 to 17 inch widescreen laptop under wraps. Featuring an aesthetically pleasing electroplated look and blue LED lighting, the Zither will zitherize both your eyes and any bystander’s eyes. The Zither features a dual wind gap in the back side drawing cool air in through dual 70mm high flow fans making actual wind come out through the front central ductings. Completely powered through your laptop’s USB port, the Zither requires no batteries or external power source, and also includes two USB ports on its side to connect peripherals. Features: Dual intakes direct airflow to the central cooling area from the back of the unit Specially engineered design with two positions ensures user comfort Aesthetically pleasing electroplated look with blue LEDs USB 2.0 interface allows the cooler to run without batteries or an external power source Compatible with 14" to 17" laptops Specifications: Dimensions: 320 x 160 x 30mm Fan Dimensions: 70 x 70 x 10mm Rated Voltage: 5VDC Speed: 2000RPM +/-10% Noise: 19dBA Weight: 350g

The Zither Widescreen Notebook Cooler from EverCool is designed to help keep the temperatures of your 14 to 17 inch widescreen laptop under wraps. Featuring an aesthetically pleasing electroplated look and blue LED lighting, the Zither will zitherize both your eyes and any bystander’s eyes.
The Zither features a dual wind gap in the back side drawing cool air in through dual 70mm high flow fans making actual wind come out through the front central ductings. Completely powered through your laptop’s USB port, the Zither requires no batteries or external power source, and also includes two USB ports on its side to connect peripherals.
Features:

  • Dual intakes direct airflow to the central cooling area from the back of the unit
  • Specially engineered design with two positions ensures user comfort
  • Aesthetically pleasing electroplated look with blue LEDs
  • USB 2.0 interface allows the cooler to run without batteries or an external power source
  • Compatible with 14" to 17" laptops

Specifications:

  • Dimensions: 320 x 160 x 30mm
  • Fan Dimensions: 70 x 70 x 10mm
  • Rated Voltage: 5VDC
  • Speed: 2000RPM +/-10%
  • Noise: 19dBA
  • Weight: 350g
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 12726
Product Name Evercool ZITHER Widescreen Cooler - Black
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink Base -  - USUSTK LIMITED
USUSTK LIMITED
Specs
Material Copper
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-020-28011 - TPS Elektronik GmbH
Specs
W 120 mm (4.72 inch)
H 44.6 mm (1.76 inch)
Material Aluminum; AL6063-T5
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details