Xoxide Deepcool Theta 31 PWM CPU Cooler 70470

Description
Features Radial aluminum heatsink with copper insertion ensures excellent heat dissipation. 100X25mm fan provides a perfect balance between airflow and noise. Screw and Back plate installation provides a safe mounting. Application For Intel Socket 95W LGA1155/LGA1156 Core i7/i5/i3 Pentium G6950 SPECIFICATIONS: Overall Dimension 97.5X97.5X60mm Fan Dimension 100X25mm Net Weight 450g Bearing Type Hydro Bearing Rated Voltage 12VDC Operating Voltage 10.8~13.2VDC Started Voltage 7VDC Rated Current 0.08±10%A Power Input 0.96W FAN Speed 1800±10%RPM MAX.Air Flow 28.8CFM Noise 25.2dB(A)
Description
Features Radial aluminum heatsink with copper insertion ensures excellent heat dissipation. 100X25mm fan provides a perfect balance between airflow and noise. Screw and Back plate installation provides a safe mounting. Application For Intel Socket 95W LGA1155/LGA1156 Core i7/i5/i3 Pentium G6950 SPECIFICATIONS: Overall Dimension 97.5X97.5X60mm Fan Dimension 100X25mm Net Weight 450g Bearing Type Hydro Bearing Rated Voltage 12VDC Operating Voltage 10.8~13.2VDC Started Voltage 7VDC Rated Current 0.08±10%A Power Input 0.96W FAN Speed 1800±10%RPM MAX.Air Flow 28.8CFM Noise 25.2dB(A)

Suppliers

Company
Product
Description
Supplier Links
Deepcool Theta 31 PWM CPU Cooler - 70470 - Xoxide
Malvern, PA, USA
Deepcool Theta 31 PWM CPU Cooler
70470
Deepcool Theta 31 PWM CPU Cooler 70470
Features Radial aluminum heatsink with copper insertion ensures excellent heat dissipation. 100X25mm fan provides a perfect balance between airflow and noise. Screw and Back plate installation provides a safe mounting. Application For Intel Socket 95W LGA1155/LGA1156 Core i7/i5/i3 Pentium G6950 SPECIFICATIONS: Overall Dimension 97.5X97.5X60mm Fan Dimension 100X25mm Net Weight 450g Bearing Type Hydro Bearing Rated Voltage 12VDC Operating Voltage 10.8~13.2VDC Started Voltage 7VDC Rated Current 0.08±10%A Power Input 0.96W FAN Speed 1800±10%RPM MAX.Air Flow 28.8CFM Noise 25.2dB(A)

Features

  • Radial aluminum heatsink with copper insertion ensures excellent heat dissipation.
  • 100X25mm fan provides a perfect balance between airflow and noise.
  • Screw and Back plate installation provides a safe mounting.

Application For

Intel Socket 95W
LGA1155/LGA1156
Core i7/i5/i3
Pentium G6950
SPECIFICATIONS:

Overall Dimension97.5X97.5X60mm
Fan Dimension100X25mm
Net Weight450g
Bearing TypeHydro Bearing
Rated Voltage12VDC
Operating Voltage10.8~13.2VDC
Started Voltage7VDC
Rated Current0.08±10%A
Power Input0.96W
FAN Speed1800±10%RPM
MAX.Air Flow28.8CFM
Noise25.2dB(A)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70470
Product Name Deepcool Theta 31 PWM CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

HS Series Heat Sinks HS073 - HS073 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.7000 °C / W
View Details
2 suppliers
Molybdenum copper series - 80800930 - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
L 90 mm (3.52 inch)
W 89.5 mm (3.52 inch)
H 69 mm (2.72 inch)
View Details
Heatsinks - 7898586 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 75 mm (2.95 inch)
W 50 mm (1.97 inch)
H 28 mm (1.1 inch)
View Details