Xoxide Thermalright Venomous-X RT CPU Cooler 70029

Description
As the successor to the ever-popular Ultra-120 Extreme, design for the Venomous-X was centered on three characteristics: installation, thermal performance, and outlook. Eighteen months later, we have the Venomous-X! Sporting the best adjustable retention system to date, while breaking thermal performance barriers and retaining some Thermalright style, this amazing cooler does not disappoint! Featuring full support for Intel sockets 775, 1156, and 1366, this clairvoyant cooler aims to provide unmatched future-proofing with it's Pressure Vault Bracket, which allows the end-user to make adjustments from 40-70 lbs of pressure to fit any CPU IHS for the best possible CPU contact. The oft-requested mirror finish has been applied to the slightly convex base, which has been proven to increase performance of the heatsink by drawing away heat from the center of the CPU at an accelerated rate. The Venomous-X is a technological marvel that will ensure your CPU stays frosty even under the harshest of loads! Specifications: Dimensions: 125 x 158 x 160 mm (L x W x H) Weight: 755g (Heatsink only) Heat pipes: Six sintered 6mm heat pipes Copper Base: C1100 pure nickel plated copper base w/ ultra shine mirror finish Compatibility: Intel Sockets LGA 775 / LGA 1156 / LGA 1366 Fan Size: 120mm x 25mm RPM: 1300 Air Flow: 50 CFM Noise Level: 24.1 dBA Power Connector: 3-Pin
Description
As the successor to the ever-popular Ultra-120 Extreme, design for the Venomous-X was centered on three characteristics: installation, thermal performance, and outlook. Eighteen months later, we have the Venomous-X! Sporting the best adjustable retention system to date, while breaking thermal performance barriers and retaining some Thermalright style, this amazing cooler does not disappoint! Featuring full support for Intel sockets 775, 1156, and 1366, this clairvoyant cooler aims to provide unmatched future-proofing with it's Pressure Vault Bracket, which allows the end-user to make adjustments from 40-70 lbs of pressure to fit any CPU IHS for the best possible CPU contact. The oft-requested mirror finish has been applied to the slightly convex base, which has been proven to increase performance of the heatsink by drawing away heat from the center of the CPU at an accelerated rate. The Venomous-X is a technological marvel that will ensure your CPU stays frosty even under the harshest of loads! Specifications: Dimensions: 125 x 158 x 160 mm (L x W x H) Weight: 755g (Heatsink only) Heat pipes: Six sintered 6mm heat pipes Copper Base: C1100 pure nickel plated copper base w/ ultra shine mirror finish Compatibility: Intel Sockets LGA 775 / LGA 1156 / LGA 1366 Fan Size: 120mm x 25mm RPM: 1300 Air Flow: 50 CFM Noise Level: 24.1 dBA Power Connector: 3-Pin

Suppliers

Company
Product
Description
Supplier Links
Thermalright Venomous-X RT CPU Cooler - 70029 - Xoxide
Malvern, PA, USA
Thermalright Venomous-X RT CPU Cooler
70029
Thermalright Venomous-X RT CPU Cooler 70029
As the successor to the ever-popular Ultra-120 Extreme, design for the Venomous-X was centered on three characteristics: installation, thermal performance, and outlook. Eighteen months later, we have the Venomous-X! Sporting the best adjustable retention system to date, while breaking thermal performance barriers and retaining some Thermalright style, this amazing cooler does not disappoint! Featuring full support for Intel sockets 775, 1156, and 1366, this clairvoyant cooler aims to provide unmatched future-proofing with it's Pressure Vault Bracket, which allows the end-user to make adjustments from 40-70 lbs of pressure to fit any CPU IHS for the best possible CPU contact. The oft-requested mirror finish has been applied to the slightly convex base, which has been proven to increase performance of the heatsink by drawing away heat from the center of the CPU at an accelerated rate. The Venomous-X is a technological marvel that will ensure your CPU stays frosty even under the harshest of loads! Specifications: Dimensions: 125 x 158 x 160 mm (L x W x H) Weight: 755g (Heatsink only) Heat pipes: Six sintered 6mm heat pipes Copper Base: C1100 pure nickel plated copper base w/ ultra shine mirror finish Compatibility: Intel Sockets LGA 775 / LGA 1156 / LGA 1366 Fan Size: 120mm x 25mm RPM: 1300 Air Flow: 50 CFM Noise Level: 24.1 dBA Power Connector: 3-Pin

As the successor to the ever-popular Ultra-120 Extreme, design for the Venomous-X was centered on three characteristics: installation, thermal performance, and outlook. Eighteen months later, we have the Venomous-X! Sporting the best adjustable retention system to date, while breaking thermal performance barriers and retaining some Thermalright style, this amazing cooler does not disappoint! Featuring full support for Intel sockets 775, 1156, and 1366, this clairvoyant cooler aims to provide unmatched future-proofing with it's Pressure Vault Bracket, which allows the end-user to make adjustments from 40-70 lbs of pressure to fit any CPU IHS for the best possible CPU contact. The oft-requested mirror finish has been applied to the slightly convex base, which has been proven to increase performance of the heatsink by drawing away heat from the center of the CPU at an accelerated rate. The Venomous-X is a technological marvel that will ensure your CPU stays frosty even under the harshest of loads!
Specifications:

  • Dimensions: 125 x 158 x 160 mm (L x W x H)
  • Weight: 755g (Heatsink only)
  • Heat pipes: Six sintered 6mm heat pipes
  • Copper Base: C1100 pure nickel plated copper base w/ ultra shine mirror finish
  • Compatibility: Intel Sockets LGA 775 / LGA 1156 / LGA 1366
  • Fan Size: 120mm x 25mm
  • RPM: 1300
  • Air Flow: 50 CFM
  • Noise Level: 24.1 dBA
  • Power Connector: 3-Pin
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70029
Product Name Thermalright Venomous-X RT CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Skived Fin Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
Heat Sinks - 5-1542007-9 - TE Connectivity
Specs
W 50.8 mm (2 inch)
H 22.65 mm (0.8917 inch)
View Details
Heatsinks - 7898598 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 50 mm (1.97 inch)
W 50 mm (1.97 inch)
H 28 mm (1.1 inch)
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details