Xoxide Evercool FOX-1 PCI Slot Cooler 12749

Description
Evercool's FOX-1 PCI slot cooler has a unique blade structure that dissipates heat 5 times better than standard slot coolers! Specifications: Dimensions: 100 x 90 x 22 mm Bearing Type: Ever Lubricate long-life bearing RPM: 2400±10% RPM Airflow: 42 CFM Noise: <29 dBA
Description
Evercool's FOX-1 PCI slot cooler has a unique blade structure that dissipates heat 5 times better than standard slot coolers! Specifications: Dimensions: 100 x 90 x 22 mm Bearing Type: Ever Lubricate long-life bearing RPM: 2400±10% RPM Airflow: 42 CFM Noise: <29 dBA

Suppliers

Company
Product
Description
Supplier Links
Evercool FOX-1 PCI Slot Cooler - 12749 - Xoxide
Malvern, PA, USA
Evercool FOX-1 PCI Slot Cooler
12749
Evercool FOX-1 PCI Slot Cooler 12749
Evercool's FOX-1 PCI slot cooler has a unique blade structure that dissipates heat 5 times better than standard slot coolers! Specifications: Dimensions: 100 x 90 x 22 mm Bearing Type: Ever Lubricate long-life bearing RPM: 2400±10% RPM Airflow: 42 CFM Noise: <29 dBA

Evercool's FOX-1 PCI slot cooler has a unique blade structure that dissipates heat 5 times better than standard slot coolers!
Specifications:

  • Dimensions: 100 x 90 x 22 mm
  • Bearing Type: Ever Lubricate long-life bearing
  • RPM: 2400±10% RPM
  • Airflow: 42 CFM
  • Noise: <29 dBA
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 12749
Product Name Evercool FOX-1 PCI Slot Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Passive Telecom Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details
Heatsinks - 1235618 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 30 mm (1.18 inch)
W 30 mm (1.18 inch)
H 6 mm (0.2362 inch)
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details