Xoxide Deepcool Ice Wind CPU Cooler 70466

Description
Features Equipped with multiple clips to support Intel LGA1366/1155/1156/77 5 and AMD AM3/AM2+/AM2. 4 sintered powder heatpipes conduct heat from the processor quickly to protect it from overheating. Heatpipes are lined up in a straight line to improve air flow through the heatsink. Patented Core Touch Technology(CTT) gives perfect contact with the CPU surface. Dense aluminum fins arranged in sea wave shape allows optimum airflow for better cooling performance. 120mm PWM fan with TPE cover fan frame to absorb operating vibration and noise maximumly. Intelligent side flow design further utilizes system airflow to improve computer case ventilation. Application For Intel Socket 130W LGA1366/LGA1155/LGA1 156/LGA775 Core i7/i5/i3 Core 2 Extreme Core 2 Quad Core 2 Duo Pentium/Pentium G Pentium D/Pentium 4 Celeron Dual-Core Celeron/Celeron D AMD Socket 125W AM3/AM2/AM2+ Phenom II X6/X4/X3/X2 Phenom X4/X3 Athlon II X4/X3/X2 Athlon X2 Athlon/Athlon FX Business Class Sempron SPECIFICATIONS: Overall Dimension 151X83X160mm Fan Dimension 120X120X25mm Net Weight 915g Bearing Type Hydro Bearing Rated Voltage 12VDC Operating Voltage 10.8~13.2VDC Started Voltage 7VDC Rated Current 0.13±10%A(MAX) Power Input 1.56W FAN Speed 500±200~1500±10%RPM MAX.Air Flow 66.3CFM Noise 17.8~27.6dB(A)
Description
Features Equipped with multiple clips to support Intel LGA1366/1155/1156/77 5 and AMD AM3/AM2+/AM2. 4 sintered powder heatpipes conduct heat from the processor quickly to protect it from overheating. Heatpipes are lined up in a straight line to improve air flow through the heatsink. Patented Core Touch Technology(CTT) gives perfect contact with the CPU surface. Dense aluminum fins arranged in sea wave shape allows optimum airflow for better cooling performance. 120mm PWM fan with TPE cover fan frame to absorb operating vibration and noise maximumly. Intelligent side flow design further utilizes system airflow to improve computer case ventilation. Application For Intel Socket 130W LGA1366/LGA1155/LGA1 156/LGA775 Core i7/i5/i3 Core 2 Extreme Core 2 Quad Core 2 Duo Pentium/Pentium G Pentium D/Pentium 4 Celeron Dual-Core Celeron/Celeron D AMD Socket 125W AM3/AM2/AM2+ Phenom II X6/X4/X3/X2 Phenom X4/X3 Athlon II X4/X3/X2 Athlon X2 Athlon/Athlon FX Business Class Sempron SPECIFICATIONS: Overall Dimension 151X83X160mm Fan Dimension 120X120X25mm Net Weight 915g Bearing Type Hydro Bearing Rated Voltage 12VDC Operating Voltage 10.8~13.2VDC Started Voltage 7VDC Rated Current 0.13±10%A(MAX) Power Input 1.56W FAN Speed 500±200~1500±10%RPM MAX.Air Flow 66.3CFM Noise 17.8~27.6dB(A)

Suppliers

Company
Product
Description
Supplier Links
Deepcool Ice Wind CPU Cooler - 70466 - Xoxide
Malvern, PA, USA
Deepcool Ice Wind CPU Cooler
70466
Deepcool Ice Wind CPU Cooler 70466
Features Equipped with multiple clips to support Intel LGA1366/1155/1156/77 5 and AMD AM3/AM2+/AM2. 4 sintered powder heatpipes conduct heat from the processor quickly to protect it from overheating. Heatpipes are lined up in a straight line to improve air flow through the heatsink. Patented Core Touch Technology(CTT) gives perfect contact with the CPU surface. Dense aluminum fins arranged in sea wave shape allows optimum airflow for better cooling performance. 120mm PWM fan with TPE cover fan frame to absorb operating vibration and noise maximumly. Intelligent side flow design further utilizes system airflow to improve computer case ventilation. Application For Intel Socket 130W LGA1366/LGA1155/LGA1 156/LGA775 Core i7/i5/i3 Core 2 Extreme Core 2 Quad Core 2 Duo Pentium/Pentium G Pentium D/Pentium 4 Celeron Dual-Core Celeron/Celeron D AMD Socket 125W AM3/AM2/AM2+ Phenom II X6/X4/X3/X2 Phenom X4/X3 Athlon II X4/X3/X2 Athlon X2 Athlon/Athlon FX Business Class Sempron SPECIFICATIONS: Overall Dimension 151X83X160mm Fan Dimension 120X120X25mm Net Weight 915g Bearing Type Hydro Bearing Rated Voltage 12VDC Operating Voltage 10.8~13.2VDC Started Voltage 7VDC Rated Current 0.13±10%A(MAX) Power Input 1.56W FAN Speed 500±200~1500±10%RPM MAX.Air Flow 66.3CFM Noise 17.8~27.6dB(A)

Features

  • Equipped with multiple clips to support Intel LGA1366/1155/1156/775 and AMD AM3/AM2+/AM2.
  • 4 sintered powder heatpipes conduct heat from the processor quickly to protect it from overheating.
  • Heatpipes are lined up in a straight line to improve air flow through the heatsink.
  • Patented Core Touch Technology(CTT) gives perfect contact with the CPU surface.
  • Dense aluminum fins arranged in sea wave shape allows optimum airflow for better cooling performance.
  • 120mm PWM fan with TPE cover fan frame to absorb operating vibration and noise maximumly.
  • Intelligent side flow design further utilizes system airflow to improve computer case ventilation.

Application For

Intel Socket 130W
LGA1366/LGA1155/LGA1156/LGA775
Core i7/i5/i3
Core 2 Extreme
Core 2 Quad
Core 2 Duo
Pentium/Pentium G
Pentium D/Pentium 4
Celeron Dual-Core
Celeron/Celeron D
AMD Socket 125W
AM3/AM2/AM2+
Phenom II X6/X4/X3/X2
Phenom X4/X3
Athlon II X4/X3/X2
Athlon X2
Athlon/Athlon FX
Business Class
Sempron
SPECIFICATIONS:

Overall Dimension151X83X160mm
Fan Dimension120X120X25mm
Net Weight915g
Bearing TypeHydro Bearing
Rated Voltage12VDC
Operating Voltage10.8~13.2VDC
Started Voltage7VDC
Rated Current0.13±10%A(MAX)
Power Input1.56W
FAN Speed500±200~1500±10%RPM
MAX.Air Flow66.3CFM
Noise17.8~27.6dB(A)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70466
Product Name Deepcool Ice Wind CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Cooling Heat Sink Base -  - USUSTK LIMITED
Specs
Device Liquid Cooler
Material Copper
View Details
Heatsinks - 7500914 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 28 mm (1.09 inch)
W 27.8 mm (1.09 inch)
H 11.2 mm (0.4409 inch)
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details