Specifications:
Air Flow (CFM/CMH): 75.6 / 128.6
Bearing: Nanoflux Bearing
Cable Length (mm): 500
Current (A): 0.45
DC Voltage (V): 12
Fan Dimensions (mm): 120 (l) x 120 (w) x 25 (h)
Fan Speed (RPM): 600 - 1800
Heat Sink Dimensions (mm): 130(l) x 65 (w) x 159 (h)
LED Color: Blue
Life time MTTF at 40C (h): 100'000
Noise Level (dBA): 10 - 26.8
Number of LEDs: 4
Static Pressure (mmAq): 2.66
Warranty (years): 3
Weight (g): 720 (heatsink and fan)
Applications: Intel Socket 775, 1366, 1155 and 1156: CPU: All Pentium D/ Pentium 4/ All Celeron D/ All Pentium Dual-Core/ Extreme/ All Core 2 Extreme/ Core 2 Quad/ Core 2 Duo, Core i5, Core i7 AMD Socket AM2/ AM2+/ AM3/ AM3+/ FM1: CPU: All Athlon 64 X2, Athlon 64, All Athlon II, All Sempron, Phenom, Phenom II, All A Series AMD APU Llano All brands and trademarks are the property of their respective owners. Design Concept: Traditional heat pipe arrangement of high-end heatsink heatpipes are usually soldered on one row. Therefore the heat absorption capacity of the outer heatpipe will be negatively affected when there are more than 5 heatpipes. To solve this problem a special array of heatpipes was used on GX-7 to take full advantage of all 7 heatpipe heat transfer capacity. On GX-7 two heatpipes were soldered on top of three middle heatpipes. Air Flow Concept: The fins in the middle part of the heatsink of GX-7 were designed in a V-shape. This allows the cooling air to reach the heatsink module more evenly. Thanks to some openings inside of the heatsink and near the heatpipes let fresh-air flows in from the top and the bottom to zones normally poorly ventilated and eliminates the creation of hotspots from building. The unique heatsink shape supports dual fans. Besides the multi-award winning high performance GC-2 thermal compound ddditionally mounting clips for AMD AM2/ AM2+/AM3/AM3+/FM1 and Intel 775, 1366, 1155, 1156 sockets and back plates for Intel LGA 775, Core i5 and Core i7 boards are all included.
Specifications:
- Air Flow (CFM/CMH): 75.6 / 128.6
- Bearing: Nanoflux Bearing
- Cable Length (mm): 500
- Current (A): 0.45
- DC Voltage (V): 12
- Fan Dimensions (mm): 120 (l) x 120 (w) x 25 (h)
- Fan Speed (RPM): 600 - 1800
- Heat Sink Dimensions (mm): 130(l) x 65 (w) x 159 (h)
- LED Color: Blue
- Life time MTTF at 40C (h): 100'000
- Noise Level (dBA): 10 - 26.8
- Number of LEDs: 4
- Static Pressure (mmAq): 2.66
- Warranty (years): 3
- Weight (g): 720 (heatsink and fan)
Applications:
Intel Socket 775, 1366, 1155 and 1156:
CPU: All Pentium D/ Pentium 4/ All Celeron D/ All
Pentium Dual-Core/ Extreme/ All Core 2 Extreme/
Core 2 Quad/ Core 2 Duo, Core i5, Core i7
AMD Socket AM2/ AM2+/ AM3/ AM3+/ FM1:
CPU: All Athlon 64 X2, Athlon 64, All Athlon II, All
Sempron, Phenom, Phenom II, All A Series AMD
APU Llano
All brands and trademarks are the property of their respective owners.
Design Concept:
Traditional heat pipe arrangement of high-end heatsink heatpipes are usually soldered on one row. Therefore the heat absorption capacity of the outer heatpipe will be negatively affected when there are more than 5 heatpipes.
To solve this problem a special array of heatpipes was used on GX-7 to take full advantage of all 7 heatpipe heat transfer capacity. On GX-7 two heatpipes were soldered on top of three middle heatpipes.
Air Flow Concept:
The fins in the middle part of the heatsink of GX-7 were designed in a V-shape. This allows the cooling air to reach the heatsink module more evenly. Thanks to some openings inside of the heatsink and near the heatpipes let fresh-air flows in from the top and the bottom to zones normally poorly ventilated and eliminates the creation of hotspots from building. The unique heatsink shape supports dual fans.
Besides the multi-award winning high performance GC-2 thermal compound ddditionally mounting clips for AMD AM2/ AM2+/AM3/AM3+/FM1 and Intel 775, 1366, 1155, 1156 sockets and back plates for Intel LGA 775, Core i5 and Core i7 boards are all included.