Xoxide Enzotech SLF-30 Forged Copper Heatsink 70815

Description
Low Profile - The total height is 13.5mm which reduces the likelihood of interference with other components and provides the best efficiency within a limited space. Features: Multiple push pin locations for universal mounting on various board assembly. (hole to hole distance 47.5mm and 53.5m). Formed of pure copper for enhanced thermal conductivity. Excellent surface flatness minimizes the interface between the heat source and heat sink. SPECIFICATION: Dimension 32x32x13.5(H) mm Weight 39g Base Flatness Polished mirror surface, flatness for machined surfaces are typically in the range of 0.0003" to 0.0004"per inch Fan Specifications Manufacturer: Adda Size: 30x30x6.5 mm Part #: AD0312HX-K73(X)-LF Volts: 12v DC Current: 0.064 amp Power: 0.768 watt RPM: 10500 CFM: 3.5 Noise: 32 dB(A)
Description
Low Profile - The total height is 13.5mm which reduces the likelihood of interference with other components and provides the best efficiency within a limited space. Features: Multiple push pin locations for universal mounting on various board assembly. (hole to hole distance 47.5mm and 53.5m). Formed of pure copper for enhanced thermal conductivity. Excellent surface flatness minimizes the interface between the heat source and heat sink. SPECIFICATION: Dimension 32x32x13.5(H) mm Weight 39g Base Flatness Polished mirror surface, flatness for machined surfaces are typically in the range of 0.0003" to 0.0004"per inch Fan Specifications Manufacturer: Adda Size: 30x30x6.5 mm Part #: AD0312HX-K73(X)-LF Volts: 12v DC Current: 0.064 amp Power: 0.768 watt RPM: 10500 CFM: 3.5 Noise: 32 dB(A)

Suppliers

Company
Product
Description
Supplier Links
Enzotech SLF-30 Forged Copper Heatsink - 70815 - Xoxide
Malvern, PA, USA
Enzotech SLF-30 Forged Copper Heatsink
70815
Enzotech SLF-30 Forged Copper Heatsink 70815
Low Profile - The total height is 13.5mm which reduces the likelihood of interference with other components and provides the best efficiency within a limited space. Features: Multiple push pin locations for universal mounting on various board assembly. (hole to hole distance 47.5mm and 53.5m). Formed of pure copper for enhanced thermal conductivity. Excellent surface flatness minimizes the interface between the heat source and heat sink. SPECIFICATION: Dimension 32x32x13.5(H) mm Weight 39g Base Flatness Polished mirror surface, flatness for machined surfaces are typically in the range of 0.0003" to 0.0004"per inch Fan Specifications Manufacturer: Adda Size: 30x30x6.5 mm Part #: AD0312HX-K73(X)-LF Volts: 12v DC Current: 0.064 amp Power: 0.768 watt RPM: 10500 CFM: 3.5 Noise: 32 dB(A)

Low Profile - The total height is 13.5mm which reduces the likelihood of interference with other components and provides the best efficiency within a limited space.
Features:

  • Multiple push pin locations for universal mounting on various board assembly. (hole to hole distance 47.5mm and 53.5m).
  • Formed of pure copper for enhanced thermal conductivity.
  • Excellent surface flatness minimizes the interface between the heat source and heat sink.

SPECIFICATION:

Dimension32x32x13.5(H) mm
Weight39g
Base FlatnessPolished mirror surface, flatness for machined surfaces are typically in the range of 0.0003" to 0.0004"per inch
Fan SpecificationsManufacturer: Adda
Size: 30x30x6.5 mm
Part #: AD0312HX-K73(X)-LF
Volts: 12v DC
Current: 0.064 amp
Power: 0.768 watt
RPM: 10500
CFM: 3.5
Noise: 32 dB(A)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70815
Product Name Enzotech SLF-30 Forged Copper Heatsink
Unlock Full Specs
to access all available technical data

Similar Products

Custom Heatsink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Material Copper; Copper
View Details
Heatsinks - 263251 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 20 mm (0.7874 inch)
W 35 mm (1.38 inch)
H 20 mm (0.7874 inch)
View Details