Just like a talented war hungry WWII general, the Thermaltake V1 Blue LED CPU Cooler produces outstanding results on all fronts. First, this all copper 4 pipe constuction is the pinnacle of a copper CPU cooler. 4 is always better than one, as this V1 cooler rids heat through a 4 channel intake system. Its segmented copper fanning design allows hot air and cool air to move freely as the copper sucks up all the heat for itself and spits it out just as well with a 120mm blue led fan placed between the cooler. The only thing better than a heat killing copper CPU cooler is a shinning Blue LED heat killing CPU cooler with a 120mm fan in the middle. Thermaltake’s V1 blue led cooler not only makes the inside of your computer look like a tuned up 8 second mustang but also shines a vibrant sleek blue. It performs like and looks like a drag racing muscle car but sounds like the dead of night. The V1 is extremely quiet and is designed to stay that way. Another all around quiet cool war making machine created by Thermaltake. Features:
4 Channel Dual V™ Arichetecture Heatpipe Cooling
All copper material
Extremely silent and very very cool
VRFan™ Speed Control
120mm Blue LED fan in the center makes a brilliant glow
Specifications:
Compatibility: Socket LGA775 (Intel Core 2 Extreme, Core 2 Quad, Core 2 Duo, Pentium D, Pentium 4, Pentium, Celeron D, Celeron) Socket AM2/939 (Athlon 64 FX, X2) Socket AM2/939/754 (Athlon 64) Socket AM2/754 (Sempron)
Dimension: 147(L)x92(W)x143(H)m
m
Heatsink Material: Copper base and Copper fin
Heatpipe: Copper Tube 6mm x 4pcs
Fan Dimension: 120x25mm
Rated Current: 12V
Started Voltage:7V
Power Input: 3.00W
Fan Speed: 1300~2000RPM
Max. Air Flow: 86.5CFM
Max. Air Pressure: 2.22mmH20
Noise: 16dBA~24dBA
Life Expectation: 50,000 hrs
Connector: 3 Pin
Weight: 637g
Just like a talented war hungry WWII general, the Thermaltake V1 Blue LED CPU Cooler produces outstanding results on all fronts. First, this all copper 4 pipe constuction is the pinnacle of a copper CPU cooler. 4 is always better than one, as this V1 cooler rids heat through a 4 channel intake system. Its segmented copper fanning design allows hot air and cool air to move freely as the copper sucks up all the heat for itself and spits it out just as well with a 120mm blue led fan placed between the cooler.
The only thing better than a heat killing copper CPU cooler is a shinning Blue LED heat killing CPU cooler with a 120mm fan in the middle. Thermaltake’s V1 blue led cooler not only makes the inside of your computer look like a tuned up 8 second mustang but also shines a vibrant sleek blue. It performs like and looks like a drag racing muscle car but sounds like the dead of night. The V1 is extremely quiet and is designed to stay that way. Another all around quiet cool war making machine created by Thermaltake.
Features:
- 4 Channel Dual V™ Arichetecture Heatpipe Cooling
- All copper material
- Extremely silent and very very cool
- VRFan™ Speed Control
- 120mm Blue LED fan in the center makes a brilliant glow
Specifications:
- Compatibility: Socket LGA775 (Intel Core 2 Extreme, Core 2 Quad, Core 2 Duo, Pentium D, Pentium 4, Pentium, Celeron D, Celeron) Socket AM2/939 (Athlon 64 FX, X2) Socket AM2/939/754 (Athlon 64) Socket AM2/754 (Sempron)
- Dimension: 147(L)x92(W)x143(H)mm
- Heatsink Material: Copper base and Copper fin
- Heatpipe: Copper Tube 6mm x 4pcs
- Fan Dimension: 120x25mm
- Rated Current: 12V
- Started Voltage:7V
- Power Input: 3.00W
- Fan Speed: 1300~2000RPM
- Max. Air Flow: 86.5CFM
- Max. Air Pressure: 2.22mmH20
- Noise: 16dBA~24dBA
- Life Expectation: 50,000 hrs
- Connector: 3 Pin
- Weight: 637g