Xoxide Zalman Chipset Cooler 13107

Description
Features: 1. ZM-NB32K does not require a fan, thus it does not need to be powered, nor does it create noise or vibration. 2. The northbridge chipset can be cooled down to an optimal temperature without generation of noise. (Caution: Zalman is not responsible for any damage to system caused by overclocking.) Parts: 1) One ZM-NB32K Heatsink 2) One Supply of Thermal Grease 3) Bolts/Nuts/Links/Pus h Pins/Springs (Three for Each) Heatsink Specifications: 1) Model: ZM-NB32K 2) Dimensions : 37(L) X 37(W) X 32(H) mm 3) Material : Aluminium 4) Weight : 36g Compatible Northbridge Chipsets: ZM-NB32K is compatible with all Northbridge chipsets that do not have a built-in graphics core. Notes: 1) ZM-NB32K cannot be used on motherboards that lack mounting holes around the Northbridge chipset. If the provided push pins don't match the holes on the motherboard, use the push pins supplied with motherboard. 2) If the heatsink(ZM-NB32K) interferes with some components on the mainboard, do not attach.
Description
Features: 1. ZM-NB32K does not require a fan, thus it does not need to be powered, nor does it create noise or vibration. 2. The northbridge chipset can be cooled down to an optimal temperature without generation of noise. (Caution: Zalman is not responsible for any damage to system caused by overclocking.) Parts: 1) One ZM-NB32K Heatsink 2) One Supply of Thermal Grease 3) Bolts/Nuts/Links/Pus h Pins/Springs (Three for Each) Heatsink Specifications: 1) Model: ZM-NB32K 2) Dimensions : 37(L) X 37(W) X 32(H) mm 3) Material : Aluminium 4) Weight : 36g Compatible Northbridge Chipsets: ZM-NB32K is compatible with all Northbridge chipsets that do not have a built-in graphics core. Notes: 1) ZM-NB32K cannot be used on motherboards that lack mounting holes around the Northbridge chipset. If the provided push pins don't match the holes on the motherboard, use the push pins supplied with motherboard. 2) If the heatsink(ZM-NB32K) interferes with some components on the mainboard, do not attach.

Suppliers

Company
Product
Description
Supplier Links
Zalman Chipset Cooler - 13107 - Xoxide
Malvern, PA, USA
Zalman Chipset Cooler
13107
Zalman Chipset Cooler 13107
Features: 1. ZM-NB32K does not require a fan, thus it does not need to be powered, nor does it create noise or vibration. 2. The northbridge chipset can be cooled down to an optimal temperature without generation of noise. (Caution: Zalman is not responsible for any damage to system caused by overclocking.) Parts: 1) One ZM-NB32K Heatsink 2) One Supply of Thermal Grease 3) Bolts/Nuts/Links/Pus h Pins/Springs (Three for Each) Heatsink Specifications: 1) Model: ZM-NB32K 2) Dimensions : 37(L) X 37(W) X 32(H) mm 3) Material : Aluminium 4) Weight : 36g Compatible Northbridge Chipsets: ZM-NB32K is compatible with all Northbridge chipsets that do not have a built-in graphics core. Notes: 1) ZM-NB32K cannot be used on motherboards that lack mounting holes around the Northbridge chipset. If the provided push pins don't match the holes on the motherboard, use the push pins supplied with motherboard. 2) If the heatsink(ZM-NB32K) interferes with some components on the mainboard, do not attach.

Features:
1. ZM-NB32K does not require a fan, thus it does not need to be powered, nor does it create noise or vibration.
2. The northbridge chipset can be cooled down to an optimal temperature without generation of noise.
(Caution: Zalman is not responsible for any damage to system caused by overclocking.)
Parts:
1) One ZM-NB32K Heatsink
2) One Supply of Thermal Grease
3) Bolts/Nuts/Links/Push Pins/Springs (Three for Each)
Heatsink Specifications:
1) Model: ZM-NB32K
2) Dimensions : 37(L) X 37(W) X 32(H) mm
3) Material : Aluminium
4) Weight : 36g
Compatible Northbridge Chipsets: ZM-NB32K is compatible with all Northbridge chipsets that do not have a built-in graphics core.
Notes:
1) ZM-NB32K cannot be used on motherboards that lack mounting holes around the Northbridge chipset. If the provided push pins don't match the holes on the motherboard, use the push pins supplied with motherboard.
2) If the heatsink(ZM-NB32K) interferes with some components on the mainboard, do not attach.

Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 13107
Product Name Zalman Chipset Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Skived Fin + Extruded Aluminum Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details
Heatsinks - 1235638 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 45 mm (1.77 inch)
W 45 mm (1.77 inch)
H 12 mm (0.4724 inch)
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details