Xoxide Thermaltake HD1 3.5" Hard Drive Cooler 70399

Description
This little guy is like a cooling parasite for your hard drive! Feature: Super silent at 16dBA Transparent fan with 2 blue LEDs Blue LED light gives a glow in the dark Easy installation Cools hard drive disk effectively and elongates lifetime of HDD Specification: Fan Dimension 80 x 80 x 15 mm Fan Speed 2000 RPM Noise Level 16 dBA Max. Air Flow 20 CFM Power Connector 4-pin Rated Voltage 12V MTBF 50000 Hours Weight 105 g
Description
This little guy is like a cooling parasite for your hard drive! Feature: Super silent at 16dBA Transparent fan with 2 blue LEDs Blue LED light gives a glow in the dark Easy installation Cools hard drive disk effectively and elongates lifetime of HDD Specification: Fan Dimension 80 x 80 x 15 mm Fan Speed 2000 RPM Noise Level 16 dBA Max. Air Flow 20 CFM Power Connector 4-pin Rated Voltage 12V MTBF 50000 Hours Weight 105 g

Suppliers

Company
Product
Description
Supplier Links
Thermaltake HD1 3.5
Malvern, PA, USA
Thermaltake HD1 3.5" Hard Drive Cooler
70399
Thermaltake HD1 3.5" Hard Drive Cooler 70399
This little guy is like a cooling parasite for your hard drive! Feature: Super silent at 16dBA Transparent fan with 2 blue LEDs Blue LED light gives a glow in the dark Easy installation Cools hard drive disk effectively and elongates lifetime of HDD Specification: Fan Dimension 80 x 80 x 15 mm Fan Speed 2000 RPM Noise Level 16 dBA Max. Air Flow 20 CFM Power Connector 4-pin Rated Voltage 12V MTBF 50000 Hours Weight 105 g

This little guy is like a cooling parasite for your hard drive!

Feature:

  • Super silent at 16dBA
  • Transparent fan with 2 blue LEDs
  • Blue LED light gives a glow in the dark
  • Easy installation
  • Cools hard drive disk effectively and elongates lifetime of HDD
    Specification:
    Fan Dimension80 x 80 x 15 mm
    Fan Speed2000 RPM
    Noise Level16 dBA
    Max. Air Flow20 CFM
    Power Connector4-pin
    Rated Voltage12V
    MTBF50000 Hours
    Weight105 g
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70399
Product Name Thermaltake HD1 3.5" Hard Drive Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Cooling Heat Sink Base -  - USUSTK LIMITED
Specs
Device Liquid Cooler
Material Copper
View Details
Heatsinks - 1846729 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 62 mm (2.44 inch)
W 25 mm (0.9843 inch)
H 10 mm (0.3937 inch)
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details