Xoxide Evercool Cool Wheel Hard Drive Cooler HD-CW (Black Cover 12701

Description
Keeping your Hard Drive cool is an essential part of PC Performance. Hard Drives are constantly writing information, which can produce a ton of heat. The average case just uses the front to rear airflow system to cool the Hard Drive along the way, but this Evercool Cool Wheel Hard Drive Cooler will be dedicated to your Hard Drive to make sure it stays cold. The dual blower fan and aluminum block will dispense a large volume of heat on both sides of your Hard Drive. The Cool Wheel is compatible with a 3.5" Hard Drive. This Hard Drive Cooler will make your Hard Drive perform optimally and look great in the process. It has a Black cover with Red LED fans and it is easy to install. Specifications: Bearing type: Ever Lubricate Bearing (Long Life bearing) RPM: 2500±10% RPM CFM: CFM Dimension: 130 x 101 x 17.8mm DC Fan Size: 51 x 51 x 15mm x 2 Base Material: Aluminum / Plastic Noise Level: <23 dBA Weight: 120g
Description
Keeping your Hard Drive cool is an essential part of PC Performance. Hard Drives are constantly writing information, which can produce a ton of heat. The average case just uses the front to rear airflow system to cool the Hard Drive along the way, but this Evercool Cool Wheel Hard Drive Cooler will be dedicated to your Hard Drive to make sure it stays cold. The dual blower fan and aluminum block will dispense a large volume of heat on both sides of your Hard Drive. The Cool Wheel is compatible with a 3.5" Hard Drive. This Hard Drive Cooler will make your Hard Drive perform optimally and look great in the process. It has a Black cover with Red LED fans and it is easy to install. Specifications: Bearing type: Ever Lubricate Bearing (Long Life bearing) RPM: 2500±10% RPM CFM: CFM Dimension: 130 x 101 x 17.8mm DC Fan Size: 51 x 51 x 15mm x 2 Base Material: Aluminum / Plastic Noise Level: <23 dBA Weight: 120g

Suppliers

Company
Product
Description
Supplier Links
Evercool Cool Wheel Hard Drive Cooler HD-CW (Black Cover - 12701 - Xoxide
Malvern, PA, USA
Evercool Cool Wheel Hard Drive Cooler HD-CW (Black Cover
12701
Evercool Cool Wheel Hard Drive Cooler HD-CW (Black Cover 12701
Keeping your Hard Drive cool is an essential part of PC Performance. Hard Drives are constantly writing information, which can produce a ton of heat. The average case just uses the front to rear airflow system to cool the Hard Drive along the way, but this Evercool Cool Wheel Hard Drive Cooler will be dedicated to your Hard Drive to make sure it stays cold. The dual blower fan and aluminum block will dispense a large volume of heat on both sides of your Hard Drive. The Cool Wheel is compatible with a 3.5" Hard Drive. This Hard Drive Cooler will make your Hard Drive perform optimally and look great in the process. It has a Black cover with Red LED fans and it is easy to install. Specifications: Bearing type: Ever Lubricate Bearing (Long Life bearing) RPM: 2500±10% RPM CFM: CFM Dimension: 130 x 101 x 17.8mm DC Fan Size: 51 x 51 x 15mm x 2 Base Material: Aluminum / Plastic Noise Level: <23 dBA Weight: 120g

Keeping your Hard Drive cool is an essential part of PC Performance. Hard Drives are constantly writing information, which can produce a ton of heat. The average case just uses the front to rear airflow system to cool the Hard Drive along the way, but this Evercool Cool Wheel Hard Drive Cooler will be dedicated to your Hard Drive to make sure it stays cold.
The dual blower fan and aluminum block will dispense a large volume of heat on both sides of your Hard Drive. The Cool Wheel is compatible with a 3.5" Hard Drive. This Hard Drive Cooler will make your Hard Drive perform optimally and look great in the process. It has a Black cover with Red LED fans and it is easy to install.
Specifications:

  • Bearing type: Ever Lubricate Bearing (Long Life bearing)
  • RPM: 2500±10% RPM
  • CFM: CFM
  • Dimension: 130 x 101 x 17.8mm
  • DC Fan Size: 51 x 51 x 15mm x 2
  • Base Material: Aluminum / Plastic
  • Noise Level: <23 dBA
  • Weight: 120g
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 12701
Product Name Evercool Cool Wheel Hard Drive Cooler HD-CW (Black Cover
Unlock Full Specs
to access all available technical data

Similar Products

Skived Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-007-28021 - TPS Elektronik GmbH
Specs
W 69.56 mm (2.74 inch)
H 25.5 mm (1 inch)
Material Aluminum; AL6063-T5
View Details
Heat Sinks - 1542004-3 - TE Connectivity
Specs
W 25.4 mm (1 inch)
H 11.23 mm (0.4421 inch)
View Details