Xoxide Linchi X-Chill Notebook Cooler 32025

Description
Yes, this notebook cooler is shaped like an X. No, we won't be making any "extreme!" jokes. Now that we're past that, let's get to the goods. This puppy has got a 120mm blue LED fan, as well as adjustable feet to sit at the most comfortable angle for you. It also has a built-in USB hub and fan speed controller. Oh, and of course, IT'S X-TREME TO THE MAXXXXX!!! ...Sorry. Features: Unit Size: 365x290x54mm Unit Weight:0.73kg FanDimension:120x120 x25mm Speed:750-1500 rpm Air Flow:23x44xCFM Noise Level:11DBA(Min) Rated Current:0.4A(Max) Voltage:5V DC Power:2W
Description
Yes, this notebook cooler is shaped like an X. No, we won't be making any "extreme!" jokes. Now that we're past that, let's get to the goods. This puppy has got a 120mm blue LED fan, as well as adjustable feet to sit at the most comfortable angle for you. It also has a built-in USB hub and fan speed controller. Oh, and of course, IT'S X-TREME TO THE MAXXXXX!!! ...Sorry. Features: Unit Size: 365x290x54mm Unit Weight:0.73kg FanDimension:120x120 x25mm Speed:750-1500 rpm Air Flow:23x44xCFM Noise Level:11DBA(Min) Rated Current:0.4A(Max) Voltage:5V DC Power:2W

Suppliers

Company
Product
Description
Supplier Links
Linchi X-Chill Notebook Cooler - 32025 - Xoxide
Malvern, PA, USA
Linchi X-Chill Notebook Cooler
32025
Linchi X-Chill Notebook Cooler 32025
Yes, this notebook cooler is shaped like an X. No, we won't be making any "extreme!" jokes. Now that we're past that, let's get to the goods. This puppy has got a 120mm blue LED fan, as well as adjustable feet to sit at the most comfortable angle for you. It also has a built-in USB hub and fan speed controller. Oh, and of course, IT'S X-TREME TO THE MAXXXXX!!! ...Sorry. Features: Unit Size: 365x290x54mm Unit Weight:0.73kg FanDimension:120x120 x25mm Speed:750-1500 rpm Air Flow:23x44xCFM Noise Level:11DBA(Min) Rated Current:0.4A(Max) Voltage:5V DC Power:2W

Yes, this notebook cooler is shaped like an X. No, we won't be making any "extreme!" jokes. Now that we're past that, let's get to the goods. This puppy has got a 120mm blue LED fan, as well as adjustable feet to sit at the most comfortable angle for you. It also has a built-in USB hub and fan speed controller. Oh, and of course, IT'S X-TREME TO THE MAXXXXX!!!
...Sorry.
Features:

  • Unit Size: 365x290x54mm
  • Unit Weight:0.73kg
  • FanDimension:120x120x25mm
  • Speed:750-1500 rpm
  • Air Flow:23x44xCFM
  • Noise Level:11DBA(Min)
  • Rated Current:0.4A(Max)
  • Voltage:5V DC
  • Power:2W
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 32025
Product Name Linchi X-Chill Notebook Cooler
Unlock Full Specs
to access all available technical data