This is one CPU cooler that really PWNs! The Cooler Master V6 follows in the footsteps of the revolutionary V8 and V10 coolers. Designed with a muscular engine look, the Cooler Master V6 fits nicely with any performance hardware. The V6 also features a new mechanical structure that includes: V-shaped heatpipe array, asymmetrical aluminum fins (which are densely stacked for optimal cooling), a red LED fan with PWM speed control function, DynaLoop™ long life bearing technology, and a snap-on cover to conveniently add a second fan if needed. Pick one of these up and rev your CPU's engine! Specifications:
Model: RR-V6SV-22PR-R1
Socket Compatibility: Intel: LGA1366/1156/775 AMD: AM3/AM2+/AM2
Dimensions: 5.2 x 4.7 x 6.5" (131.5 x 120 x 165 mm)
Heat Sink Material: Copper base / Aluminum fins / 6 heatpipes
Heat Pipes Dimensions: Ø6 mm
Fan Dimension: 4.7 x 4.7 x 1" (130 x 61 x 149 mm)
Fan Speed: 800 - 2200 RPM (PWM)
Fan Airflow: 34.02 - 93.74 CFM
Fan Air Pressure: 0.43 - 3.30 mmH2O
Fan Life Expectancy: 40,000hrs / 25°C
Bearing Type: DynaLoop™ Bearing
Connector: 4-pins
Noise Level: 15 - 38 dBA
Warranty: 2 years
This is one CPU cooler that really PWNs! The Cooler Master V6 follows in the footsteps of the revolutionary V8 and V10 coolers. Designed with a muscular engine look, the Cooler Master V6 fits nicely with any performance hardware. The V6 also features a new mechanical structure that includes: V-shaped heatpipe array, asymmetrical aluminum fins (which are densely stacked for optimal cooling), a red LED fan with PWM speed control function, DynaLoop™ long life bearing technology, and a snap-on cover to conveniently add a second fan if needed. Pick one of these up and rev your CPU's engine!
Specifications:
- Model: RR-V6SV-22PR-R1
- Socket Compatibility:
- Dimensions: 5.2 x 4.7 x 6.5" (131.5 x 120 x 165 mm)
- Heat Sink Material: Copper base / Aluminum fins / 6 heatpipes
- Heat Pipes Dimensions: Ø6 mm
- Fan Dimension: 4.7 x 4.7 x 1" (130 x 61 x 149 mm)
- Fan Speed: 800 - 2200 RPM (PWM)
- Fan Airflow: 34.02 - 93.74 CFM
- Fan Air Pressure: 0.43 - 3.30 mmH2O
- Fan Life Expectancy: 40,000hrs / 25°C
- Bearing Type: DynaLoop™ Bearing
- Connector: 4-pins
- Noise Level: 15 - 38 dBA
- Warranty: 2 years