When asked to define the term Northbridge Cooler one could reply with the answer a cooler that cools a Northbridge. A more proper definition though would be the Zalman ZM-NBF47. The ZM-NBF47 Northbridge Cooler from Zalman is the personification of chipset cooling. Constructed out of pure aluminum with ultra thin fins to quickly draw heat away from your Northbridge and dissipate it into the air. Capable of mounting on motherboards with mounting holes or loops, the Zalman ZM-NB47 is versatile in its very essence. Features:
Completely fanless heatsink for completely silent cooling
Pure aluminum construction
Keeps Northbridge cool for a stable computing environment
Specifications:
Material: Pure Aluminum
Weight: 57g
Dimensions: 81 x 37 x 47mm (L x W x H)
When asked to define the term Northbridge Cooler one could reply with the answer a cooler that cools a Northbridge. A more proper definition though would be the Zalman ZM-NBF47.
The ZM-NBF47 Northbridge Cooler from Zalman is the personification of chipset cooling. Constructed out of pure aluminum with ultra thin fins to quickly draw heat away from your Northbridge and dissipate it into the air. Capable of mounting on motherboards with mounting holes or loops, the Zalman ZM-NB47 is versatile in its very essence.
Features:
- Completely fanless heatsink for completely silent cooling
- Pure aluminum construction
- Keeps Northbridge cool for a stable computing environment
Specifications:
- Material: Pure Aluminum
- Weight: 57g
- Dimensions: 81 x 37 x 47mm (L x W x H)