Xoxide Datasheets for Hydraulic Reservoirs
Hydraulic reservoirs are storage tanks that hold liquids or gases used in fluid power applications. They are usually rectangular, cylindrical, T-shaped, or L-shaped and made of steel, stainless steel, aluminum, or plastic.
Hydraulic Reservoirs: Learn more
| Product Name | Notes |
|---|---|
| 's compact high pressure pumps into dual or serial/redundant loops! RP-401X2 is a single 5.25" bay reservoir designed for one or two Koolance PMP-400 pumps (not included). Using a convenient... | |
| Acrylic Dual 5.25” Bay Reservoir (Alu Front) - G1/4" Thread - Dimensions: 149 x 104 x 85.5mm - Removable Brushed Aluminium Faceplates - High Quality Acrylic - Brass screw threads... | |
| Acrylic Dual 5.25” Reservoir for Laing D5 - Supports one Laing D5 pump - G1/4" Thread - Dimensions: 149 x 96.5 x 85.5mm - Removable Brushed Aluminium Faceplates - High... | |
| Acrylic Dual 5.25” Reservoir for Two Laing DDC's Ideal for dual loop systems - Supports two DDC pumps - Split Reservoir Chamber - G1/4" Thread - Dimensions: 149 x 104... | |
| Acrylic Dual 5.25” Split Bay Reservoir Ideal for dual loop systems. Comes complete with 2 different face plates so you can pick your color, plus LEDs to give your reservoir... | |
| After a year or so of evolutionary development and back to the basics ground up building, PrimoChill has taken a another leap forward with the introduction of the Myriad Reservoir... | |
| Evolve your system to the next level with the new FrozenQ Fusion Dual Bay reservoir. The Fusion Dual Bay features a solid CNC milled body with a fluorescent acrylic helical... | |
| Finish off your water cooling system with an amazing reservoir where you get to choose the color! The inner UV CCFL (included) of the Reactor Core is surrounded by two... | |
| It comes equipped with a removable fluorescent helix core that is illuminated by a powerful UV CCFL bulb. The reservoir is composed of two CNC milled black Delrin caps that... | |
| The MCRES-Micro is a mini high-flow acrylic reservoir that is easy to mount, and fits even in tight spaces such as small form factor PCs. Its superior design creates no... | |
| XSPC Dual Bay Reservoir 5.25" Dual Bay Reservoir with bubble window - G1/4" Thread - High Quality Acrylic - Brass screw threads - 3 LED holes - Individually pressure tested... | |
| XSPC Single 5.25" Bay Reservoir (Alu Front) - G1/4" Thread - Dimensions: 149 x 104 x 42.5mm - High Quality Acrylic - Brass screw threads - Internal dividers to reduce... | |
| XSPC UV Blue Bay Reservoir 5.25" Bay Reservoir - G1/4" Thread - High Quality Acrylic - Brass screw threads - Internal dividers to reduce bubbles and noise - Lights up... | |
| XSPC UV Blue Dual Bay Reservoir 5.25" Dual Bay Reservoir - G1/4" Thread - High Quality Acrylic - Brass screw threads - 3 LED holes - Lights up under UV... |