Xoxide Zalman VF3000F VGA cooler (for GTX470/465) 70142

Description
A wise frog once said, it's not easy being green. That is, unless you're the new Zalman VF3000F riding the back of your GTX470. The dual 92mm fans cool not only the heatsink and VGA RAM, but all other peripheral components surrounding the VGA chipset. The dual 92mm fans cool not only the heatsink and VGA RAM, but all other peripheral components surrounding the VGA chipset. Powerful Cooling Performance Utilizing Zalman's latest IHD(Interactive Heat transfer Design) technology in which the high performance heatpipe’s 2-way heat transfer and maximum dissipation area provide powerful cooling performance. Ultra Quiet Design The heatsink is optimized for high performance during quiet operation, incorporating a switching noise eliminated high capacity dual 92mm fan for intensified cooling performance and minimized noise. Switching Noise is the high frequency harmonic noise that can result from voltage regulation. Excellent Peripheral Component Cooling The dual 92mm fans cool not only the heatsink and VGA RAM, but all other peripheral components surrounding the VGA chipset. Ultra Quiet 92mm Green LED Dual Fans An ultra quiet 92mm fans are incorporated for minimized noise and Green LEDs heighten the cool aesthetics. High Performance Super Thermal Grease ZM-STG2 The high performance super thermal grease ZM-STG2 maximizes heat transfer from the GPU to the base of VF3000F for intensified cooling performance. Adjustable Fan Speed Controller FAN MATE 2, an adjustable fan speed controller, is included for performance and noise level setting according to user preference. Specs: Heatsink Dimensions 239(L) x 98(W) x 51(H)mm Weight 430g Base Material Fin Pure Aluminum Base Pure Copper Heatpipes Pure Copper Fan Dimensions 92(L) x 92(W) x 15(H) mm Bearing Type EBR Bearing Speed Silent Mode 1,400rpm ± 15% Normal Mode 3,000rpm ± 15% Noise Level Silent Mode 18dBA ± 15% Normal Mode 33dBA ± 15%
Description
A wise frog once said, it's not easy being green. That is, unless you're the new Zalman VF3000F riding the back of your GTX470. The dual 92mm fans cool not only the heatsink and VGA RAM, but all other peripheral components surrounding the VGA chipset. The dual 92mm fans cool not only the heatsink and VGA RAM, but all other peripheral components surrounding the VGA chipset. Powerful Cooling Performance Utilizing Zalman's latest IHD(Interactive Heat transfer Design) technology in which the high performance heatpipe’s 2-way heat transfer and maximum dissipation area provide powerful cooling performance. Ultra Quiet Design The heatsink is optimized for high performance during quiet operation, incorporating a switching noise eliminated high capacity dual 92mm fan for intensified cooling performance and minimized noise. Switching Noise is the high frequency harmonic noise that can result from voltage regulation. Excellent Peripheral Component Cooling The dual 92mm fans cool not only the heatsink and VGA RAM, but all other peripheral components surrounding the VGA chipset. Ultra Quiet 92mm Green LED Dual Fans An ultra quiet 92mm fans are incorporated for minimized noise and Green LEDs heighten the cool aesthetics. High Performance Super Thermal Grease ZM-STG2 The high performance super thermal grease ZM-STG2 maximizes heat transfer from the GPU to the base of VF3000F for intensified cooling performance. Adjustable Fan Speed Controller FAN MATE 2, an adjustable fan speed controller, is included for performance and noise level setting according to user preference. Specs: Heatsink Dimensions 239(L) x 98(W) x 51(H)mm Weight 430g Base Material Fin Pure Aluminum Base Pure Copper Heatpipes Pure Copper Fan Dimensions 92(L) x 92(W) x 15(H) mm Bearing Type EBR Bearing Speed Silent Mode 1,400rpm ± 15% Normal Mode 3,000rpm ± 15% Noise Level Silent Mode 18dBA ± 15% Normal Mode 33dBA ± 15%

Suppliers

Company
Product
Description
Supplier Links
Zalman VF3000F VGA cooler (for GTX470/465) - 70142 - Xoxide
Malvern, PA, USA
Zalman VF3000F VGA cooler (for GTX470/465)
70142
Zalman VF3000F VGA cooler (for GTX470/465) 70142
A wise frog once said, it's not easy being green. That is, unless you're the new Zalman VF3000F riding the back of your GTX470. The dual 92mm fans cool not only the heatsink and VGA RAM, but all other peripheral components surrounding the VGA chipset. The dual 92mm fans cool not only the heatsink and VGA RAM, but all other peripheral components surrounding the VGA chipset. Powerful Cooling Performance Utilizing Zalman's latest IHD(Interactive Heat transfer Design) technology in which the high performance heatpipe’s 2-way heat transfer and maximum dissipation area provide powerful cooling performance. Ultra Quiet Design The heatsink is optimized for high performance during quiet operation, incorporating a switching noise eliminated high capacity dual 92mm fan for intensified cooling performance and minimized noise. Switching Noise is the high frequency harmonic noise that can result from voltage regulation. Excellent Peripheral Component Cooling The dual 92mm fans cool not only the heatsink and VGA RAM, but all other peripheral components surrounding the VGA chipset. Ultra Quiet 92mm Green LED Dual Fans An ultra quiet 92mm fans are incorporated for minimized noise and Green LEDs heighten the cool aesthetics. High Performance Super Thermal Grease ZM-STG2 The high performance super thermal grease ZM-STG2 maximizes heat transfer from the GPU to the base of VF3000F for intensified cooling performance. Adjustable Fan Speed Controller FAN MATE 2, an adjustable fan speed controller, is included for performance and noise level setting according to user preference. Specs: Heatsink Dimensions 239(L) x 98(W) x 51(H)mm Weight 430g Base Material Fin Pure Aluminum Base Pure Copper Heatpipes Pure Copper Fan Dimensions 92(L) x 92(W) x 15(H) mm Bearing Type EBR Bearing Speed Silent Mode 1,400rpm ± 15% Normal Mode 3,000rpm ± 15% Noise Level Silent Mode 18dBA ± 15% Normal Mode 33dBA ± 15%

A wise frog once said, it's not easy being green. That is, unless you're the new Zalman VF3000F riding the back of your GTX470. The dual 92mm fans cool not only the heatsink and VGA RAM, but all other peripheral components surrounding the VGA chipset.

The dual 92mm fans cool not only the heatsink and VGA RAM, but all other peripheral components surrounding the VGA chipset.

Powerful Cooling Performance

Utilizing Zalman's latest IHD(Interactive Heat transfer Design) technology in which the high performance heatpipe’s 2-way heat transfer and maximum dissipation area provide powerful cooling performance.

Ultra Quiet Design

The heatsink is optimized for high performance during quiet operation, incorporating a switching noise eliminated high capacity dual 92mm fan for intensified cooling performance and minimized noise.
Switching Noise is the high frequency harmonic noise that can result from voltage regulation.

Excellent Peripheral Component Cooling

The dual 92mm fans cool not only the heatsink and VGA RAM, but all other peripheral components surrounding the VGA chipset.

Ultra Quiet 92mm Green LED Dual Fans

An ultra quiet 92mm fans are incorporated for minimized noise and Green LEDs heighten the cool aesthetics.

High Performance Super Thermal Grease ZM-STG2

The high performance super thermal grease ZM-STG2 maximizes heat transfer from the GPU to the base of VF3000F for intensified cooling performance.

Adjustable Fan Speed Controller

FAN MATE 2, an adjustable fan speed controller, is included for performance and noise level setting according to user preference.

Specs:

Heatsink

Dimensions239(L) x 98(W) x 51(H)mm
Weight430g
Base MaterialFinPure Aluminum
BasePure Copper
HeatpipesPure Copper

Fan

Dimensions92(L) x 92(W) x 15(H) mm
Bearing TypeEBR Bearing
SpeedSilent Mode1,400rpm ± 15%Normal Mode3,000rpm ± 15%
Noise LevelSilent Mode18dBA ± 15%Normal Mode33dBA ± 15%
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70142
Product Name Zalman VF3000F VGA cooler (for GTX470/465)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Pipe Die-cast Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details
Heatsinks - 1846717 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 25 mm (0.9843 inch)
W 25 mm (0.9843 inch)
H 11 mm (0.4331 inch)
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details