Xoxide Cooler Master R4 Series 140mm Case Fan - Blue LED 90389

Description
Cooler Master's R4 series of case fans are known for their massive airflow at low noise levels, and the 140mm's do not disappoint! Pushing over 60 CFM at a measly 16 dBA, these fans are a great upgrade for any 140mm fan mount (here's lookin' at you, Obsidian 800D)! Specifications: Fan Size: 140mm x 25mm RPM: 1000 Noise level: 16 dBA Airflow: 69.69 CFM Bearing Type: Sleeve Power Connector: 3-pin
Description
Cooler Master's R4 series of case fans are known for their massive airflow at low noise levels, and the 140mm's do not disappoint! Pushing over 60 CFM at a measly 16 dBA, these fans are a great upgrade for any 140mm fan mount (here's lookin' at you, Obsidian 800D)! Specifications: Fan Size: 140mm x 25mm RPM: 1000 Noise level: 16 dBA Airflow: 69.69 CFM Bearing Type: Sleeve Power Connector: 3-pin

Suppliers

Company
Product
Description
Supplier Links
Cooler Master R4 Series 140mm Case Fan - Blue LED - 90389 - Xoxide
Malvern, PA, USA
Cooler Master R4 Series 140mm Case Fan - Blue LED
90389
Cooler Master R4 Series 140mm Case Fan - Blue LED 90389
Cooler Master's R4 series of case fans are known for their massive airflow at low noise levels, and the 140mm's do not disappoint! Pushing over 60 CFM at a measly 16 dBA, these fans are a great upgrade for any 140mm fan mount (here's lookin' at you, Obsidian 800D)! Specifications: Fan Size: 140mm x 25mm RPM: 1000 Noise level: 16 dBA Airflow: 69.69 CFM Bearing Type: Sleeve Power Connector: 3-pin

Cooler Master's R4 series of case fans are known for their massive airflow at low noise levels, and the 140mm's do not disappoint! Pushing over 60 CFM at a measly 16 dBA, these fans are a great upgrade for any 140mm fan mount (here's lookin' at you, Obsidian 800D)!
Specifications:

  • Fan Size: 140mm x 25mm
  • RPM: 1000
  • Noise level: 16 dBA
  • Airflow: 69.69 CFM
  • Bearing Type: Sleeve
  • Power Connector: 3-pin
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 90389
Product Name Cooler Master R4 Series 140mm Case Fan - Blue LED
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-004-28013 - TPS Elektronik GmbH
Specs
W 138 mm (5.43 inch)
H 29 mm (1.14 inch)
Material Aluminum; AL6063-T5
View Details
Forged Heat Sinks - WS Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 50 to 60 mm (1.97 to 2.36 inch)
W 50 to 60 mm (1.97 to 2.36 inch)
H 15 to 25 mm (0.5906 to 0.9843 inch)
View Details
Heatsinks - 1846721 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 35 mm (1.38 inch)
W 35 mm (1.38 inch)
H 16 mm (0.6299 inch)
View Details